- Manufacturer Part Number
- Manufacturer
- Configuration
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Diode Type
- Number of Elements
- Surface Mount
- Diode Element Material
- JESD-30 Code
Attribute column
Manufacturer
Microsemi Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Forward Voltage-Max | Reverse Current-Max | Reverse Recovery Time-Max | Regulation Current-Nom (Ireg) | Limiting Voltage-Max | Dynamic Impedance-Min | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTX1N6642UB Microsemi Corporation | In Stock | - | - | 40 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | 3-SMD, No Lead | YES | - | SILICON | 1 | 200°C | - | - | Bulk | 1999 | Military, MIL-PRF-19500/578 | e0 | no | Discontinued | 1 (Unlimited) | 3 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | METALLURGICALLY BONDED | 8541.10.00.70 | DUAL | - | NOT SPECIFIED | NOT SPECIFIED | - | 3 | MIL-19500/578E | R-CDSO-N3 | Qualified | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500nA @ 75V | 1.2V @ 100mA | - | - | -65°C~175°C | 0.3A | 75V | 300mA DC | - | 20ns | - | - | 100V | - | 2.5A | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() JAN1N6626U Microsemi Corporation | In Stock | - | - | - | - | - | Surface Mount | SQ-MELF, E | YES | - | SILICON | 1 | 175°C | - | - | Bulk | 1997 | Military, MIL-PRF-19500/590 | - | no | Active | 1 (Unlimited) | 2 | - | - | - | - | ULTRA FAST RECOVERY | - | 8541.10.00.80 | END | WRAP AROUND | NOT SPECIFIED | NOT SPECIFIED | - | 2 | MIL | O-LELF-R2 | Not Qualified | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2μA @ 200V | 1.35V @ 2A | ISOLATED | - | -65°C~150°C | 2A | 200V | 1.75A | 1 | 30ns | - | - | 200V | - | 75A | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() UPS3200E3/TR13 Microsemi Corporation | In Stock | - | - | 19 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | - | - | - | - | SILICON | 1 | 150°C | -55°C | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | SINGLE | GULL WING | - | - | - | - | - | R-PSSO-G2 | - | SINGLE | - | - | RECTIFIER DIODE | - | - | CATHODE | - | - | 3A | - | - | 1 | - | - | - | 200V | - | 180A | 0.88V | 10μA | - | - | - | - | No | RoHS Compliant | ||
![]() HSM540JE3/TR13 Microsemi Corporation | In Stock | - | - | 24 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 1997 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | HSM540 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() HSM340J/TR13 Microsemi Corporation | In Stock | - | - | 24 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 1997 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | HSM340 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() UPS1100E3/TR7 Microsemi Corporation | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 1997 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | UPS1100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1N7055-1 Microsemi Corporation | In Stock | - | - | 20 Weeks | - | - | - | - | NO | - | SILICON | - | - | - | 0.5W | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CURRENT REGULATOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | 10mA | 7.2V | 10000Ohm | - | Non-RoHS Compliant | ||
![]() JANTXV1N3595A-1 Microsemi Corporation | In Stock | - | - | 14 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 175°C | - | 0.5W | Bulk | 1997 | Military, MIL-PRF-19500/241 | e0 | - | Active | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | - | - | - | - | 8541.10.00.70 | - | WIRE | - | - | - | 2 | MIL-19500/241 | O-LALF-W2 | Qualified | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Standard | 2nA @ 125V | 920mV @ 100mA | ISOLATED | - | -65°C~175°C | 0.15A | 125V | 150mA | - | 3μs | - | - | 125V | - | 4A | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 1N486BUR Microsemi Corporation | In Stock | - | - | 17 Weeks | - | Surface Mount | - | - | - | 2 | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 200°C | -65°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 200mA | - | - | - | - | - | - | 25nA | 225V | - | 2A | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() LSM160JE3/TR13 Microsemi Corporation | In Stock | - | - | 24 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 1997 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() HSM140G/TR13 Microsemi Corporation | In Stock | - | - | 24 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 1997 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() HSM540G/TR13 Microsemi Corporation | In Stock | - | - | 24 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 1997 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | HSM540 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() JANTXV1N1204AR Microsemi Corporation | In Stock | - | - | 18 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Stud | Chassis, Stud Mount | DO-203AA, DO-4, Stud | - | 2 | SILICON | 1 | - | - | - | Bulk | 1997 | Military, MIL-PRF-19500/260 | e0 | no | Active | 1 (Unlimited) | 1 | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | POWER | - | 8541.10.00.80 | UPPER | SOLDER LUG | - | - | - | 1 | - | O-MUPM-D1 | Qualified | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard, Reverse Polarity | 5μA @ 400V | 1.35V @ 38A | - | 12A | -65°C~150°C | - | - | - | 1 | - | 10μA | 400V | - | 250A | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() JAN1N3671A Microsemi Corporation | In Stock | - | - | - | IN PRODUCTION (Last Updated: 1 month ago) | Stud | Chassis, Stud Mount | DO-203AA, DO-4, Stud | - | 2 | SILICON | 1 | - | - | - | Bulk | 1997 | Military, MIL-PRF-19500/260 | e0 | no | Active | 1 (Unlimited) | 1 | - | Tin/Lead (Sn/Pb) | 200°C | -65°C | POWER | - | 8541.10.00.80 | UPPER | SOLDER LUG | - | - | - | 1 | - | O-MUPM-D1 | Qualified | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 800V | 1.35V @ 38A | CATHODE | 22A | -65°C~150°C | - | - | 12A | 1 | - | 10μA | 800V | - | 250A | - | - | - | 5μs | - | - | - | No | Non-RoHS Compliant |