- Manufacturer Part Number
- Manufacturer
- Configuration
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Diode Type
- Number of Elements
- Surface Mount
- Diode Element Material
- JESD-30 Code
Attribute column
Manufacturer
Microsemi Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Reverse Recovery Time-Max | Regulation Current-Nom (Ireg) | Limiting Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTXV1N5306-1/TR Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N5418US/TR Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N5308UR-1/TR Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N5305-1/TR Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANS1N5415US/TR Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANS1N5618US/TR Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N5712UBD Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N6630/TR Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N3172R Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANS1N5614US/TR Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N5308-1/TR Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANS1N5553/TR Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSASC25W45KS Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5314UR-1/TR Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4454UR-1/TR Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4719 Microsemi | In Stock | - | - | - | NO | SILICON | 2 | 1 V | MICROSEMI CORP | Microsemi Corporation | 1N4719 | 1 | 175 °C | -65 °C | UNSPECIFIED | HERMETIC SEALED PACKAGE-2 | ROUND | LONG FORM | Active | - | - | NOT SPECIFIED | 5.49 | - | No | e0 | No | - | TIN LEAD | GENERAL PURPOSE | - | 8541.10.00.80 | Rectifier Diodes | - | AXIAL | WIRE | NOT SPECIFIED | unknown | 2 | - | O-XALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 3 A | 1 | 50 V | - | 300 A | - | - | - | - | ||
![]() 1N3294AR Microsemi | In Stock | - | - | - | NO | SILICON | 1 | 1.5 V | GENESIC SEMICONDUCTOR INC | GeneSic Semiconductor Inc | 1N3294AR | 1 | 150 °C | -55 °C | METAL | DO-8, 1 PIN | ROUND | POST/STUD MOUNT | Contact Manufacturer | - | - | NOT SPECIFIED | 5.55 | - | Yes | - | Yes | - | - | GENERAL PURPOSE | - | - | - | - | UPPER | HIGH CURRENT CABLE | NOT SPECIFIED | compliant | - | - | O-MUPM-H1 | - | SINGLE | RECTIFIER DIODE | ANODE | 100 A | 1 | 800 V | DO-205AA | 2300 A | 13000 µA | - | - | - | ||
![]() JANTX1N3909 Microsemi | In Stock | - | - | - | NO | SILICON | 1 | - | MICROSEMI CORP | Microsemi Corporation | JANTX1N3909 | 1 | 150 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Active | DO-5 | - | NOT SPECIFIED | 1.99 | - | No | e0 | No | - | Tin/Lead (Sn/Pb) | FAST RECOVERY | - | 8541.10.00.80 | - | - | UPPER | SOLDER LUG | NOT SPECIFIED | compliant | 2 | MIL-19500/308 | O-MUPM-D1 | Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 50 A | 1 | 50 V | DO-203AB | 300 A | - | 0.2 µs | - | - | ||
![]() JAN1N5285UR-1/TR Microsemi | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANS1N5307-1 Microsemi | In Stock | - | - | - | NO | SILICON | 2 | - | MICROSEMI CORP | Microsemi Corporation | JANS1N5307-1 | 1 | - | - | UNSPECIFIED | DO-35, 2 PIN | ROUND | LONG FORM | Active | - | 0.5 W | NOT SPECIFIED | 5.17 | - | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | METALLURGICALLY BONDED | 8541.10.00.70 | - | FIELD EFFECT | AXIAL | WIRE | NOT SPECIFIED | compliant | - | MIL-19500/463 | O-XALF-W2 | Qualified | SINGLE | CURRENT REGULATOR DIODE | ISOLATED | - | - | - | DO-35 | - | - | - | 2.4 mA | 2 V |