- Manufacturer Part Number
- Manufacturer
- Configuration
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Diode Type
- Number of Elements
- Surface Mount
- Diode Element Material
- JESD-30 Code
Attribute column
Manufacturer
Microsemi Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Reverse Recovery Time-Max | Regulation Current-Nom (Ireg) | Limiting Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANS1N5305UR-1 Microsemi | In Stock | - | - | YES | SILICON | 2 | - | MICROSEMI CORP | Microsemi Corporation | JANS1N5305UR-1 | 1 | 1 | 175 °C | -65 °C | GLASS | HERMETIC SEALED, GLASS, LL41, MELF-2 | ROUND | LONG FORM | Active | DO-213AB | 0.5 W | NOT SPECIFIED | 5.28 | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | METALLURGICALLY BONDED | 8541.10.00.70 | FIELD EFFECT | END | WRAP AROUND | NOT SPECIFIED | compliant | 2 | MIL-19500 | O-LELF-R2 | Qualified | SINGLE | CURRENT REGULATOR DIODE | ISOLATED | - | - | - | DO-213AB | - | - | - | 2 mA | 1.85 V | ||
![]() JANS1N5291-1 Microsemi | In Stock | - | - | NO | SILICON | 2 | - | VPT COMPONENTS | VPT Components | JANS1N5291-1 | - | 1 | 175 °C | -65 °C | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | - | 0.5 W | - | 5.71 | Yes | - | - | - | - | - | HIGH SOURCE IMPEDANCE | - | FIELD EFFECT | AXIAL | WIRE | - | compliant | - | MIL-19500 | O-LALF-W2 | - | SINGLE | CURRENT REGULATOR DIODE | ISOLATED | - | - | - | DO-7 | - | - | - | 0.56 mA | 1.1 V | ||
![]() JANS1N5300-1 Microsemi | In Stock | - | - | NO | SILICON | 2 | - | VPT COMPONENTS | VPT Components | JANS1N5300-1 | - | 1 | 175 °C | -65 °C | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | - | 0.5 W | - | 5.71 | Yes | - | - | - | - | - | HIGH SOURCE IMPEDANCE | - | FIELD EFFECT | AXIAL | WIRE | - | compliant | - | MIL-19500 | O-LALF-W2 | - | SINGLE | CURRENT REGULATOR DIODE | ISOLATED | - | - | - | DO-7 | - | - | - | 1.3 mA | 1.5 V | ||
![]() JANS1N5289-1 Microsemi | In Stock | - | - | NO | SILICON | 2 | - | VPT COMPONENTS | VPT Components | JANS1N5289-1 | - | 1 | 175 °C | -65 °C | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | - | 0.5 W | - | 5.71 | Yes | - | - | - | - | - | HIGH SOURCE IMPEDANCE | - | FIELD EFFECT | AXIAL | WIRE | - | compliant | - | MIL-19500 | O-LALF-W2 | - | SINGLE | CURRENT REGULATOR DIODE | ISOLATED | - | - | - | DO-7 | - | - | - | 0.43 mA | 1.05 V | ||
![]() 1N645 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N3649 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SD51 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N5822 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5283-1 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N3647 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5314 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4046 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R37100 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4053 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N3740 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N6657R Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBR10050R Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DL400513 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UES706E3 Microsemi | In Stock | - | - | NO | SILICON | 1 | - | MICROSEMI CORP | Microsemi Corporation | UES706E3 | - | 1 | - | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Active | - | - | - | 1.73 | Yes | - | - | EAR99 | - | EFFICIENCY | - | 8541.10.00.80 | - | UPPER | SOLDER LUG | - | compliant | - | - | O-MUPM-D1 | - | SINGLE | RECTIFIER DIODE | CATHODE | 20 A | 1 | - | DO-203AA | 300 A | - | 0.05 µs | - | - | ||
![]() 1N5816E3 Microsemi | In Stock | - | - | NO | SILICON | 1 | 0.9 V | MICROSEMI CORP | Microsemi Corporation | 1N5816E3 | - | 1 | 175 °C | -65 °C | METAL | DO-4, 1 PIN | ROUND | POST/STUD MOUNT | Active | - | - | - | 5.28 | - | - | - | EAR99 | - | ULTRA FAST RECOVERY | LEAKAGE CURRENT IS TYPICAL | 8541.10.00.80 | - | UPPER | SOLDER LUG | - | compliant | - | - | O-MUPM-D1 | - | SINGLE | RECTIFIER DIODE | CATHODE | 20 A | 1 | 150 V | DO-203AA | 400 A | 10 µA | 0.035 µs | - | - |