- Manufacturer Part Number
- Manufacturer
- Configuration
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Diode Type
- Number of Elements
- Surface Mount
- Diode Element Material
- JESD-30 Code
Attribute column
Manufacturer
Microsemi Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Forward Voltage-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Voltage (DC) | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N6391 Microsemi Corporation | 271 | - | Datasheet | 26 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Stud | - | - | 2 | - | SILICON | 1 | - | - | - | 1997 | - | e0 | no | Active | - | 1 | EAR99 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 175°C | -55°C | GENERAL PURPOSE | REVERSE ENERGY TESTED | 8541.10.00.80 | - | UPPER | SOLDER LUG | - | - | - | - | - | 1 | - | O-MUPM-D1 | - | - | - | Single | - | RECTIFIER DIODE | - | - | - | CATHODE | 25A | - | - | - | - | - | 680mV | - | - | 1 | - | 1.5mA | 45V | - | 600A | - | - | - | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() JANTX1N5417US Microsemi Corporation | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | SQ-MELF, B | 2 | - | SILICON | 1 | - | - | Bulk | 1997 | Military, MIL-PRF-19500/411 | e0 | - | Active | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 175°C | -65°C | FAST RECOVERY POWER | - | 8541.10.00.80 | - | END | WRAP AROUND | 235 | - | - | 20 | - | 2 | MIL-19500/411L | - | Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 200V | - | 1.5V @ 9A | ISOLATED | - | -65°C~175°C | - | 3A | - | - | 1.5V | 200V | 3A | 1 | 150 ns | 1μA | 200V | - | 80A | - | - | - | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() JAN1N5811US Microsemi Corporation | In Stock | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | SQ-MELF, B | 2 | - | SILICON | 1 | - | 5W | Bulk | - | Military, MIL-PRF-19500/477 | e0 | no | Active | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 175°C | -65°C | ULTRA FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | - | END | WRAP AROUND | - | - | - | - | - | 2 | MIL-19500/477 | - | Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 150V | - | 875mV @ 4A | ISOLATED | 6A | -65°C~175°C | - | 3A | - | - | 875mV | 150V | 6A | 1 | 30 ns | 5μA | 150V | 60pF @ 10V 1MHz | 125A | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() APT60S20SG Microsemi Corporation | In Stock | - | Datasheet | 26 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | TO-268-3, D3Pak (2 Leads + Tab), TO-268AA | 3 | 260.39037mg | SILICON | 1 | - | - | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | PURE MATTE TIN | 150°C | -55°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | - | 8541.10.00.80 | 200V | - | GULL WING | 245 | - | 75A | 30 | - | 3 | - | R-PSSO-G2 | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 200V | 75A | 900mV @ 60A | CATHODE | 75A | -55°C~150°C | 600A | - | - | - | 900mV | 200V | 75A | 1 | 55 ns | 1mA | 200V | - | 600A | - | - | 55 ns | 200V | 5.08mm | 16.05mm | 13.99mm | No | RoHS Compliant | Lead Free | ||
![]() JAN1N5806US Microsemi Corporation | 1660 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | SQ-MELF, A | 2 | - | SILICON | 1 | - | - | Bulk | 1997 | Military, MIL-PRF-19500/477 | e0 | - | Active | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 175°C | -65°C | ULTRA FAST RECOVERY POWER | - | 8541.10.00.80 | - | END | WRAP AROUND | - | - | - | - | - | - | MIL-19500/477F | - | Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 150V | - | 975mV @ 2.5A | ISOLATED | - | -65°C~175°C | - | - | - | - | 975mV | 150V | 2.5A | 1 | 25 ns | 1μA | 150V | 25pF @ 10V 1MHz | 35A | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() JANTX1N5417 Microsemi Corporation | In Stock | - | Datasheet | 12 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Through Hole | Through Hole | B, Axial | 2 | - | SILICON | 1 | - | - | Bulk | 1997 | Military, MIL-PRF-19500/411 | e0 | - | Active | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 175°C | -65°C | FAST RECOVERY POWER | - | 8541.10.00.80 | - | - | WIRE | - | - | - | - | - | 2 | MIL-19500/411L | - | Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 200V | - | 1.5V @ 9A | ISOLATED | - | -65°C~175°C | - | 3A | - | - | 1.5V | 200V | 3A | 1 | 150 ns | 1μA | 200V | - | 80A | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() JANTX1N5553 Microsemi Corporation | In Stock | - | Datasheet | 12 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Through Hole | Through Hole | B, Axial | 2 | - | SILICON | 1 | - | - | Bulk | 1997 | Military, MIL-PRF-19500/420 | e0 | no | Active | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 175°C | -55°C | POWER | - | 8541.10.00.80 | - | - | WIRE | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | 2 | - | - | Qualified | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 1μA @ 800V | - | 1.3V @ 9A | ISOLATED | - | -65°C~175°C | - | 5A | - | - | 1.3V | 800V | 5A | 1 | 2 μs | - | - | - | 100A | - | - | - | - | - | - | - | Yes | Non-RoHS Compliant | Contains Lead | ||
![]() APT75DQ100BG Microsemi Corporation | In Stock | - | Datasheet | 25 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Through Hole | Through Hole | TO-247-2 | - | - | SILICON | 1 | - | - | Tube | 1997 | - | e1 | yes | Active | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 175°C | -55°C | ULTRA FAST SOFT RECOVERY | - | 8541.10.00.80 | 1kV | - | - | - | - | 75A | - | - | 3 | - | R-PSFM-T2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 1000V | 75A | 3V @ 75A | CATHODE | 75A | -55°C~175°C | - | - | 1000V | - | 3V | 1kV | 75A | 1 | 250 ns | 100μA | 1kV | - | 540A | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() JANTX1N5618 Microsemi Corporation | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | A, Axial | 2 | - | SILICON | 1 | - | - | Bulk | 1997 | Military, MIL-PRF-19500/427 | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 200°C | -65°C | - | HIGH RELIABILITY | 8541.10.00.80 | - | - | WIRE | - | - | - | - | - | 2 | MIL-19500 | - | Qualified | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 500nA @ 600V | - | 1.3V @ 3A | ISOLATED | - | -65°C~200°C | - | 1A | - | - | 1.3V | 600V | 1A | - | 2 μs | 500nA | 600V | - | 30A | - | - | - | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() JANTXV1N5620 Microsemi Corporation | In Stock | - | Datasheet | 14 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Through Hole | Through Hole | A, Axial | 2 | - | SILICON | 1 | - | - | Bulk | 1997 | Military, MIL-PRF-19500/427 | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 200°C | -65°C | - | HIGH RELIABILITY | 8541.10.00.80 | - | - | WIRE | - | - | - | - | - | 2 | MIL-19500 | - | Qualified | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 500nA @ 800V | - | 1.3V @ 3A | ISOLATED | - | -65°C~200°C | - | 1A | - | - | 1.3V | 800V | 1A | - | 2 μs | 500nA | 800V | - | 30A | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() APT60DQ100BG Microsemi Corporation | 60 | - | Datasheet | 25 Weeks | - | Through Hole | Through Hole | TO-247-2 | - | 6.500007g | SILICON | 1 | - | - | Tube | 1997 | - | e1 | yes | Active | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 175°C | -55°C | ULTRA FAST SOFT RECOVERY | - | 8541.10.00.80 | 1kV | - | - | - | - | 60A | - | - | 3 | - | R-PSFM-T2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 1000V | 60A | 3V @ 60A | CATHODE | 60A | -55°C~175°C | 540A | - | 1000V | - | 3V | 1kV | 60A | 1 | 255 ns | 100μA | 1kV | - | 540A | - | - | 255 ns | 1kV | 5.31mm | 21.46mm | 16.26mm | No | RoHS Compliant | Lead Free | ||
![]() UPS840E3/TR13 Microsemi Corporation | 41 | - | Datasheet | 19 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Powermite®3 | 3 | - | SILICON | 1 | - | - | Tape & Reel (TR) | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 125°C | -55°C | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | 40V | SINGLE | GULL WING | - | - | 8A | - | UPS840 | 3 | - | R-PSSO-G2 | - | Standard | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5mA @ 40V | 8A | 450mV @ 8A | CATHODE | 8A | -55°C~125°C | - | - | - | - | 450mV | 40V | 8A | 1 | - | 5mA | 40V | - | 150A | - | 150A | - | 40V | 1.14mm | 4.43mm | 4.09mm | No | RoHS Compliant | Lead Free | ||
![]() APT30DQ60BG Microsemi Corporation | 5604 | - | Datasheet | 25 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Through Hole | Through Hole | TO-247-2 | - | 6.500007g | SILICON | 1 | - | - | Tube | 1997 | - | e1 | yes | Active | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 175°C | -55°C | ULTRA FAST SOFT RECOVERY | - | 8541.10.00.80 | 600V | - | - | - | - | 30A | - | APT30DQ60 | 3 | - | R-PSFM-T2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 25μA @ 600V | 30A | 2.4V @ 30A | CATHODE | 30A | -55°C~175°C | 320A | - | - | - | 2V | 600V | 30A | 1 | 30 ns | 25μA | 600V | - | 320A | - | - | 19 ns | 600V | 5.31mm | 21.46mm | 16.26mm | No | RoHS Compliant | Lead Free | ||
![]() JANTXV1N5811US Microsemi Corporation | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | SQ-MELF, B | 2 | - | SILICON | 1 | - | 5W | Bulk | 1997 | Military, MIL-PRF-19500/477 | e0 | no | Active | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 175°C | -65°C | ULTRA FAST RECOVERY | HIGH RELIABILITY, METALLURGICALLY BONDED | 8541.10.00.80 | - | END | WRAP AROUND | - | - | - | - | - | 2 | MIL-19500 | - | Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 150V | - | 875mV @ 4A | ISOLATED | 6A | -65°C~175°C | - | 3A | - | - | 875mV | 150V | 3A | 1 | 30 ns | 5μA | 150V | 60pF @ 10V 1MHz | 125A | - | - | - | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() APT30SCD120S Microsemi Corporation | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | TO-268-3, D3Pak (2 Leads + Tab), TO-268AA | 3 | - | - | 1 | 150°C | - | Tube | 1999 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 600μA @ 1200V | - | 1.8V @ 30A | - | - | -55°C~150°C | - | - | 1200V | 99A DC | - | 1.2kV | 99A | - | 0 s | - | - | 2100pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() UES2604R Microsemi Corporation | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | - | - | 3 | - | SILICON | 2 | - | - | Bulk | 1996 | - | e0 | no | Active | Not Applicable | 2 | - | TIN LEAD | 150°C | -55°C | ULTRA FAST RECOVERY | - | 8541.10.00.80 | - | BOTTOM | PIN/PEG | - | - | - | - | - | 2 | - | O-MBFM-P2 | - | - | - | Common Cathode | - | RECTIFIER DIODE | - | - | - | - | 30A | - | - | - | - | - | - | - | - | 1 | 50 ns | 50μA | 200V | - | 300A | 1.25V | - | - | - | - | - | - | No | Non-RoHS Compliant | Lead Free | ||
![]() JANTX1N5620 Microsemi Corporation | In Stock | - | Datasheet | 12 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Through Hole | Through Hole | A, Axial | 2 | - | SILICON | 1 | - | - | Bulk | 1997 | Military, MIL-PRF-19500/427 | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 200°C | -65°C | - | HIGH RELIABILITY | 8541.10.00.80 | - | - | WIRE | - | - | - | - | - | 2 | MIL-19500 | - | Qualified | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 500nA @ 800V | - | 1.3V @ 3A | ISOLATED | - | -65°C~200°C | - | 1A | - | - | 1.3V | 800V | 1A | - | 2 μs | 500nA | 800V | - | 30A | - | - | - | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1N5551 Microsemi Corporation | In Stock | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Through Hole | Through Hole | B, Axial | 2 | - | SILICON | 1 | - | - | Bulk | 1997 | - | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 175°C | -65°C | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | - | - | WIRE | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 2 | - | - | Not Qualified | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 1μA @ 400V | - | 1.2V @ 9A | ISOLATED | 5A | -65°C~175°C | - | 5A | - | - | 1.2V | 400V | 3A | 1 | 2 μs | 1μA | 400V | - | 100A | - | - | - | - | - | - | - | Yes | Non-RoHS Compliant | - | ||
![]() 1N34A Microsemi | 142 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APT60D20BG Microsemi Corporation | In Stock | - | Datasheet | 25 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Through Hole | Through Hole | TO-247-2 | - | - | SILICON | 1 | - | - | Tube | 1997 | - | e1 | yes | Active | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 175°C | -55°C | ULTRA FAST SOFT RECOVERY | - | 8541.10.00.80 | 200V | - | - | - | - | 60A | - | - | - | - | R-PSFM-T2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 200V | 60A | 1.3V @ 60A | CATHODE | 60A | -55°C~175°C | - | - | - | - | 1.3V | 200V | 60A | 1 | 31 ns | 250μA | 200V | - | 600A | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free |