- Manufacturer Part Number
- Manufacturer
- Configuration
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Diode Type
- Number of Elements
- Surface Mount
- Diode Element Material
- JESD-30 Code
Attribute column
Manufacturer
Microsemi Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Voltage | Element Configuration | Speed | Current | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Current-Max | Reverse Recovery Time-Max | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTXV1N5616 Microsemi Corporation | In Stock | - | Datasheet | 14 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Through Hole | Through Hole | A, Axial | - | 2 | SILICON | 1 | - | - | Bulk | - | Military, MIL-PRF-19500/427 | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 200°C | -65°C | - | HIGH RELIABILITY | 8541.10.00.80 | - | WIRE | - | - | - | - | 2 | MIL-19500 | - | Qualified | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 500nA @ 400V | 1.3V @ 3A | ISOLATED | - | -65°C~200°C | 1A | - | - | 1.3V | 400V | 1A | - | 2 μs | 500nA | 400V | - | - | - | 30A | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1N3614 Microsemi Corporation | In Stock | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Through Hole | Through Hole | A, Axial | - | 2 | SILICON | 1 | - | - | Bulk | 1997 | - | e0 | no | Discontinued | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | 175°C | -65°C | - | HIGH RELIABILITY | 8541.10.00.80 | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 1N3614 | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 1μA @ 800V | 1.1V @ 1A | ISOLATED | - | -65°C~175°C | 1A | - | - | 1.1V | 800V | 1A | - | - | 1μA | 800V | - | - | - | 30A | - | - | - | Yes | Non-RoHS Compliant | - | ||
![]() JANTXV1N5802US Microsemi Corporation | In Stock | - | Datasheet | 14 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | SQ-MELF, A | - | 2 | SILICON | 1 | - | - | Bulk | 1997 | Military, MIL-PRF-19500/477 | - | - | Discontinued | 1 (Unlimited) | 2 | - | - | 175°C | -65°C | ULTRA FAST RECOVERY POWER | - | 8541.10.00.80 | END | WRAP AROUND | - | - | - | - | 2 | MIL-19500/477F | - | Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 1μA @ 50V | 875mV @ 1A | ISOLATED | - | -65°C~175°C | - | - | - | 975mV | 50V | 1A | 1 | 25 ns | 1μA | 50V | - | - | 25pF @ 10V 1MHz | 35A | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() JANS1N5816 Microsemi Corporation | In Stock | - | - | - | IN PRODUCTION (Last Updated: 1 month ago) | - | Stud | Chassis, Stud Mount | DO-203AA, DO-4, Stud | - | 2 | SILICON | 1 | - | - | Bulk | 1997 | MILITARY, MIL-PRF-19500/478 | e0 | no | Discontinued | 1 (Unlimited) | 1 | EAR99 | Tin/Lead (Sn/Pb) | 175°C | -65°C | ULTRA FAST RECOVERY | - | 8541.10.00.80 | UPPER | SOLDER LUG | - | - | - | - | 1 | MIL-19500/478 | O-MUPM-D1 | Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 10μA @ 150V | 950mV @ 20A | CATHODE | 20A | -65°C~175°C | - | - | - | - | - | - | 1 | 35 ns | 10μA | 150V | - | - | 300pF @ 10V 1MHz | 400A | - | - | - | No | Non-RoHS Compliant | - | ||
![]() JANTX1N1188R Microsemi Corporation | In Stock | - | - | - | IN PRODUCTION (Last Updated: 1 month ago) | - | Stud | Chassis, Stud Mount | DO-203AB, DO-5, Stud | - | 2 | SILICON | 1 | - | - | Bulk | 1997 | Military, MIL-PRF-19500/297 | e0 | no | Discontinued | 1 (Unlimited) | 1 | - | Tin/Lead (Sn/Pb) | 175°C | -65°C | POWER | - | 8541.10.00.80 | UPPER | SOLDER LUG | - | - | - | - | 1 | - | O-MUPM-D1 | Qualified | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 10μA @ 400V | 1.4V @ 110A | - | 35A | -65°C~175°C | - | - | - | 1.4V | - | - | 1 | - | 10μA | 400V | - | - | - | 500A | - | - | - | No | Non-RoHS Compliant | - | ||
![]() JANTXV1N6081 Microsemi Corporation | In Stock | - | Datasheet | 14 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Through Hole | G, Axial | NO | - | SILICON | 1 | - | - | Bulk | 1997 | Military, MIL-PRF-19500/503 | e0 | no | Discontinued | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | - | - | ULTRA FAST RECOVERY POWER | METALLURGICALLY BONDED, HIGH RELIABILITY | 8541.10.00.80 | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | - | 2 | MIL-19500/503 | O-LALF-W2 | Qualified | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 1μA @ 150V | 1.5V @ 37.7A | ISOLATED | - | -65°C~155°C | 12A | 150V | 2A | - | - | - | 1 | 30ns | - | - | - | - | - | - | 175A | - | - | - | Non-RoHS Compliant | - | ||
![]() JANTX1N3766 Microsemi Corporation | In Stock | - | - | - | IN PRODUCTION (Last Updated: 1 month ago) | - | Stud | Chassis, Stud Mount | DO-203AB, DO-5, Stud | - | 2 | SILICON | 1 | - | - | Bulk | 1997 | Military, MIL-PRF-19500/297 | e0 | no | Discontinued | 1 (Unlimited) | 1 | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | POWER | - | 8541.10.00.80 | UPPER | SOLDER LUG | - | - | - | - | 1 | - | O-MUPM-D1 | Qualified | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 10μA @ 800V | 2.3V @ 500A | CATHODE | 35A | -65°C~175°C | - | - | - | 1.4V | - | - | 1 | - | 10μA | 800V | - | - | - | 500A | - | - | 5μs | No | Non-RoHS Compliant | - | ||
![]() JANTXV1N6643US Microsemi Corporation | In Stock | - | Datasheet | 20 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Lead, Tin | Surface Mount | Surface Mount | SQ-MELF, D | - | 2 | SILICON | 1 | - | - | Bulk | 1997 | Military, MIL-PRF-19500/578 | e0 | no | Discontinued | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 175°C | -65°C | - | METALLURGICALLY BONDED | 8541.10.00.70 | END | WRAP AROUND | NOT SPECIFIED | - | NOT SPECIFIED | - | 2 | MIL-19500/578E | - | Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 500nA @ 75V | 1.2V @ 100mA | ISOLATED | 300mA | -65°C~175°C | 0.3A | 75V | - | 1.2V | - | - | - | 20ns | - | 50V | - | - | 5pF @ 0V 1MHz | 2.5A | - | 0.5μA | - | - | Non-RoHS Compliant | - | ||
![]() 1N6625E3 Microsemi Corporation | In Stock | - | - | - | - | - | Through Hole | Through Hole | A, Axial | - | - | SILICON | 1 | 175°C | - | Bulk | - | - | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | MATTE TIN | - | - | - | HIGH RELIABILITY | 8541.10.00.80 | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | - | 2 | - | O-LALF-W2 | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 1μA @ 1000V | 1.95V @ 1.5A | ISOLATED | - | -65°C~150°C | 1A | 1100V | - | - | 1.1kV | 1A | - | 80 ns | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JANTX1N6857-1 Microsemi Corporation | In Stock | - | Datasheet | - | IN PRODUCTION (Last Updated: 4 weeks ago) | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | - | Bulk | 1997 | Military, MIL-PRF-19500/444 | e0 | no | Discontinued | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | METALLURGICALLY BONDED | 8541.10.00.70 | - | WIRE | - | - | - | - | 2 | MIL-19500/444 | - | Qualified | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 150nA @ 16V | 350mV @ 1mA | ISOLATED | 75mA | -65°C~150°C | 0.075A | - | 150mA | 750mV | - | - | - | - | - | 20V | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() UFT3140C Microsemi Corporation | In Stock | - | - | - | - | - | Chassis Mount | Chassis Mount | TO-204AA, TO-3 | - | - | SILICON | 2 | 175°C | - | Bulk | - | - | e0 | no | Discontinued | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | - | - | ULTRA FAST SOFT RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | BOTTOM | PIN/PEG | NOT SPECIFIED | - | NOT SPECIFIED | - | 2 | - | O-MBFM-P2 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | 400V | - | Fast Recovery =< 500ns, > 200mA (Io) | 30A | Standard | 15mA @ 400V | 1.1V @ 15A | CATHODE | - | -65°C~175°C | - | - | 30A DC | - | 400V | 30A | 1 | 50 ns | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SK12E3/TR13 Microsemi Corporation | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 1996 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | REVERSE ENERGY TESTED | 8541.10.00.80 | DUAL | C BEND | - | - | - | SK12 | 2 | - | R-PDSO-C2 | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 500μA @ 20V | 450mV @ 1A | - | - | -65°C~175°C | 1A | 20V | - | - | 20V | 1A | - | - | - | - | - | DO-214BA | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() 1N4531UR Microsemi Corporation | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | DO-213AA | - | 2 | SILICON | 1 | - | 0.5W | Bulk | - | - | e0 | - | Active | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | 175°C | -65°C | - | METALLURGICALLY BONDED | 8541.10.00.70 | END | WRAP AROUND | - | - | - | - | 2 | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Standard | 500nA @ 75V | 1.2V @ 100mA | ISOLATED | 125mA | -65°C~175°C | - | - | - | - | 75V | 125mA | - | 20 ns | 500nA | 75V | - | - | - | 1A | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1N6080US Microsemi Corporation | In Stock | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Lead, Tin | Surface Mount | Surface Mount | SQ-MELF, G | - | 2 | SILICON | 1 | - | - | Bulk | 1997 | - | e0 | no | Discontinued | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 155°C | -65°C | ULTRA FAST RECOVERY POWER | HIGH RELIABILITY | 8541.10.00.80 | END | WRAP AROUND | NOT SPECIFIED | not_compliant | NOT SPECIFIED | - | 2 | - | - | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 10μA @ 100V | 1.5V @ 37.7A | ISOLATED | 12A | -65°C~155°C | 2A | - | - | 1.5V | 100V | 2A | 1 | 30 ns | - | 100V | - | - | - | 175A | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1N6631 Microsemi Corporation | In Stock | - | Datasheet | 17 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Lead, Tin | Through Hole | Through Hole | A, Axial | - | 2 | SILICON | 1 | - | - | Bulk | 1997 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 150°C | -65°C | ULTRA FAST RECOVERY | METALLURGICALLY BONDED, HIGH RELIABILITY | 8541.10.00.80 | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | - | 2 | - | - | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 4μA @ 1100V | 1.4V @ 1.4A | ISOLATED | 1.4A | -65°C~150°C | - | 1100V | - | 1.95V | 1.1kV | 1.4A | 1 | 60 ns | - | 1.1kV | - | - | 40pF @ 10V 1MHz | 60A | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1N649-1 Microsemi Corporation | In Stock | - | Datasheet | 14 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | - | 0.5W | Bulk | - | - | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | METALLURGICALLY BONDED | 8541.10.00.70 | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | - | 2 | - | O-LALF-W2 | Not Qualified | SINGLE | - | - | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 50nA @ 600V | 1V @ 400mA | ISOLATED | - | -65°C~175°C | 0.4A | 600V | 400mA | - | - | - | - | - | - | - | 600V | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() JANTX1N6663 Microsemi Corporation | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | - | Bulk | 1999 | Military, MIL-PRF-19500/587 | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 8541.10.00.70 | - | WIRE | - | - | - | - | 2 | MIL-19500/587 | - | Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 50nA @ 600V | 1V @ 400mA | ISOLATED | 500mA | -65°C~175°C | - | - | - | 1V | - | - | - | - | 50nA | 600V | - | - | - | 5A | - | - | - | No | Non-RoHS Compliant | - | ||
![]() UPS120/TR7 Microsemi Corporation | In Stock | - | Datasheet | 19 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | DO-216AA | - | 2 | SILICON | 1 | - | - | Tape & Reel (TR) | 1997 | - | - | - | Active | 1 (Unlimited) | 1 | EAR99 | - | 125°C | -55°C | - | - | 8541.10.00.80 | - | GULL WING | - | - | - | UPS120 | - | - | S-PSSO-G1 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 400μA @ 20V | 450mV @ 1A | CATHODE | 1A | -55°C~125°C | 1A | - | - | 650mV | 20V | 1A | - | - | 400μA | 20V | - | - | 80pF @ 5V 1MHz | 50A | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 5817SMJE3/TR13 Microsemi Corporation | In Stock | - | Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | 1 | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | MATTE TIN | 150°C | -55°C | - | - | 8541.10.00.80 | DUAL | C BEND | - | - | - | 5817SM | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 1mA @ 20V | 450mV @ 1A | - | 1A | -55°C~150°C | 1A | - | - | 650mV | 20V | 1A | - | - | 1mA | 20V | - | - | - | 50A | - | - | - | No | RoHS Compliant | - | ||
![]() UFS120JE3/TR13 Microsemi Corporation | In Stock | - | Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | DO-214BA | - | 2 | SILICON | 1 | - | - | Tape & Reel (TR) | 1997 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -55°C | - | - | 8541.10.00.80 | DUAL | C BEND | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 5μA @ 200V | 950mV @ 1A | - | 1A | -55°C~175°C | 1A | - | - | 950mV | 200V | 1A | - | 30 ns | 5μA | 200V | - | - | - | 35A | - | - | - | No | RoHS Compliant | Lead Free |