- Manufacturer Part Number
- Manufacturer
- Configuration
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Diode Type
- Number of Elements
- Surface Mount
- Diode Element Material
- JESD-30 Code
Attribute column
Manufacturer
Microsemi Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Max Supply Voltage | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Forward Voltage-Max | Reverse Recovery Time-Max | Natural Thermal Resistance | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N3893A Microsemi Corporation | In Stock | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | - | NO | - | - | SILICON | 1 | 175°C | -65°C | Bulk | 1997 | - | e0 | no | Active | - | 1 | - | TIN LEAD | - | - | FAST RECOVERY | 8541.10.00.80 | - | UPPER | SOLDER LUG | NOT SPECIFIED | - | NOT SPECIFIED | - | 1 | MIL | O-MUPM-D1 | Not Qualified | - | SINGLE | - | - | - | RECTIFIER DIODE | - | - | CATHODE | - | - | 20A | - | - | - | - | - | 1 | - | - | - | 400V | DO-203AA | - | - | 250A | 1.5V | 0.15μs | - | - | Non-RoHS Compliant | - | ||
![]() 1N914 Microsemi Corporation | In Stock | - | Datasheet | 6 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | DO-35 (DO-204AH) | - | - | - | - | Bulk | 1999 | - | - | - | Active | 1 (Unlimited) | - | - | - | 175°C | -65°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 500nA @ 75V | 1.2V @ 50mA | - | - | -65°C~175°C | - | 75V | 200mA | 1.2V | 75V | 200mA | - | 20 ns | 500nA | 75V | - | - | 4pF @ 0V 1MHz | 2A | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1N5806 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HU10260 Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | HALF-PAK | - | 2 | - | SILICON | 1 | - | - | Bulk | 1999 | - | - | no | Obsolete | 1 (Unlimited) | 1 | EAR99 | NICKEL | 175°C | -55°C | ULTRA FAST RECOVERY | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | - | - | - | - | - | R-XUFM-X1 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 600V | 1.35V @ 100A | CATHODE | 100A | - | - | - | - | 1.35V | 600V | 100A | 1 | 90 ns | 50μA | 600V | - | - | 275pF @ 10V 1Mhz | 1.2kA | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() HSM845JE3/TR13 Microsemi Corporation | In Stock | - | Datasheet | 24 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 1 | - | - | Tape & Reel (TR) | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | MATTE TIN | 175°C | -55°C | GENERAL PURPOSE | 8541.10.00.80 | - | DUAL | J BEND | - | - | - | HSM845 | 2 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250μA @ 45V | 620mV @ 8A | - | 8A | -55°C~175°C | 8A | - | - | 620mV | 45V | 8A | 1 | - | 250μA | 45V | - | - | - | 350A | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() 5822SMJ/TR13 Microsemi Corporation | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | 1 | - | - | Tape & Reel (TR) | 1997 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 150°C | -55°C | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.5mA @ 40V | 500mV @ 3A | - | 3A | -55°C~150°C | 3A | - | - | 700mV | 40V | 3A | - | - | 1.5mA | 40V | - | - | - | 150A | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() JANTX1N3612 Microsemi Corporation | In Stock | - | Datasheet | 12 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Through Hole | Through Hole | A, Axial | - | 2 | - | - | - | - | - | Bulk | 1997 | Military, MIL-PRF-19500/228 | - | - | Active | 1 (Unlimited) | - | - | - | 175°C | -65°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 1μA @ 400V | 1.1V @ 1A | - | - | -65°C~175°C | - | 400V | 1A | 1.1V | 400V | 1A | - | - | 1μA | 400V | - | - | - | 30A | - | - | - | 38 °C/W | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1N5305-1 Microsemi Corporation | In Stock | - | Datasheet | 20 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Through Hole | - | - | - | - | - | - | - | - | - | Bulk | 1999 | - | - | - | Active | - | - | - | - | 175°C | -65°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() UFS510JE3/TR13 Microsemi Corporation | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB | - | - | - | - | Tape & Reel (TR) | 1997 | - | - | - | Active | 1 (Unlimited) | - | - | - | 175°C | -55°C | - | - | - | - | - | - | - | - | UFS510 | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 100V | 950mV @ 5A | - | 5A | -55°C~175°C | - | 100V | 5A | 950mV | 100V | 5A | - | 30 ns | 10μA | 100V | - | - | - | 175A | - | - | - | - | No | RoHS Compliant | - | ||
![]() APTDF430U100G Microsemi Corporation | In Stock | - | Datasheet | 36 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Chassis Mount, Screw | Chassis Mount | LP4 | - | 4 | - | SILICON | 1 | - | - | Bulk | 1999 | - | e1 | yes | Active | 1 (Unlimited) | 4 | EAR99 | TIN SILVER COPPER | 150°C | -40°C | ULTRA FAST SOFT RECOVERY | - | - | UPPER | UNSPECIFIED | - | - | - | - | 4 | - | - | - | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2.5mA @ 1000V | 2.3V @ 500A | ISOLATED | 500A | - | - | 1000V | - | 2.3V | 1kV | 500A | 1 | 120 ns | 2.5mA | 1kV | - | - | - | 5kA | - | - | - | - | No | RoHS Compliant | - | ||
![]() JANTX1N5554US Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LSM845JE3/TR13 Microsemi Corporation | In Stock | - | Datasheet | 24 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 1 | - | - | Tape & Reel (TR) | 1997 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -55°C | GENERAL PURPOSE | 8541.10.00.80 | - | DUAL | J BEND | - | - | - | LSM845 | 2 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2mA @ 45V | 520mV @ 8A | - | 8A | -55°C~150°C | 8A | - | - | 520mV | 45V | 8A | 1 | - | 2mA | 45V | - | - | - | 350A | - | - | - | - | No | RoHS Compliant | - | ||
![]() 1N4154 Microsemi Corporation | In Stock | - | Datasheet | 2 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | - | 2 | DO-35 | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 35V | - | - | - | 100mA | - | - | - | - | - | - | Standard | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 25V | 1V @ 30mA | - | - | -65°C~150°C | - | 35V | 200mA | 1V | - | - | - | 2ns | - | - | - | - | 4pF @ 4V 1MHz | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() LSM835J/TR13 Microsemi Corporation | In Stock | - | Datasheet | 24 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | - | - | - | Tape & Reel (TR) | 1997 | - | - | no | Active | 1 (Unlimited) | - | - | - | 150°C | -55°C | - | - | - | - | - | - | - | - | LSM835 | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2mA @ 35V | 520mV @ 8A | - | 8A | -55°C~150°C | - | - | - | - | 35V | 8A | - | - | 2mA | 35V | - | - | - | 350A | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() UFS580JE3/TR13 Microsemi Corporation | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | Tape & Reel (TR) | 1997 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | UFS580 | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 800V | 1.35V @ 5A | - | - | -55°C~175°C | - | 800V | - | - | 800V | 5A | - | 60 ns | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() UFS530JE3/TR13 Microsemi Corporation | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | DO-214AB | - | - | - | - | Tape & Reel (TR) | 1997 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | UFS530 | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 300V | 1.2V @ 5A | - | - | -55°C~175°C | - | 300V | 5A | - | 300V | 5A | - | 50 ns | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() HSM825J/TR13 Microsemi Corporation | In Stock | - | Datasheet | 24 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB | - | - | - | - | Tape & Reel (TR) | 1997 | - | - | - | Active | 1 (Unlimited) | - | - | - | 175°C | -55°C | - | - | - | - | - | - | - | - | HSM825 | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250μA @ 25V | 620mV @ 8A | - | 8A | -55°C~175°C | - | 25V | 8A | - | 25V | 8A | - | - | 250μA | 25V | - | - | - | 350A | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() HSM830J/TR13 Microsemi Corporation | In Stock | - | Datasheet | 24 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB | - | - | - | - | Tape & Reel (TR) | 1997 | - | - | - | Active | 1 (Unlimited) | - | - | - | 175°C | -55°C | - | - | - | - | - | - | - | - | HSM830 | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250μA @ 30V | 620mV @ 8A | - | 8A | -55°C~175°C | - | 30V | 8A | - | 30V | 8A | - | - | 250μA | 30V | - | - | - | 350A | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() JANS1N6662US Microsemi Corporation | In Stock | - | Datasheet | - | IN PRODUCTION (Last Updated: 4 weeks ago) | Surface Mount | Surface Mount | SQ-MELF, A | - | 2 | - | SILICON | 1 | - | - | Bulk | 1999 | Military, MIL-PRF-19500/587 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | 8541.10.00.70 | - | END | WRAP AROUND | - | - | - | - | 2 | MIL-19500/587 | - | Qualified | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 50nA @ 400V | 1V @ 400mA | ISOLATED | 500mA | -65°C~175°C | - | 400V | - | - | - | - | - | - | 50nA | 400V | - | - | - | 5A | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() UFS380J/TR13 Microsemi Corporation | In Stock | - | Datasheet | 20 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB | - | - | - | - | Tape & Reel (TR) | 1997 | - | - | - | Active | 1 (Unlimited) | - | - | - | 175°C | -55°C | - | - | - | - | - | - | - | - | UFS380 | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 800V | 1.2V @ 3A | - | 3A | -55°C~175°C | - | 800V | 3A | - | 800V | 3A | - | 60 ns | 10μA | 800V | - | - | - | 100A | - | - | - | - | No | Non-RoHS Compliant | - |