- Manufacturer Part Number
- Manufacturer
- Configuration
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Diode Type
- Number of Elements
- Surface Mount
- Diode Element Material
- JESD-30 Code
Attribute column
Manufacturer
Microsemi Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Forward Current | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N6081 Microsemi Corporation | In Stock | - | Datasheet | 7 Weeks | - | Lead, Tin | Through Hole | Through Hole | A, Axial | 2 | - | - | - | - | Bulk | 1997 | - | Active | 1 (Unlimited) | - | - | 155°C | -65°C | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 150V | 1.5V @ 37.7A | 12A | -65°C~155°C | - | 150V | 2A | 1.5V | 150V | 2A | - | 30 ns | - | 150V | 175A | - | - | Non-RoHS Compliant | - | ||
![]() 1N3880 Microsemi Corporation | In Stock | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Stud | - | - | 2 | - | - | - | - | Bulk | - | - | Active | - | - | - | 150°C | -65°C | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 6A | - | - | - | - | - | - | - | - | 200 ns | 15μA | 100V | 200A | - | No | Non-RoHS Compliant | - | ||
![]() LSM345JE3 Microsemi Corporation | 20 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | Tape & Reel (TR) | 2001 | yes | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | LSM345 | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.5mA @ 45V | 520mV @ 3A | - | -55°C~150°C | - | 45V | - | - | 45V | 3A | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LSM845JE3 Microsemi Corporation | 16 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 1 | 150°C | Tape & Reel (TR) | 2007 | - | Discontinued | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8541.10.00.80 | - | - | - | - | LSM845 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2mA @ 45V | 520mV @ 8A | - | -55°C~150°C | 8A | 45V | - | - | 45V | 8A | - | - | - | - | - | 350A | - | RoHS Compliant | - | ||
![]() 5818SMG/TR13 Microsemi Corporation | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | DO-215AA, SMB Gull Wing | 2 | DO-215AA | - | - | - | Tape & Reel (TR) | 1997 | - | Obsolete | 1 (Unlimited) | - | - | 150°C | -55°C | - | - | - | - | - | - | - | 5818SM | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 30V | 550mV @ 1A | - | -55°C~150°C | - | 30V | 1A | 850mV | 30V | 1A | - | - | - | - | 50A | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5819SMG/TR13 Microsemi Corporation | In Stock | - | Datasheet | 21 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | DO-215AA, SMB Gull Wing | 2 | DO-215AA | - | - | - | Tape & Reel (TR) | 1997 | - | Obsolete | 1 (Unlimited) | - | - | 150°C | -55°C | - | - | - | - | - | - | - | 5819SM | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 40V | 550mV @ 1A | 1A | -55°C~150°C | - | 40V | 1A | 850mV | 40V | 1A | - | - | 1mA | 40V | 50A | - | No | Non-RoHS Compliant | - | ||
![]() MS108/TR12 Microsemi Corporation | In Stock | - | Datasheet | 14 Weeks | OBSOLETE (Last Updated: 1 month ago) | - | Through Hole | Through Hole | DO-204AL, DO-41, Axial | 2 | DO-204AL (DO-41) | - | - | - | Tape & Reel (TR) | 1997 | - | Obsolete | 1 (Unlimited) | - | - | 175°C | -55°C | - | - | - | - | - | - | - | MS108 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 80V | 810mV @ 1A | 1A | -55°C~175°C | - | 80V | 1A | - | 80V | 1A | - | - | 100μA | 80V | 50A | - | No | Non-RoHS Compliant | - | ||
![]() MS104/TR12 Microsemi Corporation | In Stock | - | Datasheet | 14 Weeks | OBSOLETE (Last Updated: 3 weeks ago) | - | Through Hole | Through Hole | DO-204AL, DO-41, Axial | 2 | DO-204AL (DO-41) | - | - | - | Tape & Reel (TR) | 1997 | - | Obsolete | 1 (Unlimited) | - | - | 175°C | -55°C | - | - | - | - | - | - | - | MS104 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 40V | 690mV @ 1A | 1A | -55°C~175°C | - | 40V | 1A | - | 40V | 1A | - | - | 100μA | 60V | 50A | - | No | Non-RoHS Compliant | - | ||
![]() MS108E3/TR12 Microsemi Corporation | In Stock | - | Datasheet | 14 Weeks | OBSOLETE (Last Updated: 3 weeks ago) | - | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | DO-204AL (DO-41) | - | - | - | Tape & Reel (TR) | 1997 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MS108 | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 80V | 810mV @ 1A | - | -55°C~175°C | - | 80V | 1A | - | 80V | 1A | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() MS105/TR12 Microsemi Corporation | In Stock | - | Datasheet | 14 Weeks | OBSOLETE (Last Updated: 1 month ago) | - | Through Hole | Through Hole | DO-204AL, DO-41, Axial | 2 | DO-204AL (DO-41) | - | - | - | Tape & Reel (TR) | 1997 | - | Obsolete | 1 (Unlimited) | - | - | 175°C | -55°C | - | - | - | - | - | - | - | MS105 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 50V | 690mV @ 1A | 1A | -55°C~175°C | - | 50V | 1A | - | 50V | 1A | - | - | 100μA | 40V | 50A | - | No | Non-RoHS Compliant | - | ||
![]() SK33E3/TR13 Microsemi Corporation | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | DO-214AB | - | - | - | Tape & Reel (TR) | 1997 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | SK33 | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 30V | 500mV @ 3A | - | -55°C~125°C | - | 30V | 3A | - | 30V | 3A | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() SK34E3/TR13 Microsemi Corporation | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | DUAL | J BEND | - | - | SK34 | 2 | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | 500mV @ 3A | - | -55°C~125°C | 3A | 40V | - | - | 40V | 3A | 1 | - | - | - | - | 150A | No | RoHS Compliant | - | ||
![]() MS110E3/TR12 Microsemi Corporation | In Stock | - | Datasheet | 14 Weeks | OBSOLETE (Last Updated: 3 weeks ago) | - | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | DO-204AL (DO-41) | - | - | - | Tape & Reel (TR) | 1997 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MS110 | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 100V | 830mV @ 1A | - | -55°C~175°C | - | 100V | 1A | - | 100V | 1A | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() MS104E3/TR8 Microsemi Corporation | In Stock | - | Datasheet | 14 Weeks | OBSOLETE (Last Updated: 3 weeks ago) | - | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | - | - | - | Tape & Reel (TR) | 1997 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MS104 | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 40V | 690mV @ 1A | - | -55°C~175°C | - | 40V | - | - | 40V | 1A | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() MS105E3/TR8 Microsemi Corporation | In Stock | - | Datasheet | 14 Weeks | OBSOLETE (Last Updated: 3 weeks ago) | - | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | - | - | - | Tape & Reel (TR) | 1997 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MS105 | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 50V | 690mV @ 1A | - | -55°C~175°C | - | 50V | - | - | 50V | 1A | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() MS108/TR8 Microsemi Corporation | In Stock | - | Datasheet | 14 Weeks | OBSOLETE (Last Updated: 3 weeks ago) | - | Through Hole | Through Hole | DO-204AL, DO-41, Axial | 2 | DO-204AL (DO-41) | - | - | - | Tape & Reel (TR) | 1997 | - | Obsolete | 1 (Unlimited) | - | - | 175°C | -55°C | - | - | - | - | - | - | - | MS108 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 80V | 810mV @ 1A | 1A | -55°C~175°C | - | 80V | 1A | - | 80V | 1A | - | - | 100μA | 80V | 50A | - | No | Non-RoHS Compliant | - | ||
![]() MS110/TR8 Microsemi Corporation | In Stock | - | Datasheet | 14 Weeks | OBSOLETE (Last Updated: 1 month ago) | - | Through Hole | Through Hole | DO-204AL, DO-41, Axial | 2 | DO-204AL (DO-41) | - | - | - | Tape & Reel (TR) | 1997 | - | Obsolete | 1 (Unlimited) | - | - | 175°C | -55°C | - | - | - | - | - | - | - | MS110 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 100V | 830mV @ 1A | 1A | -55°C~175°C | - | 100V | 1A | 830mV | 100V | 1A | - | - | 100μA | 100V | 50A | - | No | Non-RoHS Compliant | - | ||
![]() SK36E3/TR13 Microsemi Corporation | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | DO-214AB | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | SK36 | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | 750mV @ 3A | - | -55°C~125°C | - | 60V | 3A | - | 60V | 3A | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() MS109/TR8 Microsemi Corporation | In Stock | - | Datasheet | 14 Weeks | OBSOLETE (Last Updated: 3 weeks ago) | - | Through Hole | Through Hole | DO-204AL, DO-41, Axial | 2 | DO-204AL (DO-41) | - | - | - | Tape & Reel (TR) | 1997 | - | Obsolete | 1 (Unlimited) | - | - | 175°C | -55°C | - | - | - | - | - | - | - | MS109 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 90V | 810mV @ 1A | 1A | -55°C~175°C | - | 90V | 1A | - | 90V | 1A | - | - | 100μA | 90V | 50A | - | No | Non-RoHS Compliant | - | ||
![]() MS108E3/TR8 Microsemi Corporation | In Stock | - | Datasheet | 14 Weeks | OBSOLETE (Last Updated: 3 weeks ago) | - | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | DO-204AL (DO-41) | - | - | - | Tape & Reel (TR) | 1997 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MS108 | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 80V | 810mV @ 1A | - | -55°C~175°C | - | 80V | 1A | - | 80V | 1A | - | - | - | - | - | - | No | RoHS Compliant | - |