- Manufacturer Part Number
- Manufacturer
- Configuration
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Diode Type
- Number of Elements
- Surface Mount
- Diode Element Material
- JESD-30 Code
Attribute column
Manufacturer
Microsemi Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Terminal Form | Base Part Number | JESD-30 Code | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5806US/TR Microsemi Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SQ-MELF, A | 2 | D-5A | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | 175°C | -65°C | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 150V | 975mV @ 2.5A | - | - | -65°C~175°C | - | 150V | 1A | 875mV | - | - | - | 25ns | - | - | 25pF @ 10V 1MHz | 35A | - | - | Non-RoHS Compliant | - | ||
![]() UFS370J/TR13 Microsemi Corporation | In Stock | - | Datasheet | 20 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | DO-214AB | - | - | Tape & Reel (TR) | 1997 | - | Active | 1 (Unlimited) | - | - | 175°C | -55°C | - | - | - | UFS370 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 700V | 1.2V @ 3A | - | 3A | -55°C~175°C | - | 700V | 3A | - | 700V | 3A | - | 60 ns | 10μA | 700V | - | 100A | - | No | Non-RoHS Compliant | - | ||
![]() UFS520J/TR13 Microsemi Corporation | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | - | - | - | Tape & Reel (TR) | 1997 | no | Active | 1 (Unlimited) | - | - | 175°C | -55°C | - | - | - | UFS520 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | 950mV @ 5A | - | 5A | -55°C~175°C | - | - | - | - | 200V | 5A | - | 30 ns | 10μA | 200V | - | 175A | - | No | Non-RoHS Compliant | - | ||
![]() UFS530J/TR13 Microsemi Corporation | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | Tape & Reel (TR) | 1997 | no | Active | 1 (Unlimited) | - | - | 175°C | -55°C | - | - | - | UFS530 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 300V | 1.2V @ 5A | - | 5A | -55°C~175°C | - | - | - | - | 300V | 5A | - | 50 ns | 10μA | 300V | - | 175A | - | No | Non-RoHS Compliant | - | ||
![]() UFS570J/TR13 Microsemi Corporation | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | DO-214AB | - | - | Tape & Reel (TR) | 1997 | - | Active | 1 (Unlimited) | - | - | 175°C | -55°C | - | - | - | UFS570 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 700V | 1.35V @ 5A | - | 5A | -55°C~175°C | - | 700V | 5A | - | 700V | 5A | - | 60 ns | 10μA | 700V | - | 175A | - | No | Non-RoHS Compliant | - | ||
![]() UFS560J/TR13 Microsemi Corporation | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | DO-214AB | - | - | Tape & Reel (TR) | 1997 | - | Active | 1 (Unlimited) | - | - | 175°C | -55°C | - | - | - | UFS560 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | 1.35V @ 5A | - | 5A | -55°C~175°C | - | 600V | 5A | - | 600V | 5A | - | 60 ns | 10μA | 600V | - | 175A | - | No | Non-RoHS Compliant | - | ||
![]() UFS510J/TR13 Microsemi Corporation | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | - | - | - | Tape & Reel (TR) | 1997 | no | Active | 1 (Unlimited) | - | - | 175°C | -55°C | - | - | - | UFS510 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 100V | 950mV @ 5A | - | 5A | -55°C~175°C | - | - | - | 950mV | 100V | 5A | - | 30 ns | 10μA | 100V | - | 175A | - | No | Non-RoHS Compliant | - | ||
![]() UPR20/TR7 Microsemi Corporation | In Stock | - | Datasheet | 18 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | DO-216AA | 2 | - | SILICON | 1 | Tape & Reel (TR) | 1997 | - | Active | 1 (Unlimited) | 1 | EAR99 | 150°C | -55°C | EFFICIENCY | 8541.10.00.80 | GULL WING | UPR20 | S-PSSO-G1 | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | 1.25V @ 1A | CATHODE | 2A | -55°C~150°C | 2A | - | - | 1.25V | 200V | 2A | 1 | 50 ns | 10μA | 200V | - | 20A | - | No | Non-RoHS Compliant | - | ||
![]() UFS540J/TR13 Microsemi Corporation | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | - | - | - | Tape & Reel (TR) | 1997 | no | Active | 1 (Unlimited) | - | - | 175°C | -55°C | - | - | - | UFS540 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | 1.2V @ 5A | - | 5A | -55°C~175°C | - | - | - | 1.2V | 400V | 5A | - | 50 ns | 10μA | 400V | - | 175A | - | No | Non-RoHS Compliant | - | ||
![]() LSM150JE3/TR13 Microsemi Corporation | In Stock | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | DO-214BA | 2 | - | - | 1 | Tape & Reel (TR) | 1997 | - | Active | 1 (Unlimited) | - | EAR99 | 150°C | -55°C | - | 8541.10.00.80 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 50V | 580mV @ 1A | - | - | -55°C~150°C | 1A | - | - | 580mV | 50V | 1A | - | - | 1mA | 50V | - | 50A | 75A | No | RoHS Compliant | Lead Free | ||
![]() MSC010SDA120B Microsemi Corporation | 52388 | - | Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Through Hole | TO-247-2 | - | TO-247 | - | - | Tube | 2017 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | - | 1.5V @ 10A | - | - | - | - | 1200V | 10A DC | - | - | - | - | 0ns | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MS106/TR12 Microsemi Corporation | In Stock | - | Datasheet | 14 Weeks | OBSOLETE (Last Updated: 1 month ago) | Through Hole | Through Hole | DO-204AL, DO-41, Axial | 2 | DO-204AL (DO-41) | - | - | Tape & Reel (TR) | 1997 | - | Obsolete | 1 (Unlimited) | - | - | 175°C | -55°C | - | - | - | MS106 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 60V | 690mV @ 1A | - | 1A | -55°C~175°C | - | 60V | 1A | 690mV | 60V | 1A | - | - | 100μA | 50V | - | 50A | - | No | Non-RoHS Compliant | - | ||
![]() MS106E3/TR12 Microsemi Corporation | In Stock | - | Datasheet | 14 Weeks | OBSOLETE (Last Updated: 3 weeks ago) | Through Hole | Through Hole | DO-204AL, DO-41, Axial | 2 | DO-204AL (DO-41) | - | - | Tape & Reel (TR) | 1997 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | MS106 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 60V | 690mV @ 1A | - | - | -55°C~175°C | - | 60V | 1A | - | 60V | 1A | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() MS109E3/TR12 Microsemi Corporation | In Stock | - | Datasheet | 14 Weeks | OBSOLETE (Last Updated: 3 weeks ago) | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | DO-204AL (DO-41) | - | - | Tape & Reel (TR) | 1997 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | MS109 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 90V | 810mV @ 1A | - | - | -55°C~175°C | - | 90V | 1A | - | 90V | 1A | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() SK32E3/TR13 Microsemi Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | DO-214AB | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | 150°C | -55°C | - | - | - | SK32 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 20V | 500mV @ 3A | - | 3A | -55°C~125°C | - | 20V | 3A | - | 20V | 3A | - | - | 1.5mA | 30V | - | 150A | - | No | RoHS Compliant | - | ||
![]() SK36/TR13 Microsemi Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | DO-214AB | - | - | Tape & Reel (TR) | 1997 | - | Active | 1 (Unlimited) | - | - | 175°C | -55°C | - | - | - | SK36 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | 750mV @ 3A | - | 3A | -55°C~125°C | - | 60V | 3A | 620mV | 60V | 3A | - | - | 100μA | 60V | - | 150A | - | No | Non-RoHS Compliant | - | ||
![]() MS106E3/TR8 Microsemi Corporation | In Stock | - | Datasheet | 14 Weeks | OBSOLETE (Last Updated: 3 weeks ago) | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | DO-204AL (DO-41) | - | - | Tape & Reel (TR) | 1997 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | MS106 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 60V | 690mV @ 1A | - | - | -55°C~175°C | - | 60V | 1A | - | 60V | 1A | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() SK38E3/TR13 Microsemi Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | DO-214AB | - | - | Tape & Reel (TR) | 1997 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | SK38 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 80V | 850mV @ 3A | - | - | -55°C~125°C | - | 80V | 3A | - | 80V | 3A | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() MS104E3/TR12 Microsemi Corporation | In Stock | - | Datasheet | 14 Weeks | OBSOLETE (Last Updated: 3 weeks ago) | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | DO-204AL (DO-41) | - | - | Tape & Reel (TR) | 1997 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | MS104 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 40V | 690mV @ 1A | - | - | -55°C~175°C | - | 40V | 1A | - | 40V | 1A | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() MS109/TR12 Microsemi Corporation | In Stock | - | Datasheet | 14 Weeks | OBSOLETE (Last Updated: 3 weeks ago) | Through Hole | Through Hole | DO-204AL, DO-41, Axial | 2 | DO-204AL (DO-41) | - | - | Tape & Reel (TR) | 1997 | - | Obsolete | 1 (Unlimited) | - | - | 175°C | -55°C | - | - | - | MS109 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 90V | 810mV @ 1A | - | 1A | -55°C~175°C | - | 90V | 1A | - | 90V | 1A | - | - | 100μA | 90V | - | 50A | - | No | Non-RoHS Compliant | - |