- Manufacturer Part Number
- Manufacturer
- Configuration
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Diode Type
- Number of Elements
- Surface Mount
- Diode Element Material
- JESD-30 Code
Attribute column
Manufacturer
Microsemi Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Base Part Number | Pin Count | JESD-30 Code | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Forward Voltage-Max | Natural Thermal Resistance | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSB0.5A30 Microsemi Corporation | In Stock | - | Datasheet | 17 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Through Hole | Through Hole | DO-204AH, DO-35, Axial | 2 | - | SILICON | 1 | - | - | Bulk | - | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | 125°C | -65°C | - | METALLURGICALLY BONDED | 8541.10.00.70 | - | WIRE | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 10μA @ 30V | 650mV @ 500mA | ISOLATED | - | -65°C~125°C | 0.5A | - | - | - | 30V | 500mA | - | - | 10μA | 30V | 60pF @ 0V 1MHz | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1N4938UR-1 Microsemi Corporation | In Stock | - | Datasheet | 6 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | DO-213AA | 2 | - | SILICON | 1 | - | 0.5W | Bulk | 1999 | e0 | - | Active | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | 175°C | -65°C | - | METALLURGICALLY BONDED | 8541.10.00.70 | END | WRAP AROUND | - | 2 | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 175V | 1V @ 100mA | ISOLATED | 100mA | -65°C~175°C | 0.1A | - | - | 1V | 175V | 100mA | - | 50 ns | 100nA | 175V | - | 2A | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() CDLL0.2A30 Microsemi Corporation | In Stock | - | Datasheet | 17 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | DO-213AA | - | - | SILICON | 1 | - | - | Bulk | - | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | 125°C | -65°C | - | METALLURGICALLY BONDED | 8541.10.00.70 | END | WRAP AROUND | - | 2 | O-LELF-R2 | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 5μA @ 30V | 500mV @ 200mA | ISOLATED | 200mA | -65°C~125°C | 0.2A | - | - | - | 30V | 200mA | - | - | 5μA | 30V | 50pF @ 0V 1MHz | - | - | - | 100 °C/W | No | Non-RoHS Compliant | - | ||
![]() CDLL0.2A20 Microsemi Corporation | In Stock | - | Datasheet | 17 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | DO-213AA | - | - | SILICON | 1 | - | - | Bulk | - | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | 125°C | -65°C | - | METALLURGICALLY BONDED | 8541.10.00.70 | END | WRAP AROUND | - | 2 | O-LELF-R2 | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 5μA @ 20V | 500mV @ 200mA | ISOLATED | 200mA | -65°C~125°C | 0.2A | - | - | - | 20V | 200mA | - | - | 5μA | 20V | 50pF @ 0V 1MHz | - | - | - | 100 °C/W | No | Non-RoHS Compliant | - | ||
![]() UFS550G/TR13 Microsemi Corporation | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | DO-215AB, SMC Gull Wing | 2 | - | - | - | - | - | Tape & Reel (TR) | 1997 | - | no | Active | 1 (Unlimited) | - | - | - | 175°C | -55°C | - | - | - | - | - | UFS550 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 500V | 1.2V @ 5A | - | 5A | -55°C~175°C | - | - | - | 1.2V | 500V | 5A | - | 50 ns | 10μA | 500V | - | 175A | - | - | - | No | Non-RoHS Compliant | - | ||
![]() CDLL0.5A30 Microsemi Corporation | In Stock | - | Datasheet | 17 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | DO-213AA | - | - | SILICON | 1 | - | - | Bulk | - | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | 125°C | -65°C | - | METALLURGICALLY BONDED | 8541.10.00.70 | END | WRAP AROUND | - | 2 | O-LELF-R2 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 10μA @ 30V | 650mV @ 500mA | ISOLATED | 200mA | -65°C~125°C | 0.5A | - | - | - | 30V | 500mA | - | - | 5μA | 30V | 50pF @ 0V 1MHz | - | - | - | 100 °C/W | No | Non-RoHS Compliant | - | ||
![]() CDLL485B Microsemi Corporation | In Stock | - | Datasheet | 17 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | DO-213AA | - | - | SILICON | 1 | - | - | Bulk | 1997 | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | 175°C | -65°C | - | METALLURGICALLY BONDED | 8541.10.00.70 | END | WRAP AROUND | - | 2 | O-LELF-R2 | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 100μA @ 180V | 1V @ 100mA | ISOLATED | 200mA | -65°C~175°C | 0.2A | - | - | - | 180V | 200mA | - | - | 100μA | 180V | - | - | - | - | 100 °C/W | No | Non-RoHS Compliant | - | ||
![]() CDLL483B Microsemi Corporation | In Stock | - | Datasheet | 17 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | DO-213AA | - | - | SILICON | 1 | - | 0.5W | Bulk | 1997 | e0 | - | Active | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | 175°C | -65°C | - | METALLURGICALLY BONDED | 8541.10.00.70 | END | WRAP AROUND | - | 2 | O-LELF-R2 | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 100μA @ 80V | 1V @ 100mA | ISOLATED | 200mA | -65°C~175°C | 0.2A | - | - | - | 80V | 200mA | - | - | 100μA | 70V | - | - | - | - | 100 °C/W | No | Non-RoHS Compliant | - | ||
![]() UPR30/TR7 Microsemi Corporation | In Stock | - | Datasheet | 18 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | DO-216AA | 2 | - | SILICON | 1 | - | - | Tape & Reel (TR) | 1997 | - | - | Active | 1 (Unlimited) | 1 | EAR99 | - | 150°C | -55°C | EFFICIENCY | - | 8541.10.00.80 | - | GULL WING | UPR30 | - | S-PSSO-G1 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 300V | 1.25V @ 1A | CATHODE | 2A | -55°C~150°C | 2A | - | - | 1.25V | 300V | 2A | 1 | 50 ns | 10μA | 300V | - | 20A | - | - | - | No | Non-RoHS Compliant | - | ||
![]() CDLL0.5A20 Microsemi Corporation | In Stock | - | Datasheet | 17 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | DO-213AA | - | - | SILICON | 1 | - | - | Bulk | - | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | 125°C | -65°C | - | METALLURGICALLY BONDED | 8541.10.00.70 | END | WRAP AROUND | - | 2 | O-LELF-R2 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 10μA @ 20V | 650mV @ 500mA | ISOLATED | 200mA | -65°C~125°C | 0.5A | - | - | - | 20V | 500mA | - | - | 5μA | 20V | 50pF @ 0V 1MHz | - | - | - | 100 °C/W | No | Non-RoHS Compliant | - | ||
![]() 1N484B Microsemi Corporation | In Stock | - | Datasheet | 17 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 25nA @ 125V | 1V @ 100mA | - | - | -65°C~200°C | - | 125V | 200mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1N485A Microsemi Corporation | In Stock | - | Datasheet | 17 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Through Hole | DO-204AA, DO-7, Axial | - | DO-7 | - | - | - | - | Bulk | 1997 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 25nA @ 180V | 1V @ 100mA | - | - | -65°C~175°C | - | 180V | 100mA DC | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1N485 Microsemi Corporation | In Stock | - | Datasheet | 17 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Through Hole | DO-204AA, DO-7, Axial | - | DO-7 | - | - | - | - | Bulk | 1997 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 25nA @ 180V | 1V @ 100mA | - | - | -65°C~175°C | - | 180V | 100mA DC | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1N5617E3 Microsemi Corporation | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | A, Axial | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500nA @ 400V | 800mV @ 3A | - | - | -65°C~175°C | - | 400V | 1A | - | - | - | - | 150ns | - | - | 35pF @ 12V 1MHz | - | - | - | - | - | RoHS Compliant | - | ||
![]() LSM140JE3/TR13 Microsemi Corporation | In Stock | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | DO-214BA | - | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 1997 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | 8541.10.00.80 | DUAL | C BEND | - | 2 | R-PDSO-C2 | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 40V | 580mV @ 1A | - | - | -55°C~150°C | 1A | 40V | - | - | 40V | 1A | - | - | - | - | - | - | 75A | - | - | - | RoHS Compliant | - | ||
![]() UPS120/TR13 Microsemi Corporation | In Stock | - | Datasheet | 19 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | DO-216AA | 2 | - | SILICON | 1 | - | - | Tape & Reel (TR) | 1997 | e3 | - | Active | 1 (Unlimited) | 1 | EAR99 | Matte Tin (Sn) | 125°C | -55°C | - | - | 8541.10.00.80 | - | GULL WING | UPS120 | 2 | S-PSSO-G1 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 400μA @ 20V | 450mV @ 1A | CATHODE | 1A | -55°C~125°C | 1A | - | - | - | 20V | 1A | - | - | 400μA | 20V | 80pF @ 5V 1MHz | 50A | - | - | - | No | Non-RoHS Compliant | - | ||
![]() UPS5819/TR13 Microsemi Corporation | In Stock | - | Datasheet | 19 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | DO-216AA | 2 | - | - | 1 | - | - | Tape & Reel (TR) | 1997 | - | - | Active | 1 (Unlimited) | 1 | - | - | 150°C | -55°C | - | - | - | DUAL | GULL WING | UPS5819 | 2 | S-PDSO-G1 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 40V | 550mV @ 1A | - | 1A | -55°C~150°C | 1A | - | - | - | 40V | 1A | - | - | 1mA | 40V | - | 50A | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1N3262R Microsemi Corporation | In Stock | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Stud | - | - | 2 | - | SILICON | 1 | - | - | Bulk | 1997 | e0 | no | Active | - | 1 | - | TIN LEAD | 190°C | -65°C | SOFT RECOVERY POWER | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | 1 | O-MUPM-H1 | - | Single | - | RECTIFIER DIODE | - | - | - | 275A | - | - | - | - | - | - | - | 1 | - | 75μA | 150V | - | 5kA | - | 1.3V | - | No | Non-RoHS Compliant | - | ||
![]() 1N3263R Microsemi Corporation | In Stock | - | Datasheet | 20 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Stud | - | - | 2 | - | SILICON | 1 | - | - | Bulk | 1997 | e0 | no | Active | - | 1 | - | TIN LEAD | 190°C | -65°C | SOFT RECOVERY POWER | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | 1 | O-MUPM-H1 | - | Single | - | RECTIFIER DIODE | - | - | - | 275A | - | - | - | - | - | - | - | 1 | - | 75μA | 200V | - | 5kA | - | 1.3V | - | No | Non-RoHS Compliant | - | ||
![]() 1N3260R Microsemi Corporation | In Stock | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Stud | - | - | 2 | - | SILICON | 1 | - | - | Bulk | 1997 | e0 | no | Active | - | 1 | - | TIN LEAD | 190°C | -65°C | SOFT RECOVERY POWER | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | 1 | O-MUPM-H1 | - | Single | - | RECTIFIER DIODE | - | - | - | 275A | - | - | - | - | - | - | - | 1 | - | 75μA | 50V | - | 5kA | - | 1.3V | - | No | Non-RoHS Compliant | - |