- Manufacturer Part Number
- Manufacturer
- Configuration
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Diode Type
- Number of Elements
- Surface Mount
- Diode Element Material
- JESD-30 Code
Attribute column
Manufacturer
Microsemi Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Terminal Form | Base Part Number | JESD-30 Code | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UFS130JE3/TR13 Microsemi Corporation | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | DO-214BA | 2 | DO-214BA | - | - | Tape & Reel (TR) | 1997 | - | - | Active | 1 (Unlimited) | - | - | - | 175°C | -55°C | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 300V | 1.1V @ 1A | - | 1A | -55°C~175°C | - | 300V | 1A | - | 300V | 1A | - | 50 ns | 10μA | 300V | - | 30A | No | RoHS Compliant | ||
![]() UFS110JE3/TR13 Microsemi Corporation | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | DO-214BA | - | - | - | - | Tape & Reel (TR) | 1997 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 100V | 950mV @ 1A | - | - | -55°C~175°C | - | 100V | - | - | 100V | 1A | - | 30 ns | - | - | - | - | No | RoHS Compliant | ||
![]() UPR40E3/TR13 Microsemi Corporation | In Stock | - | Datasheet | 18 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | DO-216AA | 2 | - | SILICON | 1 | Tape & Reel (TR) | 1997 | e3 | - | Active | 1 (Unlimited) | 1 | EAR99 | MATTE TIN | 150°C | -55°C | EFFICIENCY | 8541.10.00.80 | GULL WING | UPR40 | S-PSSO-G1 | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | 1.25V @ 1A | CATHODE | 2A | -55°C~150°C | 2A | - | - | - | 400V | 2A | 1 | 50 ns | 10μA | 400V | - | 20A | No | RoHS Compliant | ||
![]() UPR30E3/TR13 Microsemi Corporation | In Stock | - | Datasheet | 18 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | DO-216AA | 2 | - | SILICON | 1 | Tape & Reel (TR) | 1997 | e3 | - | Active | 1 (Unlimited) | 1 | EAR99 | MATTE TIN | 150°C | -55°C | EFFICIENCY | 8541.10.00.80 | GULL WING | UPR30 | S-PSSO-G1 | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 300V | 1.25V @ 1A | CATHODE | 2A | -55°C~150°C | 2A | - | - | - | 300V | 2A | 1 | 50 ns | 10μA | 300V | - | 20A | No | RoHS Compliant | ||
![]() UPR20E3/TR13 Microsemi Corporation | In Stock | - | Datasheet | 18 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | DO-216AA | 2 | - | SILICON | 1 | Tape & Reel (TR) | 1997 | e3 | - | Active | 1 (Unlimited) | 1 | EAR99 | MATTE TIN | 150°C | -55°C | EFFICIENCY | 8541.10.00.80 | GULL WING | UPR20 | S-PSSO-G1 | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | 1.25V @ 1A | CATHODE | 2A | -55°C~150°C | 2A | - | - | - | 200V | 2A | 1 | 50 ns | 10μA | 200V | - | 20A | No | RoHS Compliant | ||
![]() UPS3100/TR13 Microsemi Corporation | In Stock | - | Datasheet | 19 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | DO-216AA | - | Powermite | - | - | Tape & Reel (TR) | 1997 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | UPS3100 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 100V | 760mV @ 3A | - | - | -55°C~125°C | - | 100V | 3A | - | 100V | 3A | - | - | - | - | 85pF @ 4V 1MHz | - | No | Non-RoHS Compliant | ||
![]() 5822SMJE3/TR13 Microsemi Corporation | In Stock | - | - | 22 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | - | - | 1 | Tape & Reel (TR) | 1997 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 150°C | -55°C | - | 8541.10.00.80 | - | 5822SMJ | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.5mA @ 40V | 500mV @ 3A | - | 3A | -55°C~150°C | 3A | - | - | 700mV | 40V | 3A | - | - | 1.5mA | 40V | - | 150A | No | RoHS Compliant | ||
![]() 1N4148UR-1E3 Microsemi Corporation | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | DO-213AA | - | DO-213AA | - | - | Bulk | 1999 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 500nA @ 75V | 1.2V @ 100mA | - | - | -65°C~175°C | - | 75V | 200mA | - | - | - | - | 20ns | - | - | 4pF @ 0V 1MHz | - | - | RoHS Compliant | ||
![]() UPS5100/TR13 Microsemi Corporation | In Stock | - | Datasheet | 19 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | DO-216AA | 3 | - | - | - | Tape & Reel (TR) | 1997 | - | no | Active | 1 (Unlimited) | - | - | - | 125°C | -65°C | - | - | - | UPS5100 | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 100V | 810mV @ 5A | - | 5A | -55°C~125°C | - | - | - | - | 100V | 5A | - | - | 200μA | 100V | 150pF @ 4V 1MHz | 100A | No | Non-RoHS Compliant | ||
![]() HSM880GE3/TR13 Microsemi Corporation | In Stock | - | Datasheet | 24 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | DO-215AB, SMC Gull Wing | 2 | - | - | - | Tape & Reel (TR) | 1997 | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | - | HSM880 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 80V | 780mV @ 8A | - | - | -55°C~175°C | - | 80V | - | - | 80V | 8A | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() 1N4148-1E3 Microsemi Corporation | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | Bulk | 1999 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 500nA @ 75V | 1.2V @ 100mA | - | - | -65°C~175°C | - | 75V | 200mA | - | - | - | - | 20ns | - | - | 4pF @ 0V 1MHz | - | - | RoHS Compliant | ||
![]() HSM550G/TR13 Microsemi Corporation | In Stock | - | Datasheet | 24 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | DO-215AB, SMC Gull Wing | 2 | - | - | - | Tape & Reel (TR) | - | - | no | Active | 1 (Unlimited) | - | - | - | 175°C | -55°C | - | - | - | HSM550 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250μA @ 50V | 650mV @ 5A | - | 5A | -55°C~175°C | - | - | - | 650mV | 50V | 5A | - | - | 250μA | 50V | - | 250A | No | Non-RoHS Compliant | ||
![]() LSM835G/TR13 Microsemi Corporation | In Stock | - | Datasheet | 24 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | DO-215AB, SMC Gull Wing | 2 | DO-215AB | - | - | Tape & Reel (TR) | 1997 | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -55°C | - | - | - | LSM835 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2mA @ 35V | 520mV @ 8A | - | 8A | -55°C~150°C | - | 35V | 8A | - | 35V | 8A | - | - | 2mA | 35V | - | 350A | No | Non-RoHS Compliant | ||
![]() JANTX1N4148UR-1/TR Microsemi Corporation | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | - | - | 2 | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | 175°C | -65°C | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 1.2V | - | - | - | - | - | - | - | 2A | - | Non-RoHS Compliant | ||
![]() UFS510GE3/TR13 Microsemi Corporation | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | DO-215AB, SMC Gull Wing | - | DO-215AB | - | - | Tape & Reel (TR) | 1997 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | UFS510 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 100V | 950mV @ 5A | - | - | -55°C~175°C | - | 100V | 5A | - | 100V | 5A | - | 30 ns | - | - | - | - | No | RoHS Compliant | ||
![]() UPS615/TR13 Microsemi Corporation | In Stock | - | Datasheet | 19 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | DO-216AA | 3 | - | SILICON | 1 | Tape & Reel (TR) | 1997 | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | MATTE TIN | 125°C | -55°C | GENERAL PURPOSE | 8541.10.00.80 | GULL WING | - | R-PSSO-G2 | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 4mA @ 15V | 320mV @ 6A | - | 6A | -55°C~125°C | 6A | - | - | - | 15V | 6A | 1 | - | 4mA | 15V | - | 300A | No | Non-RoHS Compliant | ||
![]() UFS580GE3/TR13 Microsemi Corporation | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | DO-215AB, SMC Gull Wing | 2 | - | - | - | Tape & Reel (TR) | 1997 | - | yes | Active | 1 (Unlimited) | - | - | - | 175°C | -55°C | - | - | - | UFS580 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 800V | 1.35V @ 5A | - | 5A | -55°C~175°C | - | - | - | 1.35V | 800V | 5A | - | 60 ns | 10μA | 800V | - | 175A | No | RoHS Compliant | ||
![]() UPR60E3/TR13 Microsemi Corporation | In Stock | - | Datasheet | 18 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | DO-216AA | 2 | Powermite | - | - | Tape & Reel (TR) | 1997 | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -55°C | - | - | - | UPR60 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 600V | 1.6V @ 2A | - | - | -55°C~150°C | - | 600V | 2A | - | 600V | 2A | - | 30 ns | 1μA | 600V | - | 20A | No | RoHS Compliant | ||
![]() UPS6150/TR13 Microsemi Corporation | In Stock | - | Datasheet | 19 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | DO-216AA | 3 | - | - | - | Tape & Reel (TR) | 1997 | - | no | Active | 1 (Unlimited) | - | - | - | 150°C | -55°C | - | - | - | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 150V | 750mV @ 6A | - | 6A | -55°C~150°C | - | - | - | - | 150V | 6A | - | - | 100μA | 150V | - | 225A | No | Non-RoHS Compliant | ||
![]() UFS530GE3/TR13 Microsemi Corporation | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | DO-215AB, SMC Gull Wing | 2 | DO-215AB | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | UFS530 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 300V | 1.2V @ 5A | - | - | -55°C~175°C | - | 300V | 5A | - | 300V | 5A | - | 50 ns | - | - | - | - | No | RoHS Compliant |