- Manufacturer Part Number
- Manufacturer
- Configuration
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Diode Type
- Number of Elements
- Surface Mount
- Diode Element Material
- JESD-30 Code
Attribute column
Manufacturer
Microsemi Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Forward Voltage-Max | Reverse Recovery Time-Max | Natural Thermal Resistance | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTX1N486B Microsemi Corporation | In Stock | - | - | 14 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | SILICON | 1 | - | - | Bulk | 1997 | Military, MIL-PRF-19500/118 | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 175°C | -65°C | - | - | 8541.10.00.70 | - | - | - | WIRE | - | - | - | - | 2 | MIL-19500/118F | - | Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 25nA @ 225V | - | 1V @ 100mA | ISOLATED | 200mA | -65°C~175°C | - | - | 200mA DC | 1V | - | - | - | - | - | 225V | - | - | - | 2A | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() JANTX1N4500 Microsemi Corporation | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | SILICON | 1 | - | - | Bulk | 1999 | Military, MIL-PRF-19500/403 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -65°C | - | METALLURGICALLY BONDED | 8541.10.00.70 | - | - | - | WIRE | - | - | - | 1N4500 | - | MIL-19500/403 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100nA @ 75V | - | 1.1V @ 300mA | ISOLATED | - | -65°C~175°C | 0.3A | - | - | 1.1V | 80V | - | - | 6 ns | 100nA | 75V | - | - | - | 4A | 4A | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1N5811TR Microsemi Corporation | 20 |
| Datasheet | - | - | Through Hole | Through Hole | B, Axial | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1N5811 | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 150V | - | 875mV @ 4A | - | - | -65°C~175°C | - | 150V | 6A | - | 150V | 6A | - | 30 ns | - | - | - | - | - | - | - | - | - | 22 °C/W | - | RoHS Compliant | - | ||
![]() UPS115UE3/TR13 Microsemi Corporation | In Stock | - | Datasheet | 19 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | DO-216AA | - | - | - | SILICON | 1 | - | - | Tape & Reel (TR) | 1997 | - | e3 | - | Active | 1 (Unlimited) | 1 | EAR99 | MATTE TIN | 100°C | -55°C | - | - | 8541.10.00.80 | - | - | - | GULL WING | - | - | - | UPS115 | - | - | S-PSSO-G1 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 10mA @ 15V | - | 220mV @ 1A | CATHODE | 1A | -55°C~150°C | 1A | - | - | - | 15V | 1A | - | - | 10mA | 15V | - | - | - | 50A | - | - | - | - | No | RoHS Compliant | - | ||
![]() 5818SMJ/TR13 Microsemi Corporation | In Stock | - | Datasheet | 22 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA | - | - | - | - | Tape & Reel (TR) | 1997 | - | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -55°C | - | - | - | - | - | - | - | - | - | - | 5818SM | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 30V | - | 550mV @ 1A | - | 1A | -55°C~150°C | - | 30V | 1A | 850mV | 30V | 1A | - | - | 1mA | 30V | - | - | - | 50A | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() UPS5819/TR7 Microsemi Corporation | 468 | - | Datasheet | 19 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | DO-216AA | - | 2 | - | - | 1 | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 1 | - | - | 150°C | -55°C | - | - | - | - | - | DUAL | GULL WING | - | - | - | UPS5819 | 2 | - | S-PDSO-G1 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 40V | - | 550mV @ 1A | - | 1A | -55°C~150°C | 1A | - | - | 850mV | 40V | 1A | - | - | 1mA | 40V | - | - | - | 50A | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 5818SMJE3/TR13 Microsemi Corporation | 132800 | - | Datasheet | 22 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | DO-214AA | - | - | - | - | Tape & Reel (TR) | 1997 | - | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -55°C | - | - | - | - | - | - | - | - | - | - | 5818SM | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 30V | - | 550mV @ 1A | - | 1A | -55°C~150°C | - | 30V | 1A | - | 30V | 1A | - | - | 1mA | 30V | - | - | - | 50A | - | - | - | - | No | RoHS Compliant | - | ||
![]() HSM360GE3/TR13 Microsemi Corporation | In Stock | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | DO-215AB, SMC Gull Wing | - | 2 | - | - | - | - | - | Tape & Reel (TR) | 1997 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HSM360 | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 60V | - | 620mV @ 3A | - | - | -55°C~175°C | - | 60V | - | - | 60V | 3A | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() HSM160GE3/TR13 Microsemi Corporation | In Stock | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | DO-215AA, SMB Gull Wing | - | 2 | - | SILICON | 1 | - | - | Tape & Reel (TR) | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | MATTE TIN | 175°C | -55°C | - | - | 8541.10.00.80 | - | - | DUAL | - | 260 | - | 40 | - | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 60V | - | 690mV @ 1A | - | 1A | -55°C~175°C | 1A | - | - | 690mV | 60V | 1A | - | - | 100μA | 60V | - | - | - | 50A | - | - | - | - | No | RoHS Compliant | - | ||
![]() UFS115JE3/TR13 Microsemi Corporation | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | DO-214BA | - | 2 | - | - | - | - | - | Tape & Reel (TR) | 1997 | - | - | yes | Active | 1 (Unlimited) | - | - | - | 175°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 150V | - | 950mV @ 1A | - | 1A | -55°C~175°C | - | - | - | 950mV | 150V | 1A | - | 30 ns | 5μA | 150V | - | - | - | 35A | - | - | - | - | No | RoHS Compliant | - | ||
![]() HSM150GE3/TR13 Microsemi Corporation | In Stock | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | DO-215AA, SMB Gull Wing | - | - | - | - | - | - | - | Tape & Reel (TR) | 1997 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 50V | - | 690mV @ 1A | - | - | -55°C~175°C | - | 50V | - | - | 50V | 1A | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() UPR15/TR13 Microsemi Corporation | In Stock | - | Datasheet | 18 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | DO-216AA | - | 2 | DO-216 | - | - | - | - | Tape & Reel (TR) | 1997 | - | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -55°C | - | - | - | - | - | - | - | - | - | - | UPR15 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2μA @ 150V | - | 975mV @ 2A | - | 2.5A | -55°C~150°C | - | 150V | 2.5A | - | 150V | 2.5A | - | 25ns | 2μA | 150V | - | - | - | 25A | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() UPS360E3/TR13 Microsemi Corporation | In Stock | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Powermite®3 | - | 3 | Powermite 3 | - | - | - | - | Tape & Reel (TR) | 1997 | - | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -55°C | - | - | - | 130pF | 60V | - | - | - | 3A | - | UPS360 | - | - | - | - | Standard | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 60V | 3A | 630mV @ 3.5A | - | 3A | -55°C~125°C | - | 60V | 3A | 760mV | 60V | 3A | - | - | 200μA | 60V | - | - | 130pF @ 4V 1MHz | 100A | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() UPS340/TR13 Microsemi Corporation | In Stock | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | DO-216AA | - | 3 | - | - | - | - | - | Tape & Reel (TR) | - | - | - | no | Active | 1 (Unlimited) | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | UPS340 | - | - | - | - | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | - | 500mV @ 3A | - | 3A | -55°C~125°C | - | - | - | - | 40V | 3A | - | - | 500μA | 40V | - | - | 180pF @ 4V 1MHz | 50A | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() UPS160E3/TR13 Microsemi Corporation | In Stock | - | Datasheet | 19 Weeks | - | - | Surface Mount | DO-216AA | YES | - | - | - | 1 | 125°C | - | Tape & Reel (TR) | 1997 | - | e3 | - | Active | 1 (Unlimited) | 1 | EAR99 | Matte Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | - | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | UPS160 | - | - | S-PDSO-G1 | Not Qualified | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 60V | - | 600mV @ 1A | - | - | -55°C~125°C | 1A | 60V | 1A | - | - | - | - | - | - | - | 60V | - | 55pF @ 4V 1MHz | - | 50A | - | - | - | - | RoHS Compliant | - | ||
![]() 1N5802 Microsemi Corporation | In Stock | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Through Hole | Through Hole | A, Axial | - | 2 | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 175°C | -65°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 50V | - | 875mV @ 1A | - | - | -65°C~175°C | - | 50V | 1A | 975mV | 50V | 1A | - | 25 ns | 1μA | 50V | - | - | 25pF @ 10V 1MHz | 35A | - | - | - | - | Yes | Non-RoHS Compliant | - | ||
![]() JAN1N1206A Microsemi Corporation | In Stock | - | - | 18 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Stud | Chassis, Stud Mount | DO-203AA, DO-4, Stud | - | 2 | - | SILICON | 1 | - | - | Bulk | 1997 | Military, MIL-PRF-19500/260 | e0 | no | Active | 1 (Unlimited) | 1 | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | POWER | - | 8541.10.00.80 | - | - | UPPER | SOLDER LUG | - | - | - | - | 1 | - | O-MUPM-D1 | Qualified | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 600V | - | 1.35V @ 38A | CATHODE | 12A | -65°C~150°C | - | - | - | 1.2V | - | - | 1 | - | 10μA | 600V | - | - | - | 250A | - | - | 5μs | - | No | Non-RoHS Compliant | - | ||
![]() 1N4509 Microsemi Corporation | In Stock | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | - | - | NO | - | - | SILICON | 1 | 200°C | -65°C | Bulk | 1997 | - | - | - | Active | - | 1 | - | - | - | - | POWER | - | 8541.10.00.80 | - | - | UPPER | SOLDER LUG | - | - | - | - | 1 | - | O-MUPM-D1 | Not Qualified | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | CATHODE | - | - | 22A | - | - | - | - | - | 1 | - | - | - | 800V | DO-203AA | - | - | 250A | 1.4V | - | - | - | Non-RoHS Compliant | - | ||
![]() R30460 Microsemi Corporation | 76 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Stud | - | - | - | 2 | - | SILICON | 1 | - | - | Bulk | 1997 | - | e0 | no | Active | - | 1 | EAR99 | TIN LEAD | 200°C | -65°C | POWER | EXCELLENT RELIABILITY | 8541.10.00.80 | - | - | UPPER | SOLDER LUG | - | - | - | - | 1 | - | O-MUPM-D1 | - | - | - | Single | - | RECTIFIER DIODE | - | - | - | - | 40A | - | - | - | - | - | - | - | 1 | - | 10μA | 600V | - | - | - | 800A | - | 1.19V | - | - | No | Non-RoHS Compliant | - | ||
![]() JANTX1N1204AR Microsemi Corporation | In Stock | - | - | - | IN PRODUCTION (Last Updated: 2 weeks ago) | Stud | Stud Mount | DO-203AA, DO-4, Stud | - | 2 | - | SILICON | 1 | - | - | Bulk | 1997 | Military, MIL-PRF-19500/260 | e0 | no | Active | 1 (Unlimited) | 1 | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | POWER | - | 8541.10.00.80 | - | - | UPPER | SOLDER LUG | - | - | - | - | 1 | - | O-MUPM-D1 | Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 400V | - | 2.3V @ 240A | - | 12A | -65°C~150°C | - | - | - | 1.2V | - | - | 1 | - | 10μA | 400V | - | - | - | 250A | - | - | - | - | No | Non-RoHS Compliant | - |