- Manufacturer Part Number
- Manufacturer
- Configuration
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Diode Type
- Number of Elements
- Surface Mount
- Diode Element Material
- JESD-30 Code
Attribute column
Manufacturer
Microsemi Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Forward Voltage-Max | Reverse Current-Max | Reverse Recovery Time-Max | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4507 Microsemi Corporation | In Stock | - | Datasheet | 20 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Stud | - | - | - | 2 | - | SILICON | 1 | - | - | Bulk | 1997 | - | - | no | Active | - | 1 | - | - | 200°C | -65°C | POWER | - | 8541.10.00.80 | - | UPPER | SOLDER LUG | - | - | - | - | - | 1 | O-MUPM-D1 | - | - | Single | - | RECTIFIER DIODE | - | - | - | CATHODE | 22A | - | - | - | - | - | - | - | 1 | - | 10μA | 400V | - | - | 250A | - | 1.4V | - | - | No | Non-RoHS Compliant | - | ||
![]() 1N3892AR Microsemi Corporation | In Stock | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Stud | - | - | - | 2 | - | SILICON | 1 | - | - | Bulk | 1997 | - | e0 | no | Active | - | 1 | EAR99 | TIN LEAD | 175°C | -65°C | FAST RECOVERY | - | 8541.10.00.80 | - | UPPER | SOLDER LUG | - | - | - | - | - | 1 | O-MUPM-D1 | - | - | Single | - | RECTIFIER DIODE | - | - | - | - | 20A | - | - | - | - | - | - | - | 1 | 150 ns | 10μA | 300V | - | - | 250A | - | 1.5V | - | - | No | Non-RoHS Compliant | - | ||
![]() S30720 Microsemi Corporation | In Stock | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Stud | - | - | - | 2 | - | SILICON | 1 | - | - | Bulk | 1997 | - | e0 | no | Active | - | 1 | EAR99 | TIN LEAD | 200°C | -65°C | POWER | EXCELLENT RELIABILITY | 8541.10.00.80 | - | UPPER | SOLDER LUG | - | - | - | - | - | 1 | O-MUPM-D1 | - | - | Single | - | RECTIFIER DIODE | - | - | - | CATHODE | 85A | - | - | - | - | - | - | - | 1 | - | 25μA | 200V | - | - | 1.5kA | - | 1.1V | - | - | No | Non-RoHS Compliant | - | ||
![]() JAN1N1206A Microsemi Corporation | In Stock | - | - | 18 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Stud | Chassis, Stud Mount | DO-203AA, DO-4, Stud | - | 2 | - | SILICON | 1 | - | - | Bulk | 1997 | Military, MIL-PRF-19500/260 | e0 | no | Active | 1 (Unlimited) | 1 | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | POWER | - | 8541.10.00.80 | - | UPPER | SOLDER LUG | - | - | - | - | - | 1 | O-MUPM-D1 | Qualified | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 600V | - | 1.35V @ 38A | CATHODE | 12A | -65°C~150°C | - | - | - | 1.2V | - | - | 1 | - | 10μA | 600V | - | - | 250A | - | - | - | 5μs | No | Non-RoHS Compliant | - | ||
![]() 1N4509 Microsemi Corporation | In Stock | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | - | - | NO | - | - | SILICON | 1 | 200°C | -65°C | Bulk | 1997 | - | - | - | Active | - | 1 | - | - | - | - | POWER | - | 8541.10.00.80 | - | UPPER | SOLDER LUG | - | - | - | - | - | 1 | O-MUPM-D1 | Not Qualified | SINGLE | - | - | RECTIFIER DIODE | - | - | - | CATHODE | - | - | 22A | - | - | - | - | - | 1 | - | - | - | 800V | DO-203AA | - | 250A | 1.4V | - | - | - | Non-RoHS Compliant | - | ||
![]() R30460 Microsemi Corporation | 76 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Stud | - | - | - | 2 | - | SILICON | 1 | - | - | Bulk | 1997 | - | e0 | no | Active | - | 1 | EAR99 | TIN LEAD | 200°C | -65°C | POWER | EXCELLENT RELIABILITY | 8541.10.00.80 | - | UPPER | SOLDER LUG | - | - | - | - | - | 1 | O-MUPM-D1 | - | - | Single | - | RECTIFIER DIODE | - | - | - | - | 40A | - | - | - | - | - | - | - | 1 | - | 10μA | 600V | - | - | 800A | - | 1.19V | - | - | No | Non-RoHS Compliant | - | ||
![]() JANTX1N1204AR Microsemi Corporation | In Stock | - | - | - | IN PRODUCTION (Last Updated: 2 weeks ago) | Stud | Stud Mount | DO-203AA, DO-4, Stud | - | 2 | - | SILICON | 1 | - | - | Bulk | 1997 | Military, MIL-PRF-19500/260 | e0 | no | Active | 1 (Unlimited) | 1 | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | POWER | - | 8541.10.00.80 | - | UPPER | SOLDER LUG | - | - | - | - | - | 1 | O-MUPM-D1 | Qualified | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 400V | - | 2.3V @ 240A | - | 12A | -65°C~150°C | - | - | - | 1.2V | - | - | 1 | - | 10μA | 400V | - | - | 250A | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() APT15D40KG Microsemi Corporation | In Stock | - | Datasheet | - | IN PRODUCTION (Last Updated: 2 weeks ago) | Through Hole | Through Hole | TO-220-2 | - | - | - | SILICON | 1 | 175°C | - | Tube | 1997 | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | PURE MATTE TIN | - | - | ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE, HIGH RELIABILITY, LOW LEAKAGE CURRENT, LOW NOISE | 8541.10.00.80 | 400V | SINGLE | - | NOT SPECIFIED | - | 15A | NOT SPECIFIED | - | 3 | R-PSFM-T2 | Not Qualified | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 150μA @ 400V | 15A | 1.5V @ 15A | CATHODE | - | -55°C~175°C | - | - | - | - | 400V | 15A | 1 | 35 ns | - | - | - | TO-220AC | - | 110A | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() APT60D30BG Microsemi Corporation | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-247-2 | - | - | - | SILICON | 1 | 175°C | - | Tube | 2005 | - | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | TIN SILVER COPPER | - | - | ULTRA FAST SOFT RECOVERY | HIGH RELIABILITY, FREE WHEELING DIODE, LOW NOISE, SNUBBER DIODE, LOW LEAKAGE CURRENT | 8541.10.00.80 | 300V | SINGLE | - | NOT SPECIFIED | - | 60A | NOT SPECIFIED | - | 3 | R-PSFM-T2 | Not Qualified | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 300V | 60A | 1.4V @ 60A | CATHODE | - | -55°C~175°C | - | - | - | - | 300V | 60A | 1 | 38 ns | - | - | - | TO-247AD | - | 600A | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() APT15D30KG Microsemi Corporation | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-2 | - | - | - | SILICON | 1 | 150°C | - | Tube | 2004 | - | e1 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | TIN SILVER COPPER | - | - | ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, HIGH RELIABILITY, LOW NOISE, SNUBBER DIODE, LOW LEAKAGE CURRENT | 8541.10.00.80 | 300V | SINGLE | - | NOT SPECIFIED | unknown | 15A | NOT SPECIFIED | - | 3 | R-PSFM-T2 | Not Qualified | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 150μA @ 300V | 15A | 1.4V @ 15A | CATHODE | - | -55°C~150°C | - | - | - | - | 300V | 15A | 1 | 32 ns | - | - | - | TO-220AC | - | 110A | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SBR8050E3 Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis, Stud | Chassis, Stud Mount | DO-203AB, DO-5, Stud | - | - | - | SILICON | 1 | 175°C | - | Bulk | 2001 | - | - | - | Discontinued | 1 (Unlimited) | 1 | EAR99 | - | - | - | GENERAL PURPOSE | REVERSE ENERGY TESTED | 8541.10.00.80 | - | UPPER | SOLDER LUG | - | - | - | - | - | - | O-MUPM-D1 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2mA @ 50V | - | 740mV @ 80A | CATHODE | - | -65°C~175°C | - | 50V | - | - | 50V | 80A | 1 | - | - | - | - | - | - | 1200A | - | 2000μA | - | - | RoHS Compliant | - | ||
![]() SBR6045E3 Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis, Stud | Chassis, Stud Mount | DO-203AB, DO-5, Stud | - | - | - | SILICON | 1 | 150°C | - | Bulk | 2002 | - | - | - | Discontinued | 1 (Unlimited) | 1 | EAR99 | - | - | - | GENERAL PURPOSE | REVERSE ENERGY TESTED | 8541.10.00.80 | - | UPPER | SOLDER LUG | - | - | - | - | - | - | O-MUPM-D1 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2mA @ 45V | - | 600mV @ 60A | CATHODE | - | -65°C~150°C | - | 45V | - | - | 45V | 60A | 1 | - | - | - | - | - | - | 1000A | - | 2000μA | - | - | RoHS Compliant | - | ||
![]() UPS140E3/TR13 Microsemi Corporation | In Stock | - | Datasheet | 19 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | DO-216AA | - | 2 | - | SILICON | 1 | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 1 | EAR99 | MATTE TIN | 125°C | -55°C | - | - | 8541.10.00.80 | - | - | GULL WING | - | - | - | - | UPS140 | 1 | S-PSSO-G1 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 400μA @ 40V | - | 450mV @ 1A | CATHODE | 1A | -55°C~125°C | 1A | - | - | - | 40V | 1A | - | - | 400μA | 40V | - | - | 50A | - | - | - | - | No | RoHS Compliant | - | ||
![]() HSM160JE3/TR13 Microsemi Corporation | In Stock | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | DO-214BA | - | 2 | - | SILICON | 1 | - | - | Tape & Reel (TR) | 1997 | - | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -55°C | - | - | 8541.10.00.80 | - | DUAL | C BEND | - | - | - | - | - | 2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 60V | - | 690mV @ 1A | - | 1A | -55°C~175°C | 1A | - | - | 690mV | 60V | 1A | - | - | 100μA | 60V | - | - | 50A | - | - | - | - | No | RoHS Compliant | - | ||
![]() LSM340GE3/TR13 Microsemi Corporation | In Stock | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | DO-215AB, SMC Gull Wing | - | 2 | - | - | - | - | - | Tape & Reel (TR) | 1997 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LSM340 | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.5mA @ 40V | - | 520mV @ 3A | - | - | -55°C~150°C | - | 40V | - | - | 40V | 3A | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() UPS315E3/TR13 Microsemi Corporation | In Stock | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | DO-216AA | - | 3 | - | - | - | - | - | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | 125°C | -55°C | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2mA @ 15V | - | 320mV @ 3A | - | 3A | -55°C~125°C | - | - | - | - | 15V | 3A | - | - | 2mA | 15V | - | - | 150A | - | - | - | - | - | RoHS Compliant | - | ||
![]() 5821SMGE3/TR13 Microsemi Corporation | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | DO-215AB, SMC Gull Wing | - | 2 | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5821SM | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.5mA @ 30V | - | 480mV @ 3A | - | - | -55°C~150°C | - | 30V | - | - | 30V | 3A | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() UPS6150E3/TR13 Microsemi Corporation | In Stock | - | Datasheet | 19 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | DO-216AA | - | 3 | - | - | - | - | - | Tape & Reel (TR) | 1997 | - | - | yes | Active | 1 (Unlimited) | - | - | - | 150°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 150V | - | 750mV @ 6A | - | - | -55°C~150°C | - | - | - | 750mV | 150V | 6A | - | - | - | - | - | - | 225A | - | - | - | - | No | RoHS Compliant | - | ||
![]() UFS160JE3/TR13 Microsemi Corporation | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | DO-214BA | - | 2 | DO-214BA | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 175°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 600V | - | 1.2V @ 1A | - | - | -55°C~175°C | - | 600V | 1A | 1.2V | 600V | 1A | - | 60 ns | - | - | - | - | 25A | - | - | - | - | No | RoHS Compliant | - | ||
![]() UFS170JE3/TR13 Microsemi Corporation | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | DO-214BA | - | - | DO-214BA | - | - | - | - | Tape & Reel (TR) | 1997 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 700V | - | 1.2V @ 1A | - | - | -55°C~175°C | - | 700V | 1A | - | 700V | 1A | - | 60 ns | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - |