- Manufacturer Part Number
- Manufacturer
- Configuration
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Diode Type
- Number of Elements
- Surface Mount
- Diode Element Material
- JESD-30 Code
Attribute column
Manufacturer
Microsemi Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Forward Voltage-Max | Reverse Current-Max | Natural Thermal Resistance | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5186 Microsemi Corporation | In Stock | - | Datasheet | 7 Weeks | - | - | - | Through Hole | B, Axial | - | - | - | - | - | - | - | Bulk | 1997 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2μA @ 100V | 1.5V @ 9A | - | - | -65°C~175°C | - | 100V | 3A | - | - | - | - | 150ns | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CDLL5819/TR Microsemi Corporation | 2 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | DO-213AA | - | 2 | DO-213AA | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 45V | 490mV @ 1A | - | 1A | -65°C~125°C | - | 45V | 1A | 900mV | - | - | - | - | 100μA | 40V | - | - | 70pF @ 5V 1MHz | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() 1N5189 Microsemi Corporation | In Stock | - | Datasheet | 7 Weeks | - | - | - | Through Hole | B, Axial | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2μA @ 500V | 1.5V @ 9A | - | - | -65°C~175°C | - | 500V | 3A | - | - | - | - | 300ns | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() JAN1N6620 Microsemi Corporation | In Stock | - | Datasheet | - | IN PRODUCTION (Last Updated: 1 month ago) | Lead, Tin | Through Hole | Through Hole | A, Axial | - | 2 | - | SILICON | 1 | - | - | Bulk | 1997 | Military, MIL-PRF-19500/585 | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 150°C | -65°C | ULTRA FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | - | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | 2 | MIL-19500 | - | Qualified | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500nA @ 220V | 1.6V @ 2A | ISOLATED | 1.2A | -65°C~150°C | - | - | - | 1.6V | 220V | 2A | 1 | 30 ns | - | 220V | - | - | 10pF @ 10V 1MHz | 20A | - | - | 0.5μA | - | - | Non-RoHS Compliant | ||
![]() UPR30/TR13 Microsemi Corporation | In Stock | - | Datasheet | 18 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | DO-216AA | - | 2 | Powermite | - | - | - | - | Tape & Reel (TR) | 1997 | - | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -55°C | - | - | - | - | - | - | - | UPR30 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 300V | 1.25V @ 1A | - | 2A | -55°C~150°C | - | 300V | 2A | 1.25V | 300V | 2A | - | 50 ns | 10μA | 300V | - | - | - | 20A | - | - | - | - | No | Non-RoHS Compliant | ||
![]() CDLL6676 Microsemi Corporation | In Stock | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | DO-213AA | - | - | - | SILICON | 1 | - | - | Bulk | 1997 | - | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | 125°C | -65°C | - | METALLURGICALLY BONDED | 8541.10.00.70 | END | WRAP AROUND | - | - | - | 2 | - | O-LELF-R2 | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 5μA @ 30V | 500mV @ 200mA | ISOLATED | 200mA | -65°C~125°C | 0.2A | - | - | - | 30V | 200mA | - | - | 5μA | 30V | - | - | 50pF @ 0V 1MHz | - | - | - | - | 100 °C/W | No | Non-RoHS Compliant | ||
![]() UPR40/TR7 Microsemi Corporation | In Stock | - | Datasheet | 18 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | DO-216AA | - | 2 | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 1997 | - | - | - | Active | 1 (Unlimited) | 1 | EAR99 | - | - | - | EFFICIENCY | - | 8541.10.00.80 | SINGLE | GULL WING | - | - | UPR40 | - | - | S-PSSO-G1 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | 1.25V @ 1A | CATHODE | - | -55°C~150°C | 2A | 400V | - | - | 400V | 2A | 1 | 50 ns | - | - | - | - | - | - | - | - | 10μA | - | No | Non-RoHS Compliant | ||
![]() UFS540G/TR13 Microsemi Corporation | In Stock | - | Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | DO-215AB, SMC Gull Wing | - | 2 | - | - | - | - | - | Tape & Reel (TR) | 1997 | - | - | no | Active | 1 (Unlimited) | - | - | - | 175°C | -55°C | - | - | - | - | - | - | - | UFS540 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | 1.2V @ 5A | - | 5A | -55°C~175°C | - | - | - | 1.2V | 400V | 5A | - | 50 ns | 10μA | 400V | - | - | - | 175A | - | - | - | - | No | Non-RoHS Compliant | ||
![]() UFS530G/TR13 Microsemi Corporation | In Stock | - | Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | DO-215AB, SMC Gull Wing | - | 2 | - | - | - | - | - | Tape & Reel (TR) | 1997 | - | - | no | Active | 1 (Unlimited) | - | - | - | 175°C | -55°C | - | - | - | - | - | - | - | UFS530 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 300V | 1.2V @ 5A | - | 5A | -55°C~175°C | - | - | - | 1.2V | 300V | 5A | - | 50 ns | 10μA | 300V | - | - | - | 175A | - | - | - | - | No | Non-RoHS Compliant | ||
![]() UFS560G/TR13 Microsemi Corporation | In Stock | - | Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | DO-215AB, SMC Gull Wing | - | 2 | DO-215AB | - | - | - | - | Tape & Reel (TR) | 1997 | - | - | - | Active | 1 (Unlimited) | - | - | - | 175°C | -55°C | - | - | - | - | - | - | - | UFS560 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | 1.35V @ 5A | - | 5A | -55°C~175°C | - | 600V | 5A | 1.35V | 600V | 5A | - | 60 ns | 10μA | 600V | - | - | - | 175A | - | - | - | - | No | Non-RoHS Compliant | ||
![]() UFS570G/TR13 Microsemi Corporation | In Stock | - | Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | DO-215AB, SMC Gull Wing | - | 2 | DO-215AB | - | - | - | - | Tape & Reel (TR) | 1997 | - | - | - | Active | 1 (Unlimited) | - | - | - | 175°C | -55°C | - | - | - | - | - | - | - | UFS570 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 700V | 1.35V @ 5A | - | 5A | -55°C~175°C | - | 700V | 5A | 1.35V | 700V | 5A | - | 60 ns | 10μA | 700V | - | - | - | 175A | - | - | - | - | No | Non-RoHS Compliant | ||
![]() UFS580G/TR13 Microsemi Corporation | In Stock | - | Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | DO-215AB, SMC Gull Wing | - | 2 | DO-215AB | - | - | - | - | Tape & Reel (TR) | 1997 | - | - | - | Active | 1 (Unlimited) | - | - | - | 175°C | -55°C | - | - | - | - | - | - | - | UFS580 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 800V | 1.35V @ 5A | - | 5A | -55°C~175°C | - | 800V | 5A | 1.35V | 800V | 5A | - | 60ns | 10μA | 800V | - | - | - | 175A | - | - | - | - | No | Non-RoHS Compliant | ||
![]() CDLL0.2A40 Microsemi Corporation | In Stock | - | Datasheet | 17 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | DO-213AA | - | - | - | SILICON | 1 | - | - | Bulk | - | - | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | 125°C | -65°C | - | METALLURGICALLY BONDED | 8541.10.00.70 | END | WRAP AROUND | - | - | - | 2 | - | O-LELF-R2 | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 5μA @ 40V | 500mV @ 200mA | ISOLATED | 200mA | -65°C~125°C | 0.2A | - | - | - | 40V | 200mA | - | - | 5μA | 40V | - | - | 50pF @ 0V 1MHz | - | - | - | - | 100 °C/W | No | Non-RoHS Compliant | ||
![]() 1N483A Microsemi Corporation | In Stock | - | - | 17 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | - | - | NO | - | - | SILICON | 1 | 200°C | 0.5W | - | 1997 | - | e0 | - | Active | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | - | - | - | METALLURGICALLY BONDED | 8541.10.00.70 | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | 2 | - | O-LALF-W2 | Not Qualified | SINGLE | - | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | 0.2A | - | - | - | - | - | - | - | - | - | 70V | DO-7 | - | - | 2A | 1V | - | - | - | Non-RoHS Compliant | ||
![]() JAN1N914UR Microsemi Corporation | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | DO-213AA | - | 2 | - | SILICON | 1 | - | - | Bulk | 1999 | Military, MIL-PRF-19500/116 | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 175°C | -65°C | - | - | 8541.10.00.70 | END | WRAP AROUND | - | - | - | - | MIL-19500/116L | - | Qualified | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 500nA @ 75V | 1.2V @ 50mA | ISOLATED | - | -65°C~175°C | 0.075A | - | 200mA | 1.2V | - | - | - | 5 ns | 500nA | 75V | - | - | 4pF @ 0V 1MHz | 2A | - | - | - | - | No | Non-RoHS Compliant | ||
![]() DSB5818 Microsemi Corporation | In Stock | - | - | - | - | - | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | - | SILICON | 1 | - | - | Bulk | 1997 | - | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | 125°C | -55°C | - | METALLURGICALLY BONDED | 8541.10.00.80 | - | WIRE | - | - | - | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100nA @ 30V | 600mV @ 1A | ISOLATED | 1A | - | 1A | - | - | - | 30V | 1A | - | - | 100nA | 30V | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() DSB1A30 Microsemi Corporation | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | - | SILICON | 1 | - | - | Bulk | 1997 | - | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | 125°C | -55°C | - | METALLURGICALLY BONDED | 8541.10.00.80 | - | WIRE | - | - | - | - | - | O-XALF-W2 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 30V | 600mV @ 1A | ISOLATED | 1A | - | 1A | - | - | - | 30V | 1A | - | - | 100nA | 30V | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() APT60S20SG/TR Microsemi Corporation | In Stock | - | Datasheet | 27 Weeks | - | - | Surface Mount | Surface Mount | TO-268-3, D3Pak (2 Leads + Tab), TO-268AA | - | - | D3Pak | - | - | - | - | Tape & Reel (TR) | 2006 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 200V | 900mV @ 60A | - | - | -55°C~150°C | - | 200V | 75A | - | 200V | 75A | - | 55 ns | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() UPS5817E3/TR13 Microsemi Corporation | In Stock | - | Datasheet | 19 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | DO-216AA | - | 2 | - | SILICON | 1 | - | - | Tape & Reel (TR) | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 1 | EAR99 | Matte Tin (Sn) | 150°C | -55°C | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | DUAL | GULL WING | - | - | UPS5817 | 2 | - | S-PDSO-G1 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 20V | 450mV @ 1A | CATHODE | 1A | -55°C~150°C | 1A | - | - | 450mV | 20V | 1A | - | - | 1mA | 20V | - | - | 105pF @ 5V 1MHz | 50A | - | - | - | - | No | RoHS Compliant | ||
![]() 1N5802 Microsemi Corporation | In Stock | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Through Hole | Through Hole | A, Axial | - | 2 | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 175°C | -65°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 50V | 875mV @ 1A | - | - | -65°C~175°C | - | 50V | 1A | 975mV | 50V | 1A | - | 25 ns | 1μA | 50V | - | - | 25pF @ 10V 1MHz | 35A | - | - | - | - | Yes | Non-RoHS Compliant |