- Manufacturer Part Number
- Manufacturer
- Configuration
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Diode Type
- Number of Elements
- Surface Mount
- Diode Element Material
- JESD-30 Code
Attribute column
Manufacturer
Microsemi Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SK110E3/TR13 Microsemi Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214BA | - | 2 | DO-214BA | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | SK110 | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | 800mV @ 1A | - | - | -65°C~175°C | - | 100V | 1A | - | 100V | 1A | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() SK14E3/TR13 Microsemi Corporation | In Stock | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | 1996 | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | MATTE TIN | 150°C | -55°C | - | - | 8541.10.00.80 | DUAL | C BEND | - | - | SK14 | 2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | 600mV @ 1A | - | 1A | -65°C~175°C | 1A | - | - | 850mV | 40V | 1A | - | - | 1mA | 40V | - | - | 50A | - | No | RoHS Compliant | ||
![]() SK15E3/TR13 Microsemi Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | DO-214AA (SMBJ) | - | - | - | Tape & Reel (TR) | 1996 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | SK15 | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 50V | 720mV @ 1A | - | - | -65°C~175°C | - | 50V | 1A | - | 50V | 1A | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SK34BE3/TR13 Microsemi Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SMB (DO-214AA) | - | - | - | Tape & Reel (TR) | 1997 | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | SK34 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | 500mV @ 3A | - | 3A | -55°C~125°C | - | 40V | 3A | 500mV | 40V | 3A | - | - | 500μA | 40V | - | - | 100A | - | No | RoHS Compliant | ||
![]() SK18E3/TR13 Microsemi Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | - | Tape & Reel (TR) | 1996 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | SK18 | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 80V | 800mV @ 1A | - | - | -65°C~175°C | - | 80V | 1A | - | 80V | 1A | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() SK33BE3/TR13 Microsemi Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | 1 | 150°C | Tape & Reel (TR) | 1997 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | SK33 | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 30V | 500mV @ 3A | - | - | -55°C~125°C | 3A | 30V | - | - | 30V | 3A | - | - | - | - | - | - | - | 100A | No | RoHS Compliant | ||
![]() SK36B/TR13 Microsemi Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | 1997 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 125°C | -55°C | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | C BEND | - | - | SK36 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | 750mV @ 3A | - | 3A | -55°C~125°C | 3A | - | - | - | 60V | 3A | 1 | - | 500μA | 50V | - | - | 100A | - | No | Non-RoHS Compliant | ||
![]() SK310B/TR13 Microsemi Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | 1 | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 125°C | -55°C | - | - | 8541.10.00.80 | - | - | - | - | SK310 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | 850mV @ 3A | - | 3A | -55°C~125°C | 3A | - | - | - | 100V | 3A | - | - | 500μA | 100V | - | - | 100A | - | No | Non-RoHS Compliant | ||
![]() SK34AE3/TR13 Microsemi Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | 1 | 150°C | Tape & Reel (TR) | 1997 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | SK34 | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | 500mV @ 3A | - | - | -55°C~125°C | 3A | 40V | - | - | 40V | 3A | - | - | - | - | - | - | - | 100A | No | RoHS Compliant | ||
![]() SK36BE3/TR13 Microsemi Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | 1 | 150°C | Tape & Reel (TR) | 1997 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | SK36 | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | 750mV @ 3A | - | - | -55°C~125°C | 3A | 60V | - | - | 60V | 3A | - | - | - | - | - | - | - | 100A | No | RoHS Compliant | ||
![]() SK34B/TR13 Microsemi Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | 1997 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 125°C | -55°C | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | C BEND | - | - | SK34 | 2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | 500mV @ 3A | - | 3A | -55°C~125°C | 3A | - | - | 500mV | 40V | 3A | 1 | - | 500μA | 40V | - | - | 100A | - | No | Non-RoHS Compliant | ||
![]() SK33B/TR13 Microsemi Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | 1 | - | Tape & Reel (TR) | 1997 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 125°C | -55°C | - | - | 8541.10.00.80 | - | - | - | - | SK33 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 30V | 500mV @ 3A | - | 3A | -55°C~125°C | 3A | - | - | - | 30V | 3A | - | - | 500μA | 30V | - | - | 100A | - | No | Non-RoHS Compliant | ||
![]() SK36AE3/TR13 Microsemi Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | 1 | 150°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | SK36 | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | 750mV @ 3A | - | - | -55°C~125°C | 3A | 60V | - | - | 60V | 3A | - | - | - | - | - | - | - | 100A | No | RoHS Compliant | ||
![]() SK38B/TR13 Microsemi Corporation | In Stock | - | Datasheet | - | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | 1 | 150°C | Tape & Reel (TR) | 1997 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | SK38 | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 80V | 850mV @ 3A | - | - | -55°C~125°C | 3A | 80V | 3A | - | - | - | - | - | - | - | 80V | - | - | 100A | - | Non-RoHS Compliant | ||
![]() SK19E3/TR13 Microsemi Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | DO-214AA (SMBJ) | - | - | - | Tape & Reel (TR) | 1996 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 90V | 800mV @ 1A | - | - | -65°C~175°C | - | 90V | 1A | - | 90V | 1A | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() UPR40/TR13 Microsemi Corporation | 6 |
| Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | DO-216AA | - | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | 1997 | e0 | no | Active | 1 (Unlimited) | 1 | EAR99 | TIN LEAD | 150°C | -55°C | ULTRA FAST RECOVERY | - | 8541.10.00.80 | DUAL | GULL WING | - | - | UPR40 | 2 | R-PDSO-G1 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | 1.25V @ 1A | ISOLATED | - | -55°C~150°C | 2A | - | - | - | 400V | 2A | 1 | 50 ns | 10μA | 400V | - | - | 20A | - | No | Non-RoHS Compliant | ||
![]() SK310BE3/TR13 Microsemi Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | 1 | 150°C | Tape & Reel (TR) | 1997 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | SK310 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | 850mV @ 3A | - | - | -55°C~125°C | 3A | - | - | - | 100V | 3A | - | - | - | - | - | - | - | 100A | No | RoHS Compliant | ||
![]() HS18135R Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | HALF-PAK | - | 2 | - | SILICON | 1 | - | Bulk | 2012 | - | no | Obsolete | 1 (Unlimited) | 1 | EAR99 | - | 175°C | -55°C | GENERAL PURPOSE | REVERSE ENERGY TESTED | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | - | 1 | R-XUFM-X1 | Not Qualified | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky, Reverse Polarity | 4mA @ 35V | 700mV @ 180A | ANODE | - | - | - | - | - | 700mV | 35V | 180A | 1 | - | - | - | - | 7500pF @ 5V 1MHz | 2.5kA | - | - | RoHS Compliant | ||
![]() SK38AE3/TR13 Microsemi Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | 1 | 150°C | Tape & Reel (TR) | 1997 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | SK38 | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 80V | 850mV @ 3A | - | - | -55°C~125°C | 3A | 80V | - | - | 80V | 3A | - | - | - | - | - | - | - | 100A | No | RoHS Compliant | ||
![]() HS18135 Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | HALF-PAK | - | 2 | - | SILICON | 1 | - | Bulk | 2012 | - | - | Obsolete | 1 (Unlimited) | 1 | EAR99 | - | 175°C | -55°C | GENERAL PURPOSE | REVERSE ENERGY TESTED | 8541.10.00.80 | UPPER | UNSPECIFIED | - | - | - | 1 | S-XUFM-X1 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 4mA @ 35V | 700mV @ 180A | CATHODE | 180A | - | - | - | - | 700mV | 35V | 180A | 1 | - | 4mA | 35V | - | 7500pF @ 5V 1MHz | 2.5kA | - | No | RoHS Compliant |