- Pin Count
- PCB changed
- Mounting
- Configuration
- ECCN (US)
- RoHS Status
- Package Length
- Type
- Supplier Package
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Peak Forward Voltage (V)
Attribute column
Manufacturer
Microsemi Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AEC Qualified | Automotive | ECCN (US) | HTS | Lead Shape | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Diode Capacitance (pF) | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Maximum Reverse Voltage (V) | Maximum Series Resistance @ Maximum IF (Ohm) | Military | Minimum Operating Temperature (°C) | Mounting | Package Height | Package Length | Package Width | PCB changed | Peak Forward Voltage (V) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Standard Package Name | Supplier Package | Supplier Temperature Grade | Typical Carrier Life Time (us) | Packaging | Part Status | Type | Pin Count | Configuration | Diameter | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRP-B-DATA-JAN1N5415 Microsemi | In Stock | - | Datasheet | - | No | EAR99 | - | Through Hole | 3@Ta=55C | 55 | - | 175 | - | - | - | - | -65 | Through Hole | - | 4.7(Max) | - | 2 | 1.5@9A | 80 | 1 | 150 | 50 | Case E | Case E | Military | - | Bag | Active | Switching Diode | 2 | Single | 3.42(Max) | RoHS non-compliant | ||
![]() JANTXV1N6625US GRP C Microsemi | In Stock | - | Datasheet | - | No | EAR99 | 8541.10.00.80 | No Lead | 1 | 1100 | - | 150 | - | - | - | - | -65 | Surface Mount | 2.62(Max) | 5.08(Max) | 2.62(Max) | 2 | 1.8@1.5A | 15 | 1 | 80 | 1000 | MELF | A-MELF | Military | - | Bag | Active | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() GRP-ABC-JANTX1N4148UB2 Microsemi | In Stock | - | Datasheet | - | No | EAR99 | 8541.10.00.70 | - | 0.2@Ta=75C | 100 | 4 | 200 | - | - | - | - | -65 | Surface Mount | 1.42(Max) | 3.25(Max) | 2.74(Max) | 4 | 1.2@0.1A | 2 | 0.5 | 20 | 75 | - | Case UB2 | Military | - | Waffle | Active | Switching Diode | 4 | Single | - | RoHS non-compliant | ||
![]() GRP-A-DATA-JANTX1N6629 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | - | Through Hole | 1.4 | 880 | - | 150 | - | - | - | - | -65 | Through Hole | - | 4.7(Max) | - | 2 | 1.7@3A | 75 | 2 | 60 | 800 | Case E | Case E | Military | - | Bag | Obsolete | Switching Diode | 2 | Single | 3.42(Max) | RoHS non-compliant | ||
![]() GRP-ABC-JANTX1N3595UR-1 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | 8541.10.00.70 | No Lead | 0.15 | 150 | - | 175 | 500 | - | - | - | -65 | Surface Mount | - | 3.7(Max) | - | 2 | 1@0.2A | 4 | 0.001 | 3000 | 125 | SOD-80 | DO-213AA | Military | - | Bag | Active | Switching Diode | 2 | Single | 1.7(Max) | RoHS non-compliant | ||
![]() JAN1N5615/TR Microsemi | In Stock | - | Datasheet | - | - | EAR99 | 8541.10.00.80 | Through Hole | 1@Ta=55C | 220 | - | 175 | - | - | - | - | -65 | Through Hole | - | 6.35(Max) | - | 2 | 1.6@3A | 30 | 0.5 | 150 | 200 | Module | Case A | Military | - | Tape and Reel | - | Switching Diode | 2 | Single | 2.16(Max) | RoHS non-compliant | ||
![]() JANTX1N4938 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | 8541.10.00.70 | Through Hole | 0.1 | - | - | 175 | 500 | - | - | - | -65 | Through Hole | - | 5.08(Max) | - | 2 | 1 | 1 | 0.1@175V | 50 | 200(Min) | DO-204-AH | DO-35 | Military | - | - | Obsolete | Switching Diode | 2 | Single | 2.29(Max) | RoHS non-compliant | ||
![]() GRP-ABC-JANTX1N1202AR Microsemi | In Stock | - | Datasheet | - | No | EAR99 | 8541.10.00.80 | Terminal Stud | 12 | - | - | 200 | - | - | - | - | -65 | Stud | 21.8(Max) | 12.81(Max) | 11.1(Max) | 2 | 1.2@30A | 250 | 10 | - | 200 | DO-203-AA | DO-4 | Military | - | Tray | Active | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() FST19050 Microsemi | In Stock | - | Datasheet | - | No | EAR99 | - | - | 200 | - | - | 175 | - | - | - | No | -55 | Screw | 10.16(Max) | 61.21(Max) | 25.65(Max) | 3 | 0.7@100A | 1500 | 4000 | - | 50 | - | TO-249 flat pack | - | - | - | Obsolete | Schottky Diode | 3 | Dual Common Cathode | - | RoHS Compliant | ||
![]() GRP-B-DATA-JANTX1N5418 Microsemi | In Stock | - | Datasheet | - | No | EAR99 | - | Through Hole | 3@Ta=55C | 440 | - | 175 | - | - | - | - | -65 | Through Hole | - | 4.7(Max) | - | 2 | 1.5@9A | 80 | 1 | 150 | 400 | Case E | Case E | Military | - | Bag | Active | Switching Diode | 2 | Single | 3.42(Max) | RoHS non-compliant | ||
![]() GRP-ABC-JAN1N6620US Microsemi | In Stock | - | Datasheet | - | No | EAR99 | 8541.10.00.80 | No Lead | 1.2 | 220 | - | 150 | - | - | - | - | -65 | Surface Mount | 2.62(Max) | 5.08(Max) | 2.62(Max) | 2 | 1.6@2A | 20 | 0.5 | 45 | 200 | MELF | A-MELF | Military | - | Bag | - | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() JANS1N5819-1-LC Microsemi | In Stock | - | Datasheet | No | - | EAR99 | - | Through Hole | 1 | - | - | 125 | - | - | - | - | -65 | Through Hole | - | 5.21(Max) | - | 2 | 0.49 | 25 | 50 | - | 45 | DO-204-AL | DO-41 | Military | - | Tray | Active | Schottky Diode | 2 | Single | 2.72(Max) | RoHS non-compliant | ||
![]() TDM15016 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | - | - | 300 | - | - | 175 | - | - | - | No | -55 | Screw | 14.6(Max) | 92.2(Max) | 20.32(Max) | 3 | 1.1@200A | 2500 | 50 | - | 1600 | - | Twin Tower | - | - | - | Obsolete | Switching Diode | 3 | Dual Common Cathode | - | RoHS Compliant | ||
![]() FST15040 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | - | Flat | 150 | - | - | 150 | - | - | - | No | -55 | Screw | 26.97(Max) | 38.35(Max) | 10.16(Max) | 9 | 0.64@75A | 1000 | 2000 | - | 40 | - | - | - | - | - | Obsolete | Schottky Diode | 9 | Dual Common Cathode | - | RoHS Compliant | ||
![]() GRP-ABC-JAN1N5614 Microsemi | In Stock | - | Datasheet | No | - | EAR99 | 8541.10.00.80 | Through Hole | 1@Ta=55C | 220 | - | 200 | - | - | - | - | -65 | Through Hole | - | 6.35(Max) | - | 2 | 1.3@3A | 30 | 0.5 | 2000 | 200 | Module | Case A | Military | - | Bag | Active | Switching Diode | 2 | Single | 2.16(Max) | RoHS non-compliant | ||
![]() UM7102B Microsemi | In Stock | - | Datasheet | No | - | EAR99 | - | - | - | - | 1.2@100V | 175 | 5500 | 200 | 0.6@100mA | No | -65 | Through Hole | - | 6.35(Max) | - | 2 | - | - | - | - | - | Style B | Style B | - | 2(Min) | - | Active | Attenuator|Switch | 2 | Single | 2.28(Max) | RoHS non-compliant | ||
![]() GRP-A-DATA-JANTX1N5619US Microsemi | In Stock | - | Datasheet | - | - | EAR99 | - | No Lead | 1@Ta=50C | 660 | - | 175 | - | - | - | - | -65 | Surface Mount | 2.62(Max) | 5.08(Max) | 2.62(Max) | 2 | 1.6@3A | 30 | 0.5 | 250 | 600 | MELF | A-MELF | Military | - | Bag | Active | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() GRP-A-DATA-JANTX1N3612 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | - | Through Hole | 1@Ta=100C | 480 | - | 175 | - | - | - | - | -65 | Through Hole | - | 6.35(Max) | - | 2 | 1.1 | 30 | 1 | - | 400 | Module | Case A | Military | - | Bag | Active | Switching Diode | 2 | Single | 2.16(Max) | RoHS non-compliant | ||
![]() HSM845J Microsemi | In Stock | - | Datasheet | No | - | EAR99 | - | J-Lead | 8 | - | - | 175 | - | - | - | No | -55 | Surface Mount | 2.16 | 6.53 | 5.97 | 2 | 0.62 | 350 | 250 | - | 45 | DO-214-AB | SMC | - | - | - | Obsolete | Schottky Diode | 2 | Single | - | RoHS non-compliant | ||
![]() GRP-A-DATA-JAN1N5419 Microsemi | In Stock | - | Datasheet | No | - | EAR99 | - | Through Hole | 3@Ta=55C | 550 | - | 175 | - | - | - | - | -65 | Through Hole | - | 4.7(Max) | - | 2 | 1.5@9A | 80 | 1 | 250 | 500 | Case E | Case E | Military | - | Bag | Active | Switching Diode | 2 | Single | 3.42(Max) | RoHS non-compliant |