- Pin Count
- PCB changed
- Mounting
- Configuration
- ECCN (US)
- RoHS Status
- Package Length
- Type
- Supplier Package
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Peak Forward Voltage (V)
Attribute column
Manufacturer
Microsemi Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AEC Qualified | Automotive | ECCN (US) | HTS | Lead Shape | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Operating Temperature (°C) | Military | Minimum Operating Temperature (°C) | Mounting | Package Height | Package Length | Package Width | PCB changed | Peak Forward Voltage (V) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Standard Package Name | Supplier Package | Supplier Temperature Grade | Tab | Packaging | Part Status | Type | Pin Count | Configuration | Diameter | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRP-ABC-JAN1N5418 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | 8541.10.00.80 | Through Hole | 3@Ta=55C | 440 | 175 | - | -65 | Through Hole | - | 4.7(Max) | - | 2 | 1.5@9A | 80 | 1 | 150 | 400 | Case E | Case E | Military | - | Bag | Unconfirmed | Switching Diode | 2 | Single | 3.42(Max) | RoHS non-compliant | ||
![]() UPS840E3 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | - | - | 8 | - | 125 | No | -55 | Surface Mount | 1.14(Max) | 4.09(Max) | 4.43(Max) | 2 | 0.535@15A | 150 | 500 | - | 40 | DO-216-AA | Power Mite | - | Tab | - | Active | Schottky Diode | 3 | Single Dual Anode | - | Yes with exemptions | ||
![]() GRP-A-DATA-JAN1N5418 Microsemi | In Stock | - | Datasheet | No | - | EAR99 | - | Through Hole | 3@Ta=55C | 440 | 175 | - | -65 | Through Hole | - | 4.7(Max) | - | 2 | 1.5@9A | 80 | 1 | 150 | 400 | Case E | Case E | Military | - | Bag | Unconfirmed | Switching Diode | 2 | Single | 3.42(Max) | RoHS non-compliant | ||
![]() GRP-ABC-JANTX1N6638 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | 8541.10.00.70 | - | 0.3@Ta=75C | 150 | 175 | - | -65 | Through Hole | - | 4.57(Max) | - | 2 | 1.1@0.2A | 2.5 | 0.5 | 4.5 | 125 | Case D | Case D | Military | - | Bag | Active | Switching Diode | 2 | Single | 1.91(Max) | RoHS non-compliant | ||
![]() GRP-ABC-JANTX1N4946 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | 8541.10.00.80 | Through Hole | 1@Ta=55C | 660 | 175 | - | -65 | Through Hole | - | 6.35(Max) | - | 2 | 1.3 | 15 | 1 | 250 | 600 | Module | Case A | Military | - | Bag | Active | Switching Diode | 2 | Single | 2.16(Max) | RoHS non-compliant | ||
![]() S50480 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | - | Terminal Stud | 300 | - | 200 | No | -65 | Stud | 43.89(Max) | 36.64(Max) | 31.75(Max) | 2 | 1.25@1000A | 5500 | 75 | - | 800 | DO-205-AB | DO-9 | - | - | Tray | Active | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() GRP-B-DATA-JANTX1N6622US Microsemi | In Stock | - | Datasheet | - | - | EAR99 | - | No Lead | 1.2 | 660 | 150 | - | -65 | Surface Mount | 2.62(Max) | 5.08(Max) | 2.62(Max) | 2 | 1.6@2A | 20 | 0.5 | 45 | 600 | MELF | A-MELF | Military | - | Bag | Active | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() GRP-ABC-JANTX1N5712UR-1 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | 8541.10.00.70 | No Lead | 0.075 | 20 | 150 | - | -65 | Surface Mount | - | 3.7(Max) | - | 2 | 1@0.035A | - | 0.15 | - | 16 | SOD-80 | DO-213AA | Military | - | Bag | Active | Schottky Diode | 2 | Single | 1.7(Max) | RoHS non-compliant | ||
![]() GRP-B-DATA-JANTX1N6630 Microsemi | In Stock | - | Datasheet | No | - | EAR99 | - | Through Hole | 1.4 | 990 | 150 | - | -65 | Through Hole | - | 4.7(Max) | - | 2 | 1.7@3A | 75 | 2 | 60 | 900 | Case E | Case E | Military | - | Bag | Active | Switching Diode | 2 | Single | 3.42(Max) | RoHS non-compliant | ||
![]() GRP-B-DATA-JANTX1N5554US Microsemi | In Stock | - | Datasheet | No | - | EAR99 | - | - | 5 | 1100 | 175 | - | -65 | Surface Mount | 2.16(Max) | 4.95(Max) | 2.16(Max) | 2 | 1.3@9A | 100 | 1 | 2000 | 1000 | MELF | B-MELF | Military | - | Bag | Active | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() MX1N6626US Microsemi | In Stock | - | Datasheet | No | - | EAR99 | 8541.10.00.80 | No Lead | 1.75 | 220 | 150 | No | -65 | Surface Mount | 3.76(Max) | 5.72(Max) | 3.76(Max) | 2 | 1.5@4A | 75 | 2 | 45 | 200 | MELF | E-MELF | Military | - | - | - | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() 1N6630-TR Microsemi | In Stock | - | Datasheet | No | - | EAR99 | - | Through Hole | 1.4 | 990 | 150 | No | -65 | Through Hole | - | 4.7(Max) | - | 2 | 1.7@3A | 75 | 2 | 60 | 900 | Case E | Case E | - | - | Tape and Reel | - | Switching Diode | 2 | Single | 3.42(Max) | RoHS non-compliant | ||
![]() GRP-ABC-JAN1N1188R Microsemi | In Stock | - | Datasheet | - | No | EAR99 | 8541.10.00.80 | Terminal Stud | 35 | - | 175 | - | -65 | Stud | 11.43(Max) + 11.13 | 19.85 | 17.2 | 2 | 1.4@110A | 500 | 10 | - | 400 | DO-203-AB | DO-5 | Military | - | Tray | Active | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() GRP-B-DATA-JANTX1N5621US Microsemi | In Stock | - | Datasheet | - | No | EAR99 | - | No Lead | 1@Ta=50C | 880 | 175 | - | -65 | Surface Mount | 2.62(Max) | 5.08(Max) | 2.62(Max) | 2 | 1.6@3A | 30 | 0.5 | 300 | 800 | MELF | A-MELF | Military | - | Bag | Active | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() GRP-ABC-JANTX1N5615 Microsemi | In Stock | - | Datasheet | - | No | EAR99 | 8541.10.00.80 | Through Hole | 1@Ta=55C | 220 | 175 | - | -65 | Through Hole | - | 6.35(Max) | - | 2 | 1.6@3A | 30 | 0.5 | 150 | 200 | Module | Case A | Military | - | Bag | Active | Switching Diode | 2 | Single | 2.16(Max) | RoHS non-compliant | ||
![]() JANS DATA-JANS1N6642U Microsemi | In Stock | - | Datasheet | - | No | EAR99 | - | - | 0.3 | 100 | 175 | - | -65 | Surface Mount | 2.16(Max) | 4.95(Max) | 2.16(Max) | 2 | 1.2@0.1A | 2.5 | 0.5 | 5 | 75 | MELF | B-MELF | Military | - | Waffle | Active | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() GRP-ABC-JANTX1N3671A Microsemi | In Stock | - | Datasheet | - | No | EAR99 | 8541.10.00.80 | Terminal Stud | 22 | - | 200 | - | -65 | Stud | 21.8(Max) | 12.81(Max) | 11.1(Max) | 2 | 1.2@30A | 250 | 10 | - | 800 | DO-203-AA | DO-4 | Military | - | Tray | Active | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() GRP-A-DATA-JANTX1N6620 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | - | Through Hole | 1.2 | 220 | 150 | - | -65 | Through Hole | - | 6.35(Max) | - | 2 | 1.6@2A | 20 | 0.5 | 45 | 200 | Module | Case A | Military | - | Bag | Active | Switching Diode | 2 | Single | 2.16(Max) | RoHS non-compliant | ||
![]() GRP-B-DATA-JANTX1N5617 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | - | Through Hole | 1@Ta=55C | 440 | 175 | - | -65 | Through Hole | - | 6.35(Max) | - | 2 | 1.6@3A | 30 | 0.5 | 150 | 400 | Module | Case A | Military | - | Bag | Active | Switching Diode | 2 | Single | 2.16(Max) | RoHS non-compliant | ||
![]() FST10135 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | - | - | 100 | - | 125 | No | -55 | Surface Mount | 10.16(Max) | 61.21(Max) | 26.97(Max) | 9 | 0.53@50A | 1000 | 2000 | - | 35 | TO-249 | TO-249 | - | Tab | - | Obsolete | Schottky Diode | 10 | Dual Common Cathode | - | RoHS Compliant |