- Pin Count
- PCB changed
- Mounting
- Configuration
- ECCN (US)
- RoHS Status
- Package Length
- Type
- Supplier Package
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Peak Forward Voltage (V)
Attribute column
Manufacturer
Microsemi Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AEC Qualified | Automotive | ECCN (US) | HTS | Lead Shape | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Military | Minimum Operating Temperature (°C) | Mounting | Package Height | Package Length | Package Width | PCB changed | Peak Forward Voltage (V) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Standard Package Name | Supplier Package | Supplier Temperature Grade | Tab | Packaging | Part Status | Type | Pin Count | Configuration | Diameter | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRP-B-DATA-JANS1N5809US Microsemi | In Stock | - | Datasheet | - | - | EAR99 | - | - | 6 | 110 | 175 | - | - | -65 | Surface Mount | 3.76(Max) | 5.72(Max) | 3.76(Max) | 2 | 0.875@4A | 125 | 5 | 30 | 100 | MELF | E-MELF | Military | - | Waffle | Active | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() UFT3140 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | - | Through Hole | 30 | - | 175 | - | No | -65 | Through Hole | 7.92 | 39.29 | 26.42 | 2 | 1.1@15A | 350 | 15 | 50 | 400 | TO-204-AA | TO-3 | - | Tab | Tray | Active | Switching Diode | 3 | Single | - | RoHS non-compliant | ||
![]() GRP-B-DATA-JANTX1N5619US Microsemi | In Stock | - | Datasheet | - | - | EAR99 | - | No Lead | 1@Ta=50C | 660 | 175 | - | - | -65 | Surface Mount | 2.62(Max) | 5.08(Max) | 2.62(Max) | 2 | 1.6@3A | 30 | 0.5 | 250 | 600 | MELF | A-MELF | Military | - | Bag | Active | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() JANS1N5615-LC Microsemi | In Stock | - | Datasheet | - | - | EAR99 | 8541.21.00.95 | Through Hole | 1@Ta=55C | 220 | 175 | - | - | -65 | Through Hole | - | 6.35(Max) | - | 2 | 1.6@3A | 30 | 0.5 | 150 | 200 | Module | Case A | Military | - | Tray | Active | Switching Diode | 2 | Single | 2.16(Max) | RoHS non-compliant | ||
![]() SP6627US Microsemi | In Stock | - | Datasheet | - | - | EAR99 | 8541.10.00.80 | - | 1.75 | 440 | 150 | - | No | -65 | Through Hole | - | 4.7(Max) | - | 2 | 1.5@4A | 75 | 2 | 45 | 400 | - | Case E | Military | - | Tape and Reel | - | Switching Diode | 2 | Single | 3.42(Max) | RoHS non-compliant | ||
![]() JANS1N5806US-1542 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | 8541.10.00.80 | No Lead | 2.5 | 160 | 175 | - | - | -65 | Surface Mount | 2.62(Max) | 5.08(Max) | 2.62(Max) | 2 | 0.975 | 35 | 1 | 25 | 150 | - | A-MELF | Military | - | - | - | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() GRP-A-DATA-JANS1N6642U Microsemi | In Stock | - | Datasheet | - | - | EAR99 | - | - | 0.3 | 100 | 175 | - | - | -65 | Surface Mount | 2.16(Max) | 4.95(Max) | 2.16(Max) | 2 | 1.2@0.1A | 2.5 | 0.5 | 5 | 75 | MELF | B-MELF | Military | - | Waffle | Active | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() GRP-A-DATA-JAN1N5551 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | - | Through Hole | 5 | 440 | 175 | - | - | -65 | Through Hole | - | 4.7(Max) | - | 2 | 1.2@9A | 100 | 1 | 2000 | 400 | Case E | Case E | Military | - | Bag | Active | Switching Diode | 2 | Single | 3.42(Max) | RoHS non-compliant | ||
![]() JANTXV1N7037CCU1 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | - | - | 35 | - | 150 | - | - | -65 | Surface Mount | 3.02(Max) | 16(Max) | 11.56(Max) | 3 | 1.22 | 250 | 500 | - | 100 | SMD | SMD | Military | - | - | Active | Schottky Diode | 3 | Dual Common Cathode | - | RoHS Compliant | ||
![]() 1N5819UR-1 Microsemi | 4 | - | Datasheet | - | - | EAR99 | 8541.10.00.60 | No Lead | 1@Ta=55C | - | 125 | - | No | -65 | Surface Mount | - | 5.2(Max) | - | 2 | 0.49 | 25 | 50 | - | 45 | SOD-80 | DO-213AB | - | - | Bag | Active | Schottky Diode | 2 | Single | 2.66(Max) | RoHS non-compliant | ||
![]() JANS1N6663 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | - | Through Hole | 0.5 | 720 | 175 | - | - | -65 | Through Hole | - | 5.08(Max) | - | 2 | 1@0.4A | 5 | 0.05 | - | 600 | DO-204-AH | DO-35 | Military | - | Tray | Active | Switching Diode | 2 | Single | 2.29(Max) | RoHS non-compliant | ||
![]() GRP-A-DATA-JANTX1N5416 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | - | Through Hole | 3@Ta=55C | 110 | 175 | - | - | -65 | Through Hole | - | 4.7(Max) | - | 2 | 1.5@9A | 80 | 1 | 150 | 100 | Case E | Case E | Military | - | Bag | Active | Switching Diode | 2 | Single | 3.42(Max) | RoHS non-compliant | ||
![]() GRP-DATA-JANTX1N6511 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | 8541.10.00.70 | Through Hole | 0.3 | 75 | 150 | 600 | - | -65 | Through Hole | 3.56(Max) | 19.94(Max) | 7.87(Max) | 14 | 1@0.1A | 0.5 | 0.1@40V | 10 | - | DIP | CDIP | Military | - | Tube | Active | Switching Diode | 14 | Array 7 | - | RoHS Compliant | ||
![]() GRP-DATA-JANS1N5615US Microsemi | In Stock | - | Datasheet | No | - | EAR99 | 8541.10.00.80 | No Lead | 1@Ta=50C | 220 | 175 | - | - | -65 | Surface Mount | 2.62(Max) | 5.08(Max) | 2.62(Max) | 2 | 1.6@3A | 30 | 0.5 | 150 | 200 | MELF | A-MELF | Military | - | Waffle | Active | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() HSM890J/TR Microsemi | In Stock | - | Datasheet | No | - | EAR99 | - | J-Lead | 8 | - | 175 | - | No | -55 | Surface Mount | 2.16 | 6.53 | 5.97 | 2 | 0.78 | 300 | 500 | - | 90 | DO-214-AB | SMC | - | - | Tape and Reel | Obsolete | Schottky Diode | 2 | Single | - | RoHS non-compliant | ||
![]() SPB16080 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | - | - | 320 | - | 175 | - | No | -55 | Screw | 12.24(Max) | 38.2(Max) | 25.04(Max) | 4 | 0.92@160A | 2500 | 5000 | - | 80 | SOT-227 | SOT-227 | - | - | - | Obsolete | Schottky Diode | 4 | Dual Parallel | - | RoHS Compliant | ||
![]() DATA1N5809USJANS Microsemi | In Stock | - | Datasheet | - | No | EAR99 | 8541.10.00.80 | - | 6 | 110 | 175 | - | - | -65 | Surface Mount | 3.76(Max) | 5.72(Max) | 3.76(Max) | 2 | 0.875@4A | 125 | 5 | 30 | 100 | MELF | E-MELF | Military | - | Waffle | Active | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() JANTX1N5619US/TR Microsemi | In Stock | - | Datasheet | - | No | EAR99 | 8541.10.00.80 | No Lead | 1@Ta=50C | 660 | 175 | - | - | -65 | Surface Mount | 2.62(Max) | 5.08(Max) | 2.62(Max) | 2 | 1.6@3A | 30 | 0.5 | 250 | 600 | MELF | A-MELF | Military | - | Tape and Reel | Unconfirmed | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() GRP-A-DATA-JANTX1N3595-1 Microsemi | In Stock | - | Datasheet | - | No | EAR99 | - | Through Hole | 0.15 | - | 200 | 500 | - | -65 | Through Hole | - | 5.08(Max) | - | 2 | 1@0.2A | 4 | 0.001@125V | 3000 | 150(Min) | DO-204-AH | DO-35 | Military | - | Bag | Active | Switching Diode | 2 | Single | 2.29(Max) | RoHS non-compliant | ||
![]() GRP-ABC-JANTX1N5621US Microsemi | In Stock | - | Datasheet | No | - | EAR99 | 8541.10.00.80 | No Lead | 1@Ta=50C | 880 | 175 | - | - | -65 | Surface Mount | 2.62(Max) | 5.08(Max) | 2.62(Max) | 2 | 1.6@3A | 30 | 0.5 | 300 | 800 | MELF | A-MELF | Military | - | Bag | Active | Switching Diode | 2 | Single | - | RoHS non-compliant |