- Pin Count
- PCB changed
- Mounting
- Configuration
- ECCN (US)
- RoHS Status
- Package Length
- Type
- Supplier Package
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Peak Forward Voltage (V)
Attribute column
Manufacturer
Microsemi Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AEC Qualified | Automotive | ECCN (US) | HTS | Lead Shape | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Diode Capacitance (pF) | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Maximum Reverse Voltage (V) | Maximum Series Resistance @ Maximum IF (Ohm) | Military | Minimum Operating Temperature (°C) | Mounting | Package Height | Package Length | Package Width | PCB changed | Peak Forward Voltage (V) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Standard Package Name | Supplier Package | Supplier Temperature Grade | Typical Carrier Life Time (us) | Packaging | Part Status | Type | Pin Count | Configuration | Frequency Range | Diameter | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDM15008 Microsemi | In Stock | - | Datasheet | No | - | EAR99 | - | - | 300 | - | - | 175 | - | - | - | No | -55 | Screw | 14.6(Max) | 92.2(Max) | 20.32(Max) | 3 | 1.1@200A | 2500 | 50 | - | 800 | - | Twin Tower | - | - | - | Obsolete | Switching Diode | 3 | Dual Common Cathode | - | - | RoHS Compliant | ||
![]() GRP-A-DATA-JANTX1N5809US Microsemi | In Stock | - | Datasheet | - | No | EAR99 | - | - | 6 | 110 | - | 175 | - | - | - | - | -65 | Surface Mount | 3.76(Max) | 5.72(Max) | 3.76(Max) | 2 | 0.875@4A | 125 | 5 | 30 | 100 | MELF | E-MELF | Military | - | Bag | Active | Switching Diode | 2 | Single | - | - | RoHS non-compliant | ||
![]() UM6202B Microsemi | In Stock | - | Datasheet | - | - | EAR99 | 8541.10.00.80 | - | - | - | 1.1@100V | - | 2000 | 200 | 0.4@100mA | No | - | Through Hole | - | 5.08(Max) | - | 2 | - | - | - | - | - | Style B | Style B | - | 0.6(Min) | - | Active | Attenuator|Switch | 2 | Single | UHF | 1.78(Max) | RoHS non-compliant | ||
![]() JAN1N5615/TR Microsemi | In Stock | - | Datasheet | - | - | EAR99 | 8541.10.00.80 | Through Hole | 1@Ta=55C | 220 | - | 175 | - | - | - | - | -65 | Through Hole | - | 6.35(Max) | - | 2 | 1.6@3A | 30 | 0.5 | 150 | 200 | Module | Case A | Military | - | Tape and Reel | - | Switching Diode | 2 | Single | - | 2.16(Max) | RoHS non-compliant | ||
![]() JANTX1N4938 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | 8541.10.00.70 | Through Hole | 0.1 | - | - | 175 | 500 | - | - | - | -65 | Through Hole | - | 5.08(Max) | - | 2 | 1 | 1 | 0.1@175V | 50 | 200(Min) | DO-204-AH | DO-35 | Military | - | - | Obsolete | Switching Diode | 2 | Single | - | 2.29(Max) | RoHS non-compliant | ||
![]() GRP-B-DATA-JANTX1N6638 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | - | - | 0.3@Ta=75C | 150 | - | 175 | - | - | - | - | -65 | Through Hole | - | 4.57(Max) | - | 2 | 1.1@0.2A | 2.5 | 0.5 | 4.5 | 125 | Case D | Case D | Military | - | Bag | Active | Switching Diode | 2 | Single | - | 1.91(Max) | RoHS non-compliant | ||
![]() GRP-B-DATA-JAN1N5811US Microsemi | In Stock | - | Datasheet | - | - | EAR99 | - | - | 6 | 160 | - | 175 | - | - | - | - | -65 | Surface Mount | 3.76(Max) | 5.72(Max) | 3.76(Max) | 2 | 0.875@4A | 125 | 5 | 30 | 150 | MELF | E-MELF | Military | - | Bag | Active | Switching Diode | 2 | Single | - | - | RoHS non-compliant | ||
![]() FST30040 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | - | - | 300 | - | - | 175 | - | - | - | No | -55 | Screw | 15.88(Max) | 62.23(Max) | 20.32(Max) | 3 | 0.76@200A | 2000 | 4000 | - | 40 | - | TO-244AB | - | - | - | Obsolete | Schottky Diode | 3 | Dual Common Cathode | - | - | RoHS Compliant | ||
![]() GRP-A-DATA-JANS1N5616US Microsemi | In Stock | - | Datasheet | - | - | EAR99 | - | No Lead | 1@Ta=55C | 440 | - | 200 | - | - | - | - | -65 | Surface Mount | 2.62(Max) | 5.08(Max) | 2.62(Max) | 2 | 1.3@3A | 30 | 0.5 | 2000 | 400 | MELF | A-MELF | Military | - | Waffle | Active | Switching Diode | 2 | Single | - | - | RoHS non-compliant | ||
![]() GRP-ABC-JANTX1N5711UR-1 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | 8541.10.00.70 | No Lead | 0.033 | 70 | - | 150 | - | - | - | - | -65 | Surface Mount | - | 3.7(Max) | - | 2 | 1@0.015A | - | 0.2 | - | 50 | SOD-80 | DO-213AA | Military | - | Bag | Active | Schottky Diode | 2 | Single | - | 1.7(Max) | RoHS non-compliant | ||
![]() GRP-ABC-JANTX1N5416 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | 8541.10.00.80 | Through Hole | 3@Ta=55C | 110 | - | 175 | - | - | - | - | -65 | Through Hole | - | 4.7(Max) | - | 2 | 1.5@9A | 80 | 1 | 150 | 100 | Case E | Case E | Military | - | Bag | Active | Switching Diode | 2 | Single | - | 3.42(Max) | RoHS non-compliant | ||
![]() GRP-DATA-JANTX1N5616 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | 8541.10.00.80 | Through Hole | 1@Ta=55C | 440 | - | 200 | - | - | - | - | -65 | Through Hole | - | 6.35(Max) | - | 2 | 1.3@3A | 30 | 0.5 | 2000 | 400 | Module | Case A | Military | - | Bag | Active | Switching Diode | 2 | Single | - | 2.16(Max) | RoHS non-compliant | ||
![]() JANS1N5806US-TR Microsemi | In Stock | - | Datasheet | - | - | EAR99 | - | No Lead | 2.5 | 160 | - | 175 | - | - | - | - | -65 | Surface Mount | 2.62(Max) | 5.08(Max) | 2.62(Max) | 2 | 0.975 | 35 | 1 | 25 | 150 | MELF | A-MELF | Military | - | - | - | Switching Diode | 2 | Single | - | - | RoHS non-compliant | ||
![]() GRP-A-DATA-JAN1N3612 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | - | Through Hole | 1@Ta=100C | 480 | - | 175 | - | - | - | - | -65 | Through Hole | - | 6.35(Max) | - | 2 | 1.1 | 30 | 1 | - | 400 | Module | Case A | Military | - | Bag | Active | Switching Diode | 2 | Single | - | 2.16(Max) | RoHS non-compliant | ||
![]() UFS115JE3 Microsemi | In Stock | - | Datasheet | - | No | EAR99 | 8541.10.00.80 | J-Lead | 1 | - | - | 175 | - | - | - | No | -55 | Surface Mount | - | 4.57(Max) | 3.94(Max) | 2 | 0.95 | 35 | 5 | 30 | 150 | DO-214-AA | SMB | - | - | - | Unconfirmed | Switching Diode | 2 | Single | - | - | Yes with exemptions | ||
![]() 1N458AE3 Microsemi | In Stock | - | Datasheet | No | - | EAR99 | 8541.10.00.80 | Through Hole | 0.165 | - | - | 150 | 500 | - | - | No | -65 | Through Hole | - | 5.08(Max) | - | 2 | 1@0.1A | - | 1 | - | 150 | DO-204-AH | DO-35 | Commercial | - | - | - | Switching Diode | 2 | Single | - | 2.29(Max) | Yes with exemptions | ||
![]() GRP-ABC-JANTX1N3614 Microsemi | In Stock | - | Datasheet | - | No | EAR99 | 8541.10.00.80 | Through Hole | 1@Ta=100C | 920 | - | 175 | - | - | - | - | -65 | Through Hole | - | 6.35(Max) | - | 2 | 1.1 | 30 | 1 | - | 800 | Module | Case A | Military | - | Bag | Active | Switching Diode | 2 | Single | - | 2.16(Max) | RoHS non-compliant | ||
![]() 1N6627US/TR Microsemi | In Stock | - | Datasheet | No | - | EAR99 | 8541.10.00.80 | No Lead | 1.75 | 440 | - | 150 | - | - | - | No | -65 | Surface Mount | 3.76(Max) | 5.72(Max) | 3.76(Max) | 2 | 1.5@4A | 75 | 2 | 45 | 400 | MELF | E-MELF | - | - | Tape and Reel | - | Switching Diode | 2 | Single | - | - | RoHS non-compliant | ||
![]() GRP-ABC-JAN1N3611 Microsemi | In Stock | - | Datasheet | No | - | EAR99 | 8541.10.00.80 | Through Hole | 1@Ta=100C | 240 | - | 175 | - | - | - | - | -65 | Through Hole | - | 6.35(Max) | - | 2 | 1.1 | 30 | 1 | - | 200 | Module | Case A | Military | - | Bag | Active | Switching Diode | 2 | Single | - | 2.16(Max) | RoHS non-compliant | ||
![]() UES805R Microsemi | In Stock | - | Datasheet | - | No | EAR99 | 8541.10.00.50 | Terminal Stud | 50 | - | - | 150 | - | - | - | No | -55 | Stud | 11.43(Max) + 11.13 | 19.85 | 17.2 | 2 | 1.25 | 600 | 70 | 50 | 300 | DO-203-AB | DO-5 | - | - | Tray | Active | Switching Diode | 2 | Single | - | - | RoHS non-compliant |