- Pin Count
- PCB changed
- Mounting
- Configuration
- ECCN (US)
- RoHS Status
- Package Length
- Type
- Supplier Package
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Peak Forward Voltage (V)
Attribute column
Manufacturer
Microsemi Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AEC Qualified | Automotive | ECCN (US) | HTS | Lead Shape | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Diode Capacitance (pF) | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Military | Minimum Operating Temperature (°C) | Mounting | Package Height | Package Length | Package Width | PCB changed | Peak Forward Voltage (V) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Standard Package Name | Supplier Package | Supplier Temperature Grade | Tab | Packaging | Part Status | Type | Pin Count | Configuration | Diameter | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPT30140 Microsemi | In Stock | - | Datasheet | - | No | EAR99 | - | - | 300 | - | - | 125 | - | No | -40 | Screw | 16(Max) - 0.25(Min) | 92.2(Max) | 20.32(Max) | 3 | 0.62@200A | 2000 | 4000 | - | 40 | - | Twin Tower | - | - | - | Obsolete | Schottky Diode | 3 | Dual Common Cathode | - | RoHS Compliant | ||
![]() GRP-ABC-JANTX1N3673AR Microsemi | In Stock | - | Datasheet | - | No | EAR99 | 8541.10.00.80 | Terminal Stud | 22 | - | - | 200 | - | - | -65 | Stud | 21.8(Max) | 12.81(Max) | 11.1(Max) | 2 | 1.2@30A | 250 | 10 | - | 1000 | DO-203-AA | DO-4 | Military | - | Tray | Active | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() USD640 Microsemi | In Stock | - | Datasheet | - | No | EAR99 | 8541.10.00.80 | - | 6 | - | - | 150 | - | No | -55 | Through Hole | 8.2 | 10.16 | 3.22 | 2 | 0.48 | 225 | 2000 | - | 40 | TO-220 | TO-220AC | - | Tab | - | Obsolete | Schottky Diode | 2 | Single | - | RoHS Compliant | ||
![]() JAN1N457/TR Microsemi | In Stock | - | Datasheet | - | - | EAR99 | 8541.10.00.70 | Through Hole | 0.225 | - | - | 150 | 500 | - | -65 | Through Hole | - | 5.08(Max) | - | 2 | 1@0.1A | - | 1 | - | 70 | DO-204-AH | DO-35 | Military | - | Tape and Reel | - | Switching Diode | 2 | Single | 2.29(Max) | RoHS non-compliant | ||
![]() GRP-A-DATA-JANTX1N4148UB2 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | - | - | 0.2@Ta=75C | 100 | 4 | 200 | - | - | -65 | Surface Mount | 1.42(Max) | 3.25(Max) | 2.74(Max) | 4 | 1.2@0.1A | 2 | 0.5 | 20 | 75 | - | Case UB2 | Military | - | Waffle | Active | Switching Diode | 4 | Single | - | RoHS non-compliant | ||
![]() 28M0 Microsemi | In Stock | - | Datasheet | - | No | EAR99 | - | - | 0.3 | 60 | - | 150 | - | No | -65 | Surface Mount | - | 1.55 | 1.37 | 12 | 1.5@0.5A | 0.5 | 0.1@40V | 20 | - | Die | Die | - | - | - | - | Switching Diode | 12 | Array 16 | - | RoHS non-compliant | ||
![]() GRP-ABC-JANTX1N6623US Microsemi | In Stock | - | Datasheet | - | No | EAR99 | 8541.10.00.80 | No Lead | 1 | 880 | - | 150 | - | - | -65 | Surface Mount | 2.62(Max) | 5.08(Max) | 2.62(Max) | 2 | 1.8@1.5A | 20 | 0.5 | 60 | 800 | MELF | A-MELF | Military | - | Bag | Active | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() UFT7140 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | - | - | 35 | - | - | 175 | - | No | -55 | Surface Mount | 6.6(Max) | 38.35(Max) | 10.04(Max) | 3 | 1.2 | 600 | 25 | 60 | 400 | - | MiniMod | - | Tab | - | Obsolete | Switching Diode | 4 | Dual Common Cathode | - | RoHS Compliant | ||
![]() SPB16035 Microsemi | In Stock | - | Datasheet | - | No | EAR99 | - | - | 320 | - | - | 150 | - | No | -55 | Screw | 12.24(Max) | 38.2(Max) | 25.04(Max) | 4 | 0.57@160A | 2500 | 8000 | - | 35 | SOT-227 | SOT-227 | - | - | - | Obsolete | Schottky Diode | 4 | Dual Parallel | - | RoHS Compliant | ||
![]() GRP-A-DATA-JANTX1N3647 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | - | - | 0.25@Ta=55C | 2100 | - | 175 | - | - | -65 | Through Hole | - | 6(Max) | - | 2 | 5 | 14 | 5 | - | 3000 | Case S | Case S | Military | - | Bag | Active | Switching Diode | 2 | Single | 2.8(Max) | RoHS non-compliant | ||
![]() FST17145 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | - | Flat | 170 | - | - | 175 | - | No | -55 | Screw | 25.65(Max) | 38.35(Max) | 10.16(Max) | 2 | 0.74@80A | 1200 | 2000 | - | 45 | - | - | - | - | - | Obsolete | Schottky Diode | 2 | Dual Common Cathode | - | RoHS Compliant | ||
![]() UFT40270 Microsemi | In Stock | - | Datasheet | No | - | EAR99 | - | - | 400 | - | - | 175 | - | No | -55 | Screw | 17.28(Max) | 92.2(Max) | 20.32(Max) | 3 | 1.35 | 2100 | 50 | 130 | 700 | - | MD3CC | - | - | - | Obsolete | Switching Diode | 3 | Dual Common Cathode | - | RoHS Compliant | ||
![]() GRP-ABC-JANTX1N6628U Microsemi | In Stock | - | Datasheet | No | - | EAR99 | 8541.10.00.80 | No Lead | 1.75 | 660 | - | 150 | - | - | -65 | Surface Mount | 3.76(Max) | 5.72(Max) | 3.76(Max) | 2 | 1.5@4A | 75 | 2 | 45 | 600 | MELF | E-MELF | Military | - | Bag | Active | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() CPT20050 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | - | - | 200 | - | - | 175 | - | No | -55 | Screw | 17.28(Max) | 92.2(Max) | 20.32(Max) | 3 | 0.8 | 2000 | 4000 | - | 50 | - | MD3CC | - | - | - | Obsolete | Schottky Diode | 3 | Dual Common Cathode | - | RoHS Compliant | ||
![]() GRP-B-DATA-JANS1N5623US Microsemi | In Stock | - | Datasheet | - | - | EAR99 | - | No Lead | 1@Ta=50C | 1100 | - | 175 | - | - | -65 | Surface Mount | 2.62(Max) | 5.08(Max) | 2.62(Max) | 2 | 1.6@3A | 30 | 0.5 | 500 | 1000 | MELF | A-MELF | Military | - | Waffle | Active | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() R43100 Microsemi | In Stock | - | Datasheet | - | No | EAR99 | - | Terminal Stud | 150 | - | - | 200 | - | No | -65 | Stud | 35.17(Max) | 31.07(Max) | 26.92(Max) | 2 | 1.1@200A | 2500 | 50 | - | 1000 | DO-205-AA | DO-8 | - | - | Tray | Active | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() JANTXV1N6912UTK2CS Microsemi | In Stock | - | Datasheet | - | No | EAR99 | 8541.10.00.80 | - | 25 | 50 | - | 150 | - | - | -65 | Surface Mount | 2.04 | 6.1 | 6.1 | 2 | 0.64 | 400 | 1200 | - | 45 | - | Thinkey2 | Military | - | Tray | Active | Schottky Diode | 2 | Single | - | RoHS non-compliant | ||
![]() GRP-ABC-JANTX1N6620 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | 8541.10.00.80 | Through Hole | 1.2 | 220 | - | 150 | - | - | -65 | Through Hole | - | 6.35(Max) | - | 2 | 1.6@2A | 20 | 0.5 | 45 | 200 | Module | Case A | Military | - | Bag | Active | Switching Diode | 2 | Single | 2.16(Max) | RoHS non-compliant | ||
![]() GRP-B-DATA-JAN1N5420 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | - | Through Hole | 3@Ta=55C | 660 | - | 175 | - | - | -65 | Through Hole | - | 4.7(Max) | - | 2 | 1.5@9A | 80 | 1 | 400 | 600 | Case E | Case E | Military | - | Bag | Active | Switching Diode | 2 | Single | 3.42(Max) | RoHS non-compliant | ||
![]() GRP-ABC-JANTX1N5420 Microsemi | In Stock | - | Datasheet | - | No | EAR99 | 8541.10.00.80 | Through Hole | 3@Ta=55C | 660 | - | 175 | - | - | -65 | Through Hole | - | 4.7(Max) | - | 2 | 1.5@9A | 80 | 1 | 400 | 600 | Case E | Case E | Military | - | Bag | Active | Switching Diode | 2 | Single | 3.42(Max) | RoHS non-compliant |