- Pin Count
- PCB changed
- Mounting
- Configuration
- ECCN (US)
- RoHS Status
- Package Length
- Type
- Supplier Package
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Peak Forward Voltage (V)
Attribute column
Manufacturer
Microsemi Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | ECCN (US) | HTS | Lead Shape | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Diode Capacitance (pF) | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Military | Minimum Operating Temperature (°C) | Mounting | Package Height | Package Length | Package Width | PCB changed | Peak Forward Voltage (V) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Standard Package Name | Supplier Package | Supplier Temperature Grade | Tab | Packaging | Part Status | Type | Pin Count | Configuration | Diameter | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRP-B-DATA-JANTX1N5550 Microsemi | In Stock | - | Datasheet | - | EAR99 | - | Through Hole | 5 | 220 | - | 175 | - | - | -65 | Through Hole | - | 4.7(Max) | - | 2 | 1.2@9A | 100 | 1 | 2000 | 200 | Case E | Case E | Military | - | Bag | Active | Switching Diode | 2 | Single | 3.42(Max) | RoHS non-compliant | ||
![]() DATAPACK/JANS1N6642US Microsemi | In Stock | - | Datasheet | - | EAR99 | - | - | 0.3@Ta=75C | 100 | - | 175 | - | - | -65 | Surface Mount | 2.16(Max) | 4.95(Max) | 2.16(Max) | 2 | 1.2@0.1A | 2.5 | 0.5 | 5 | 75 | MELF | B-MELF | Military | - | Waffle | Active | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() 1N4150UR-1JANTXTR Microsemi | In Stock | - | Datasheet | - | EAR99 | - | No Lead | 0.4 | - | - | 175 | 500 | - | -65 | Surface Mount | - | 3.7(Max) | - | 2 | 1 | 0.5 | 0.1@50V | 4 | 75(Min) | SOD-80 | DO-213AA | Military | - | Tape and Reel | Unconfirmed | Switching Diode | 2 | Single | 1.7(Max) | RoHS non-compliant | ||
![]() R504160 Microsemi | In Stock | - | Datasheet | - | EAR99 | - | Terminal Stud | 300 | - | - | 200 | - | No | -65 | Stud | 43.89(Max) | 36.64(Max) | 31.75(Max) | 2 | 1.25@1000A | 5500 | 75 | - | 1600 | DO-205-AB | DO-9 | - | - | - | - | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() JANHCA1N4148 Microsemi | In Stock | - | Datasheet | Si | EAR99 | 8541.10.00.70 | Through Hole | 0.3 | - | 4 | 200 | 500 | - | -65 | Through Hole | - | 5.08(Max) | - | 2 | 1@0.01A | 1 | 5@75V | 4 | 100(Min) | DO-204-AH | DO-35 | Military | - | - | Unconfirmed | Switching Diode | 2 | Single | 2.29(Max) | RoHS non-compliant | ||
![]() UPS5819 Microsemi | 26380 | - | Datasheet | - | EAR99 | - | - | 1 | 40 | - | 150 | - | No | -55 | Surface Mount | 1.02 | 1.91 | 1.91 | 1 | 0.85@3A | 50 | 1000@20V | - | 40 | DO-216-AA | Power Mite | - | Tab | - | Active | Schottky Diode | 2 | Single | - | RoHS non-compliant | ||
![]() GRP-A-DATA-JANTX1N4246 Microsemi | In Stock | - | Datasheet | - | EAR99 | - | Through Hole | 1@Ta=55C | 480 | - | 175 | - | - | -65 | Through Hole | - | 6.35(Max) | - | 2 | 1.3@3A | 25 | 1 | 5000 | 400 | Module | Case A | Military | - | Bag | Active | Switching Diode | 2 | Single | 2.16(Max) | RoHS non-compliant | ||
![]() GRP-B-DATA-JANTX1N5614 Microsemi | In Stock | - | Datasheet | - | EAR99 | - | Through Hole | 1@Ta=55C | 220 | - | 200 | - | - | -65 | Through Hole | - | 6.35(Max) | - | 2 | 1.3@3A | 30 | 0.5 | 2000 | 200 | Module | Case A | Military | - | Bag | Active | Switching Diode | 2 | Single | 2.16(Max) | RoHS non-compliant | ||
![]() UF560 Microsemi | In Stock | - | Datasheet | - | EAR99 | - | Through Hole | 5 | - | - | 175 | - | No | -55 | Through Hole | - | 9.4(Max) | - | 2 | 1.35 | 175 | 10 | 60 | 600 | DO-201-AD | DO-201AD | - | - | - | Unconfirmed | Switching Diode | 2 | Single | 6.22 | Yes with exemptions | ||
![]() GRP-ABC-JANTX1N5418 Microsemi | In Stock | - | Datasheet | - | EAR99 | 8541.10.00.80 | Through Hole | 3@Ta=55C | 440 | - | 175 | - | - | -65 | Through Hole | - | 4.7(Max) | - | 2 | 1.5@9A | 80 | 1 | 150 | 400 | Case E | Case E | Military | - | Bag | Active | Switching Diode | 2 | Single | 3.42(Max) | RoHS non-compliant | ||
![]() JANHCA1N5819 Microsemi | In Stock | - | Datasheet | - | EAR99 | 8541.10.00.80 | Through Hole | 1 | - | - | 110 | - | - | -55 | Through Hole | - | 5.21(Max) | - | 2 | 0.8@3.1A | - | 50 | - | 45 | DO-204-AL | DO-41 | Military | - | - | Unconfirmed | Schottky Diode | 2 | Single | 2.72(Max) | RoHS non-compliant | ||
![]() SPB16015 Microsemi | In Stock | - | Datasheet | - | EAR99 | - | - | 320 | - | - | 125 | - | No | -55 | Screw | 12.24(Max) | 38.2(Max) | 25.04(Max) | 4 | 0.48@160A | 2500 | 40000 | - | 15 | SOT-227 | SOT-227 | - | - | - | Obsolete | Schottky Diode | 4 | Dual Parallel | - | RoHS Compliant | ||
![]() GRP-A-DATA-JAN1N5190 Microsemi | In Stock | - | Datasheet | - | EAR99 | - | Through Hole | 3 | 680 | - | 175 | - | - | -65 | Through Hole | - | 4.7(Max) | - | 2 | 1.5@9A | 80 | 2 | 400 | 600 | Case E | Case E | Military | - | Bag | Active | Switching Diode | 2 | Single | 3.42(Max) | RoHS non-compliant | ||
![]() JAN1N3649 Microsemi | In Stock | - | Datasheet | - | EAR99 | - | Terminal Stud | 3.3 | - | - | 150 | - | - | -65 | Stud | 21.8(Max) | 12.81(Max) | 11.1(Max) | 2 | 2.2@10A | 25 | 5 | - | 800 | DO-203-AA | DO-4 | Military | - | Tray | Active | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() GRP-ABC-JANTX1N5190 Microsemi | In Stock | - | Datasheet | - | EAR99 | 8541.10.00.80 | Through Hole | 3 | 680 | - | 175 | - | - | -65 | Through Hole | - | 4.7(Max) | - | 2 | 1.5@9A | 80 | 2 | 400 | 600 | Case E | Case E | Military | - | Bag | Active | Switching Diode | 2 | Single | 3.42(Max) | RoHS non-compliant | ||
![]() 1N647 Microsemi | In Stock | - | Datasheet | - | EAR99 | 8541.10.00.70 | Through Hole | 0.4 | 400 | - | 175 | - | No | -65 | Through Hole | - | 5.08(Max) | - | 2 | 1 | 3 | 0.2 | - | - | DO-204-AH | DO-35 | - | - | Bag | Active | - | 2 | Single | 2.29(Max) | RoHS non-compliant | ||
![]() GRP-B-DATA-JANTX1N5618US Microsemi | In Stock | - | Datasheet | - | EAR99 | - | No Lead | 1@Ta=55C | 660 | - | 200 | - | - | -65 | Surface Mount | 2.62(Max) | 5.08(Max) | 2.62(Max) | 2 | 1.3@3A | 30 | 0.5 | 2000 | 600 | MELF | A-MELF | Military | - | Bag | Active | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() HS24515 Microsemi | In Stock | - | Datasheet | - | EAR99 | - | - | 240 | - | - | 125 | - | No | -55 | Screw | 15.88(Max) | 39.62(Max) | 19.69(Max) | 2 | 0.37 | 3500 | 150000 | - | 15 | - | Half-PAK | - | - | - | Obsolete | Schottky Diode | 2 | Single | - | RoHS Compliant | ||
![]() FST80150 Microsemi | In Stock | - | Datasheet | - | EAR99 | - | - | 80 | - | - | 175 | - | No | -55 | Surface Mount | 6.6(Max) | 38.35(Max) | 10.04(Max) | 3 | 0.86@40A | 1000 | 1000 | - | 150 | - | MiniMod | - | Tab | - | Obsolete | Schottky Diode | 4 | Dual Common Cathode | - | RoHS Compliant | ||
![]() GRP-ABC-JANTX1N6640 Microsemi | In Stock | - | Datasheet | - | EAR99 | 8541.10.00.70 | - | 0.3 | 75 | - | 175 | - | - | -65 | Through Hole | - | 4.57(Max) | - | 2 | 1@0.2A | 2.5 | 0.1 | 4 | 50 | Case D | Case D | Military | - | - | Active | Switching Diode | 2 | Single | 1.91(Max) | RoHS non-compliant |