- Pin Count
- PCB changed
- Mounting
- Configuration
- ECCN (US)
- RoHS Status
- Package Length
- Type
- Supplier Package
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Peak Forward Voltage (V)
Attribute column
Manufacturer
Microsemi Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AEC Qualified | Bridge Type | ECCN (US) | HTS | Lead Shape | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Military | Minimum Operating Temperature (°C) | Mounting | Package Height | Package Length | Package Width | PCB changed | Peak Average Forward Current (A) | Peak Forward Voltage (V) | Peak Non-Repetitive Forward Surge Current (A) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Standard Package Name | Supplier Package | Supplier Temperature Grade | Tab | Packaging | Part Status | Type | Pin Count | Configuration | Diameter | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRP-B-DATA-JAN1N4153UR-1 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | - | No Lead | 0.15 | 75 | 175 | - | - | -65 | Surface Mount | - | 3.7(Max) | - | 2 | - | 0.88@0.02A | - | 2 | 0.05 | 4 | 50 | SOD-80 | DO-213AA | Military | - | Bag | Active | Switching Diode | 2 | Single | 1.7(Max) | RoHS non-compliant | ||
![]() GRP-ABC-JAN1N5623US Microsemi | In Stock | - | Datasheet | - | - | EAR99 | 8541.10.00.80 | No Lead | 1@Ta=50C | 1100 | 175 | - | - | -65 | Surface Mount | 2.62(Max) | 5.08(Max) | 2.62(Max) | 2 | - | 1.6@3A | - | 30 | 0.5 | 500 | 1000 | MELF | A-MELF | Military | - | Bag | Active | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() 1N4946USE3 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | - | Through Hole | 1@Ta=55C | 660 | 175 | - | - | -65 | Through Hole | - | 6.35(Max) | - | 2 | - | 1.3 | - | 15 | 1 | 250 | 600 | - | Case A | - | - | - | - | Switching Diode | 2 | Single | 2.16(Max) | RoHS Compliant | ||
![]() GRP-ABC-JANTX1N5623US Microsemi | In Stock | - | Datasheet | - | - | EAR99 | 8541.10.00.80 | No Lead | 1@Ta=50C | 1100 | 175 | - | - | -65 | Surface Mount | 2.62(Max) | 5.08(Max) | 2.62(Max) | 2 | - | 1.6@3A | - | 30 | 0.5 | 500 | 1000 | MELF | A-MELF | Military | - | Bag | Active | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() 1N6779 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | 8541.10.00.80 | - | 15 | 600 | - | - | - | - | Through Hole | 10.57 | 10.67 | 5.28 | 3 | - | 1.6 | - | 140 | 10@480V | 60 | 600 | - | TO-257 | - | Tab | Tray | Active | Switching Diode | 3 | Single | - | RoHS non-compliant | ||
![]() GRP-DATA-JANS1N5811US Microsemi | In Stock | - | Datasheet | - | - | EAR99 | 8541.10.00.80 | - | 6 | 160 | 175 | - | - | -65 | Surface Mount | 3.76(Max) | 5.72(Max) | 3.76(Max) | 2 | - | 0.875@4A | - | 125 | 5 | 30 | 150 | MELF | E-MELF | Military | - | Waffle | Active | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() UES2606RHR2 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | - | Through Hole | 30 | - | 150 | - | No | -55 | Through Hole | 7.92 | 39.29 | 26.42 | 2 | - | 1.25@15A | - | 300 | 50 | 50 | 400 | TO-204-AA | TO-3 | - | Tab | Tray | Active | Switching Diode | 3 | Dual Common Cathode | - | - | ||
![]() GRP-ABC-JAN1N5802 Microsemi | In Stock | - | Datasheet | No | - | EAR99 | 8541.10.00.80 | Through Hole | 2.5 | 60 | 175 | - | - | -65 | Through Hole | - | 6.35(Max) | - | 2 | - | 0.975 | - | 35 | 1 | 25 | 50 | Module | Case A | Military | - | Bag | Active | Switching Diode | 2 | Single | 2.16(Max) | RoHS non-compliant | ||
![]() DATA-JANS1N5621US Microsemi | In Stock | - | Datasheet | No | - | EAR99 | - | No Lead | 1@Ta=50C | 880 | 175 | - | - | -65 | Surface Mount | 2.62(Max) | 5.08(Max) | 2.62(Max) | 2 | - | 1.6@3A | - | 30 | 0.5 | 300 | 800 | MELF | A-MELF | Military | - | Waffle | Active | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() MS8151-P2613 Microsemi | In Stock | - | Datasheet | - | - | EAR99 | 8541.10.00.70 | - | 0.015 | 3 | 125 | - | No | -55 | Surface Mount | 0.14(Max) | 0.67(Max) | 0.34(Max) | 2 | - | 0.8@1mA | - | - | 10 | - | - | - | Case P2613 | - | - | Waffle | Active | Schottky Diode | 2 | - | - | RoHS Compliant | ||
![]() GRP-B-DATA-JANS1N6620US Microsemi | In Stock | - | Datasheet | - | - | EAR99 | - | No Lead | 1.2 | 220 | 150 | - | - | -65 | Surface Mount | 2.62(Max) | 5.08(Max) | 2.62(Max) | 2 | - | 1.6@2A | - | 20 | 0.5 | 45 | 200 | MELF | A-MELF | Military | - | Waffle | Active | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() UES1106E3 Microsemi | In Stock | - | Datasheet | No | - | EAR99 | 8541.10.00.80 | Through Hole | 2 | - | 150 | 2500 | No | -55 | Through Hole | - | 3.2 | - | 2 | - | 1.25 | - | 20 | 10 | 50 | 400(Min) | - | Case A | - | - | - | - | Switching Diode | 2 | Single | 2 | RoHS Compliant | ||
![]() GRP-A-DATA-JANTX1N5614 Microsemi | In Stock | - | Datasheet | No | - | EAR99 | 8541.10.00.80 | Through Hole | 1@Ta=55C | 220 | 200 | - | - | -65 | Through Hole | - | 6.35(Max) | - | 2 | - | 1.3@3A | - | 30 | 0.5 | 2000 | 200 | Module | Case A | Military | - | Bag | Active | Switching Diode | 2 | Single | 2.16(Max) | RoHS non-compliant | ||
![]() APT30DC60HJ Microsemi | In Stock | - | Datasheet | No | Single Phase | EAR99 | - | - | - | - | 175 | - | No | -55 | Screw | 12.24(Max) | 38.2(Max) | 25.04(Max) | 4 | 30 | 1.8 | 370 | - | 600 | - | 600 | SOT-227 | SOT-227 | - | - | - | Obsolete | - | 4 | Single | - | RoHS Compliant | ||
![]() MX1N5614US Microsemi | In Stock | - | Datasheet | No | - | EAR99 | - | No Lead | 1@Ta=55C | 220 | 200 | - | - | -65 | Surface Mount | 2.62(Max) | 5.08(Max) | 2.62(Max) | 2 | - | 1.3@3A | - | 30 | 0.5 | 2000 | 200 | MELF | A-MELF | Military | - | - | Obsolete | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() EH6012B Microsemi | In Stock | - | Datasheet | No | Single Phase | EAR99 | - | - | - | - | 175 | - | No | -55 | Screw | 33.02(Max) | 60.96(Max) | 44.7(Max) | 4 | 60 | 1.2 | 1050 | - | 20 | - | 1200 | - | - | - | - | - | Obsolete | - | 4 | Single | - | RoHS non-compliant | ||
![]() GRP-A-DATA-JAN1N5809 Microsemi | In Stock | - | Datasheet | No | - | EAR99 | - | Through Hole | 6 | 110 | 175 | - | - | -65 | Through Hole | - | 4.7(Max) | - | 2 | - | 0.875@4A | - | 125 | 5 | 30 | 100 | Case E | Case E | Military | - | Bag | Active | Switching Diode | 2 | Single | 3.42(Max) | RoHS non-compliant | ||
![]() CPT60060 Microsemi | In Stock | - | Datasheet | No | - | EAR99 | - | - | 600 | - | 175 | - | No | -55 | Screw | 17.28(Max) - 0.25(Min) | 92.2(Max) | 20.32(Max) | 3 | - | 0.72@300A | - | 6000 | 8000 | - | 60 | MD3CC | MD3CC | - | Tab | - | Obsolete | Schottky Diode | 3 | Dual Common Cathode | - | RoHS Compliant | ||
![]() GRP-B-DATA-JANTX1N4148UR-1 Microsemi | In Stock | - | Datasheet | No | - | EAR99 | - | No Lead | 0.2@Ta=75C | 100 | 175 | - | - | -65 | Surface Mount | - | 3.7(Max) | - | 2 | - | 1.2@0.1A | - | 2 | 0.5 | 5 | 75 | SOD-80 | DO-213AA | Military | - | Bag | Active | Switching Diode | 2 | Single | 1.7(Max) | RoHS non-compliant | ||
![]() GRP-A-DATA-JAN1N6638US Microsemi | In Stock | - | Datasheet | No | - | EAR99 | - | - | 0.3@Ta=75C | 150 | 175 | - | - | -65 | Surface Mount | 2.16(Max) | 4.95(Max) | 2.16(Max) | 2 | - | 1.1@0.2A | - | 2.5 | 0.5 | 4.5 | 125 | MELF | B-MELF | Military | - | Bag | Active | Switching Diode | 2 | Single | - | RoHS non-compliant |