- Pin Count
- PCB changed
- Mounting
- Configuration
- ECCN (US)
- RoHS Status
- Package Length
- Type
- Supplier Package
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Peak Forward Voltage (V)
Attribute column
Manufacturer
Microsemi Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AEC Qualified | Applications Frequency Range | Automotive | ECCN (US) | HTS | Lead Shape | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Operating Temperature (°C) | Maximum Reverse Voltage (V) | Military | Minimum Operating Temperature (°C) | Minimum Quality Factor | Minimum Tuning Ratio | Mounting | Package Height | Package Length | Package Width | PCB changed | Peak Forward Voltage (V) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Standard Package Name | Supplier Package | Supplier Temperature Grade | Tab | Tuning Ratio Test Condition | Packaging | Part Status | Type | Pin Count | Configuration | Diameter | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANS1N5618 Microsemi | In Stock | - | Datasheet | No | - | - | EAR99 | - | Through Hole | 1@Ta=55C | 660 | 200 | - | - | -65 | - | - | Through Hole | - | 6.35(Max) | - | 2 | 1.3@3A | 30 | 0.5 | 2000 | 600 | Module | Case A | Military | - | - | Tray | Active | Switching Diode | 2 | Single | 2.16(Max) | RoHS non-compliant | ||
![]() GRP-ABC-JAN1N5619 Microsemi | In Stock | - | Datasheet | No | - | - | EAR99 | 8541.10.00.80 | Through Hole | 1@Ta=55C | 660 | 175 | - | - | -65 | - | - | Through Hole | - | 6.35(Max) | - | 2 | 1.6@3A | 30 | 0.5 | 250 | 600 | Module | Case A | Military | - | - | Bag | Active | Switching Diode | 2 | Single | 2.16(Max) | RoHS non-compliant | ||
![]() APT30D20B Microsemi | In Stock | - | Datasheet | No | - | - | EAR99 | 8541.10.00.80 | Through Hole | 30 | 200 | 175 | - | No | -55 | - | - | Through Hole | 21.46(Max) | 16.26(Max) | 5.31(Max) | 2 | 1.3 | 320 | 250 | 24(Typ) | 200 | TO-247 | TO-247 | - | Tab | - | - | - | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() JANTXTR1N5418 Microsemi | In Stock | - | Datasheet | No | - | - | EAR99 | 8541.10.00.80 | Through Hole | 3@Ta=55C | 440 | 175 | - | - | -65 | - | - | Through Hole | - | 4.7(Max) | - | 2 | 1.5@9A | 80 | 1 | 150 | 400 | Case E | Case E | Military | - | - | Bag | Active | Switching Diode | 2 | Single | 3.42(Max) | RoHS non-compliant | ||
![]() JANTXV1N7070CCT3 Microsemi | In Stock | - | Datasheet | No | - | - | EAR99 | 8541.10.00.80 | - | 16 | 100 | 150 | - | - | -65 | - | - | Through Hole | 10.92(Max) | 10.66(Max) | 5.08(Max) | 3 | 0.95 | 250 | 10 | - | 100 | - | TO-257AA | Military | Tab | - | - | Active | Schottky Diode | 3 | Dual Common Cathode | - | Supplier Unconfirmed | ||
![]() GRP-A-DATA-JANS1N5418 Microsemi | In Stock | - | Datasheet | No | - | - | EAR99 | - | Through Hole | 3@Ta=55C | 440 | 175 | - | - | -65 | - | - | Through Hole | - | 4.7(Max) | - | 2 | 1.5@9A | 80 | 1 | 150 | 400 | Case E | Case E | Military | - | - | Tray | Active | Switching Diode | 2 | Single | 3.42(Max) | RoHS non-compliant | ||
![]() GRP-ABC-JANTX1N6620US Microsemi | In Stock | - | Datasheet | No | - | - | EAR99 | 8541.10.00.80 | No Lead | 1.2 | 220 | 150 | - | - | -65 | - | - | Surface Mount | 2.62(Max) | 5.08(Max) | 2.62(Max) | 2 | 1.6@2A | 20 | 0.5 | 45 | 200 | MELF | A-MELF | Military | - | - | Bag | Active | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() GRP-ABC-JANTX1N6630 Microsemi | In Stock | - | Datasheet | No | - | - | EAR99 | 8541.10.00.80 | Through Hole | 1.4 | 990 | 150 | - | - | -65 | - | - | Through Hole | - | 4.7(Max) | - | 2 | 1.7@3A | 75 | 2 | 60 | 900 | Case E | Case E | Military | - | - | Bag | Active | Switching Diode | 2 | Single | 3.42(Max) | RoHS non-compliant | ||
![]() GRP-A-DATA-JAN1N5712-1 Microsemi | In Stock | - | Datasheet | - | - | No | EAR99 | - | Through Hole | 0.075 | 20 | 150 | - | - | -65 | - | - | Through Hole | - | 5.08(Max) | - | 2 | 1@0.035A | - | 0.15@16V | - | 20 | DO-204-AH | DO-35 | Military | - | - | Bag | Active | Schottky Diode | 2 | Single | 2.29(Max) | RoHS non-compliant | ||
![]() KV2151-00 Microsemi | In Stock | - | Datasheet | - | UHF | No | EAR99 | - | - | - | - | 150 | 22 | No | -55 | 600 | 5(Typ) | - | 0.18 | 0.38 | 0.38 | 2 | - | - | - | - | - | Style 00 | Style 00 | - | - | 4V/20V | - | Active | VCO | 2 | Single | - | RoHS Compliant | ||
![]() R43140 Microsemi | In Stock | - | Datasheet | - | - | No | EAR99 | - | Terminal Stud | 150 | - | 200 | - | No | -65 | - | - | Stud | 35.17(Max) | 31.07(Max) | 26.92(Max) | 2 | 1.1@200A | 2500 | 50 | - | 1400 | DO-205-AA | DO-8 | - | - | - | Tray | Active | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() GRP-ABC-JAN1N4245 Microsemi | In Stock | - | Datasheet | - | - | No | EAR99 | 8541.10.00.80 | Through Hole | 1@Ta=55C | 240 | 175 | - | - | -65 | - | - | Through Hole | - | 6.35(Max) | - | 2 | 1.3@3A | 25 | 1 | 5000 | 200 | Module | Case A | Military | - | - | Bag | Active | Switching Diode | 2 | Single | 2.16(Max) | RoHS non-compliant | ||
![]() GRP-DATA-JANS1N5806US Microsemi | In Stock | - | Datasheet | - | - | No | EAR99 | 8541.10.00.80 | No Lead | 2.5 | 160 | 175 | - | - | -65 | - | - | Surface Mount | 2.62(Max) | 5.08(Max) | 2.62(Max) | 2 | 0.975 | 35 | 1 | 25 | 150 | MELF | A-MELF | Military | - | - | Waffle | Active | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() GRP-B-DATA-JAN1N5614 Microsemi | In Stock | - | Datasheet | - | - | No | EAR99 | - | Through Hole | 1@Ta=55C | 220 | 200 | - | - | -65 | - | - | Through Hole | - | 6.35(Max) | - | 2 | 1.3@3A | 30 | 0.5 | 2000 | 200 | Module | Case A | Military | - | - | Bag | Active | Switching Diode | 2 | Single | 2.16(Max) | RoHS non-compliant | ||
![]() JANS DATA-JANS1N5819-1 Microsemi | In Stock | - | Datasheet | - | - | No | EAR99 | - | Through Hole | 1 | - | 125 | - | - | -65 | - | - | Through Hole | - | 5.21(Max) | - | 2 | 0.49 | 25 | 50 | - | 45 | DO-204-AL | DO-41 | Military | - | - | Tray | Active | Schottky Diode | 2 | Single | 2.72(Max) | RoHS non-compliant | ||
![]() JANTXV1N5816R Microsemi | In Stock | - | Datasheet | - | - | No | EAR99 | 8541.10.00.80 | Terminal Stud | 20 | - | 175 | - | - | -65 | - | - | Stud | 21.8(Max) | 12.81(Max) | 11.1(Max) | 2 | 0.95 | 400 | 10 | 35 | 150 | DO-203-AA | DO-4 | Military | - | - | Tray | Active | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() GRP-B-DATA-JANS1N5618 Microsemi | In Stock | - | Datasheet | - | - | No | EAR99 | - | Through Hole | 1@Ta=55C | 660 | 200 | - | - | -65 | - | - | Through Hole | - | 6.35(Max) | - | 2 | 1.3@3A | 30 | 0.5 | 2000 | 600 | Module | Case A | Military | - | - | Tray | Active | Switching Diode | 2 | Single | 2.16(Max) | RoHS non-compliant | ||
![]() SPB160100 Microsemi | In Stock | - | Datasheet | - | - | No | EAR99 | - | - | 320 | - | 175 | - | No | -55 | - | - | Screw | 12.24(Max) | 38.2(Max) | 25.04(Max) | 4 | 0.92@160A | 2500 | 5000 | - | 100 | SOT-227 | SOT-227 | - | - | - | - | Obsolete | Schottky Diode | 4 | Dual Parallel | - | RoHS Compliant | ||
![]() GRP-DATA-JANS1N6640US Microsemi | In Stock | - | Datasheet | - | - | No | EAR99 | 8541.10.00.70 | - | 0.3 | 75 | 175 | - | - | -65 | - | - | Surface Mount | 2.16(Max) | 4.95(Max) | 2.16(Max) | 2 | 1@0.2A | 2.5 | 0.1 | 4 | 50 | MELF | B-MELF | Military | - | - | - | Active | Switching Diode | 2 | Single | - | RoHS non-compliant | ||
![]() FST6215 Microsemi | In Stock | - | Datasheet | - | - | No | EAR99 | - | - | 60 | - | 125 | - | No | -55 | - | - | Surface Mount | 6.6(Max) | 38.35(Max) | 10.04(Max) | 3 | 0.43@30A | 600 | 5000 | - | 15 | - | MiniMod | - | Tab | - | - | Obsolete | Schottky Diode | 4 | Dual Common Cathode | - | RoHS Compliant |