- Pin Count
- PCB changed
- Mounting
- Configuration
- ECCN (US)
- RoHS Status
- Package Length
- Type
- Supplier Package
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Peak Forward Voltage (V)
Attribute column
Manufacturer
Microsemi Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Element Configuration | Diode Type | Power Dissipation | Case Connection | Capacitance @ Vr, F | Reverse Voltage | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Reverse Test Voltage | Frequency Band | Diode Capacitance-Nom | Resistance @ If, F | Diode Capacitance-Max | Minority Carrier Lifetime-Nom | Diode Res Test Current | Diode Res Test Frequency | Diode Forward Resistance-Max | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UPP1001/TR7 Microsemi Corporation | In Stock | - | Datasheet | 18 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | DO-216AA | YES | 2 | SILICON | 1 | 2.5W | -55°C~150°C TJ | Tape & Reel (TR) | 1997 | POWERMITE® | e0 | no | Active | 1 (Unlimited) | 1 | EAR99 | TIN LEAD | SWITCHING | LOW DISTORTION | 8541.10.00.80 | - | GULL WING | NOT SPECIFIED | NOT SPECIFIED | UPP1001 | S-XSSO-G1 | Not Qualified | - | PIN - Single | - | ANODE | 1.6pF @ 100V 1MHz | - | 100V | 100V | 100V | - | 1.2pF | 1Ohm @ 10mA 100MHz | 1.6pF | 3.5 μs | 50mA | 100MHz | 1Ohm | - | Non-RoHS Compliant | ||
![]() UM7104D Microsemi Corporation | In Stock | - | Datasheet | 10 Weeks | - | Stud | Module | - | 2 | SILICON | 1 | 10W | -65°C~175°C | Bulk | 2009 | - | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | ATTENUATOR; SWITCHING | - | 8541.10.00.80 | RADIAL | FLAT | - | - | - | - | - | Single | PIN - Single | 7.5W | ISOLATED | 1.2pF @ 100V 1MHz | 400V | - | - | - | - | 1.2pF | 600mOhm @ 100mA 100MHz | - | 2 μs | 100mA | 100MHz | 0.6Ohm | No | Non-RoHS Compliant | ||
![]() HUM2015B Microsemi Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() UM6606SM Microsemi Corporation | In Stock | - | - | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | YES | - | SILICON | 1 | 2.5W | -55°C~175°C TA | Bulk | 1997 | - | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | ATTENUATOR; SWITCHING | - | 8541.10.00.80 | END | WRAP AROUND | NOT SPECIFIED | NOT SPECIFIED | - | O-XELF-R2 | Not Qualified | - | PIN - Single | - | ISOLATED | - | - | 600V | 600V | - | ULTRA HIGH FREQUENCY | - | - | 0.4pF | 1 μs | - | - | 2.5Ohm | - | Non-RoHS Compliant | ||
![]() UM7306SM Microsemi Corporation | In Stock | - | - | 10 Weeks | - | Surface Mount | - | - | 2 | SILICON | 1 | 7.5W | -55°C~175°C TA | Bulk | 2009 | - | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | ATTENUATOR | LOW DISTORTION | 8541.10.00.80 | END | WRAP AROUND | - | - | - | - | - | Single | PIN - Single | - | ISOLATED | - | - | 600V | 600V | 100V | HIGH FREQUENCY TO ULTRA HIGH FREQUENCY | 0.7pF | - | 0.7pF | 4 μs | 100mA | 100MHz | 3Ohm | No | Non-RoHS Compliant | ||
![]() UMX5601SM Microsemi Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |