- Configuration
- Current - Reverse Leakage @ Vr
- Diode Element Material
- Diode Type
- ECCN Code
- HTS Code
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Terminations
- Operating Temperature
Attribute column
Manufacturer
Microsemi Diodes - Zener - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power - Max | Max Reverse Leakage Current | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | Reverse Current-Max | Reverse Test Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM16Z4689 Microsemi Corporation | In Stock | - | Datasheet | OBSOLETE (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | SILICON | 8 | - | -55°C~150°C | Tape & Reel (TR) | 1999 | HEX-Reg™ | ±5% | e0 | Active | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn/Pb) | 8541.10.00.50 | 1.5W | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | SM16Z4689 | 16 | - | Not Qualified | UNIDIRECTIONAL | 8 Independent | ZENER DIODE | 10μA @ 3V | - | 10μA | 5.1V | - | 5.1V | 5% | 0.05mA | - | 3V | Non-RoHS Compliant | ||
![]() SM16Z4689 E3 Microsemi Corporation | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | SILICON | 8 | 1.5W | -55°C~150°C | Tube | - | HEX-Reg™ | ±5% | e3 | Obsolete | 1 (Unlimited) | 16 | EAR99 | MATTE TIN | 8541.10.00.50 | - | DUAL | GULL WING | NOT SPECIFIED | compliant | NOT SPECIFIED | - | 16 | R-PDSO-G16 | Not Qualified | UNIDIRECTIONAL | 8 Independent | ZENER DIODE | 10μA @ 3V | 1.5W | - | 5.1V | 5.1V | - | 5% | 0.05mA | 10μA | 3V | RoHS Compliant |