- Number of Elements
- Packaging
- Continuous Drain Current (ID)
- Current - Continuous Drain (Id) @ 25℃
- Drive Voltage (Max Rds On, Min Rds On)
- FET Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
Attribute column
Manufacturer
Microsemi Transistors - FETs, MOSFETs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Terminals | Transistor Element Material | Manufacturer Package Identifier | Channel Mode | Continuous Drain Current | Current - Continuous Drain (Id) @ 25℃ | Drain Current-Max (ID) | Drain-Source On-Volt | Drive Voltage (Max Rds On, Min Rds On) | Gate-Source Voltage (Max) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Power Dissipation (Max) | Rad Hardened | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | Subcategory | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Number of Channels | Element Configuration | Operating Mode | Power Dissipation | Case Connection | Turn On Delay Time | FET Type | Transistor Application | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Rise Time | Drain to Source Voltage (Vdss) | Vgs (Max) | Polarity/Channel Type | Fall Time (Typ) | Continuous Drain Current (ID) | Threshold Voltage | JEDEC-95 Code | Gate to Source Voltage (Vgs) | Drain Current-Max (Abs) (ID) | Drain-source On Resistance-Max | Drain to Source Breakdown Voltage | Pulsed Drain Current-Max (IDM) | DS Breakdown Voltage-Min | Avalanche Energy Rating (Eas) | FET Technology | Power Dissipation-Max (Abs) | Max Junction Temperature (Tj) | Power Dissipation Ambient-Max | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APT20M16B2FLLG Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APT1001R3AN Microsemi | In Stock | - | - | - | - | - | - | - | NO | - | - | 2 | SILICON | - | - | - | - | 8.5 A | - | - | - | ADVANCED POWER TECHNOLOGY INC | Microsemi Corporation | APT1001R3AN | - | 1 | - | - | 150 °C | METAL | FLANGE MOUNT, O-MBFM-P2 | ROUND | FLANGE MOUNT | - | Obsolete | - | - | NOT SPECIFIED | 5.61 | No | - | - | - | - | - | e0 | - | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | FET General Purpose Power | - | BOTTOM | PIN/PEG | NOT SPECIFIED | unknown | - | - | - | O-MBFM-P2 | Not Qualified | - | SINGLE | - | - | ENHANCEMENT MODE | - | - | - | - | - | - | - | - | - | - | - | - | N-CHANNEL | - | - | - | TO-3 | - | 8.5 A | 1.3 Ω | - | - | 1000 V | - | METAL-OXIDE SEMICONDUCTOR | 230 W | - | 230 W | - | - | - | - | - | - | ||
![]() APT50M75JFLL Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Enhancement | 51(A) | - | - | 500(V) | - | ±30(V) | - | - | - | Screw | 1 | -55C to 150C | Military | - | - | - | - | - | SOT-227 | - | - | No | - | - | - | - | - | Rail/Tube | - | - | - | - | - | - | - | - | Power MOSFET | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | N | - | - | - | - | 460(W) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APT6017B2FLLG Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APT20M34BFLLG Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APT9M100S Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APT30M36B2LLG Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APT20M18LVFRG Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APT20M16LLLG Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APT7F120B Microsemi Corporation | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole | TO-247-3 | - | - | 38.000013g | - | SILICON | - | - | - | 7A Tc | - | - | 10V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 335W Tc | - | - | - | - | 45 ns | -55°C~150°C TJ | Tube | 1997 | - | e1 | yes | Active | 1 (Unlimited) | 3 | - | - | 2.4Ohm | TIN SILVER COPPER | AVALANCHE RATED | - | 1.2kV | SINGLE | - | - | - | 6.6A | - | 3 | R-PSFM-T3 | - | - | SINGLE WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | 335W | - | 14 ns | N-Channel | SWITCHING | 2.9 Ω @ 3A, 10V | 5V @ 1mA | 2565pF @ 25V | 80nC @ 10V | 8ns | 1200V | ±30V | - | 13 ns | 7A | - | TO-247AB | 30V | 7A | - | - | 28A | - | 575 mJ | - | - | - | - | 5.31mm | 21.46mm | 16.26mm | No | RoHS Compliant | Lead Free | ||
![]() APT77N60JC3 Microsemi Corporation | In Stock | - | Datasheet | 24 Weeks | - | Chassis Mount, Screw | Chassis Mount | SOT-227-4, miniBLOC | - | 4 | 30.000004g | - | SILICON | - | - | - | 77A Tc | - | - | 10V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 568W Tc | - | - | - | - | 110 ns | -55°C~150°C TJ | Tube | 1997 | - | e1 | no | Active | 1 (Unlimited) | 4 | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | AVALANCHE RATED | - | 600V | UPPER | UNSPECIFIED | - | - | 77A | - | 4 | - | - | - | - | 1 | Single | ENHANCEMENT MODE | 568W | ISOLATED | 18 ns | N-Channel | - | 35m Ω @ 60A, 10V | 3.9V @ 5.4mA | 13600pF @ 25V | 640nC @ 10V | 27ns | - | ±20V | - | 8 ns | 77A | - | - | 20V | - | 0.035Ohm | 600V | - | - | - | - | - | - | - | 9.6mm | 38.2mm | 25.4mm | No | RoHS Compliant | Lead Free | ||
![]() APL1001J Microsemi Corporation | In Stock | - | Datasheet | 22 Weeks | - | Chassis Mount, Screw | Chassis Mount | SOT-227-4, miniBLOC | - | 4 | 30.000004g | - | SILICON | - | - | - | 18A Tc | - | - | 10V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 520W Tc | - | - | - | - | 60 ns | -55°C~150°C TJ | Tube | 1997 | - | e3 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | - | Matte Tin (Sn) | UL RECOGNIZED | - | 1kV | UPPER | UNSPECIFIED | - | - | 18A | - | 4 | - | - | - | - | 1 | Single | ENHANCEMENT MODE | 520W | ISOLATED | 14 ns | N-Channel | - | 600m Ω @ 500mA, 10V | 4V @ 2.5mA | 7200pF @ 25V | - | 14ns | 1000V | ±30V | - | 14 ns | 18A | - | - | 30V | - | 0.6Ohm | - | 72A | - | - | - | - | - | - | 9.6mm | 38.2mm | 25.4mm | No | RoHS Compliant | Lead Free | ||
![]() APT20M11JVFR Microsemi Corporation | In Stock | - | Datasheet | 28 Weeks | - | Chassis Mount, Screw | Chassis Mount | SOT-227-4, miniBLOC | - | 4 | 30.000004g | - | SILICON | - | - | - | 175A Tc | - | - | 10V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 700W Tc | - | - | - | - | 75 ns | -55°C~150°C TJ | Tube | 1997 | POWER MOS V® | e1 | yes | Active | 1 (Unlimited) | 4 | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | FREDFET | - | 200V | UPPER | UNSPECIFIED | - | - | 175A | - | 4 | - | - | - | - | 1 | Single | ENHANCEMENT MODE | 700W | ISOLATED | 20 ns | N-Channel | SWITCHING | 11m Ω @ 500mA, 10V | 4V @ 5mA | 21600pF @ 25V | 180nC @ 10V | 40ns | - | ±30V | - | 10 ns | 175A | - | - | 30V | - | - | - | 700A | - | 3600 mJ | - | - | - | - | 9.6mm | 38.2mm | 25.4mm | No | RoHS Compliant | Lead Free | ||
![]() APT43M60B2 Microsemi Corporation | In Stock | - | Datasheet | 19 Weeks | - | Through Hole | Through Hole | TO-247-3 Variant | - | - | 38.000013g | - | SILICON | - | - | - | 45A Tc | - | - | 10V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 780W Tc | - | - | - | - | 145 ns | -55°C~150°C TJ | Tube | 1997 | POWER MOS 8™ | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | - | PURE MATTE TIN | AVALANCHE RATED, HIGH RELIABILITY | - | 600V | SINGLE | - | - | - | 43A | - | 3 | R-PSIP-T3 | - | - | SINGLE WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | 780W | DRAIN | 48 ns | N-Channel | SWITCHING | 150m Ω @ 21A, 10V | 5V @ 2.5mA | 8590pF @ 25V | 215nC @ 10V | 55ns | - | ±30V | - | 44 ns | 45A | - | - | 30V | - | - | 600V | - | - | - | - | - | - | - | 5.31mm | 21.46mm | 16.26mm | No | RoHS Compliant | Lead Free | ||
![]() APT34M120J Microsemi Corporation | In Stock | - | Datasheet | 18 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | Chassis Mount, Screw | Chassis Mount | SOT-227-4, miniBLOC | - | 4 | 30.000004g | - | SILICON | - | - | - | 35A Tc | - | - | 10V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 960W Tc | - | - | - | - | 315 ns | -55°C~150°C TJ | Tube | 1997 | - | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | - | - | - | AVALANCHE RATED, UL RECOGNIZED | - | 1.2kV | UPPER | UNSPECIFIED | - | - | 34A | - | 4 | - | - | - | - | 1 | Single | ENHANCEMENT MODE | 960W | ISOLATED | 100 ns | N-Channel | SWITCHING | 300m Ω @ 25A, 10V | 5V @ 2.5mA | 18200pF @ 25V | 560nC @ 10V | 60ns | 1200V | ±30V | - | 90 ns | 35A | - | - | 30V | - | 0.29Ohm | - | - | - | 2700 mJ | - | - | - | - | 9.6mm | 38.2mm | 25.4mm | No | RoHS Compliant | Lead Free | ||
![]() APT18M80B Microsemi Corporation | In Stock | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Through Hole | Through Hole | TO-247-3 | - | - | - | - | SILICON | - | - | - | 19A Tc | - | - | 10V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 500W Tc | - | - | - | - | 95 ns | -55°C~150°C TJ | Tube | 1997 | POWER MOS 8™ | e1 | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | AVALANCHE RATED | - | 800V | SINGLE | - | - | - | 18A | - | 3 | R-PSFM-T3 | - | - | SINGLE WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | 500W | DRAIN | 21 ns | N-Channel | SWITCHING | 530m Ω @ 9A, 10V | 5V @ 1mA | 3760pF @ 25V | 120nC @ 10V | 31ns | - | ±30V | - | 27 ns | 19A | - | - | 30V | - | 0.53Ohm | - | 70A | - | 795 mJ | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() APT56M50B2 Microsemi Corporation | In Stock | - | Datasheet | 18 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Through Hole | Through Hole | TO-247-3 Variant | - | 3 | - | - | SILICON | - | - | - | 56A Tc | - | - | 10V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 780W Tc | - | - | - | - | 100 ns | -55°C~150°C TJ | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | - | PURE MATTE TIN | AVALANCHE RATED, HIGH RELIABILITY | - | 500V | SINGLE | - | - | - | 56A | - | 3 | - | - | - | SINGLE WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | 780W | DRAIN | 38 ns | N-Channel | SWITCHING | 100m Ω @ 28A, 10V | 5V @ 2.5mA | 8800pF @ 25V | 220nC @ 10V | 45ns | - | ±30V | - | 33 ns | 56A | - | - | 30V | - | - | 500V | - | - | - | - | - | - | - | 5.31mm | 21.46mm | 16.26mm | No | RoHS Compliant | Lead Free | ||
![]() APT41F100J Microsemi Corporation | In Stock | - | Datasheet | 22 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | Chassis Mount, Screw | Chassis Mount | SOT-227-4, miniBLOC | - | 4 | 30.000004g | - | SILICON | - | - | - | 42A Tc | - | - | 10V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 960W Tc | - | - | - | - | 235 ns | -55°C~150°C TJ | Tube | 1997 | - | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | - | - | - | AVALANCHE RATED, HIGH RELIABILITY, UL RECOGNIZED | - | 1kV | UPPER | UNSPECIFIED | - | - | 41A | - | 4 | - | - | - | - | 1 | Single | ENHANCEMENT MODE | 960W | ISOLATED | 55 ns | N-Channel | SWITCHING | 210m Ω @ 33A, 10V | 5V @ 5mA | 18500pF @ 25V | 570nC @ 10V | 55ns | 1000V | ±30V | - | 55 ns | 41A | - | - | 30V | - | 0.2Ohm | - | 260A | - | - | - | - | - | - | 9.6mm | 38.2mm | 25.4mm | No | RoHS Compliant | Lead Free | ||
![]() APT53F80J Microsemi Corporation | In Stock | - | Datasheet | 33 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Chassis Mount, Screw | Chassis Mount | SOT-227-4, miniBLOC | - | 4 | 30.000004g | - | SILICON | - | - | - | 57A Tc | - | - | 10V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 960W Tc | - | - | - | - | 435 ns | -55°C~150°C TJ | Tube | 1997 | POWER MOS 8™ | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | - | - | - | AVALANCHE RATED | - | 800V | UPPER | UNSPECIFIED | - | - | 53A | - | 4 | - | - | - | - | 1 | Single | ENHANCEMENT MODE | 960W | ISOLATED | 100 ns | N-Channel | SWITCHING | 110m Ω @ 43A, 10V | 5V @ 5mA | 17550pF @ 25V | 570nC @ 10V | 145ns | - | ±30V | - | 125 ns | 57A | - | - | 30V | - | - | - | 325A | - | 3725 mJ | - | - | - | - | 9.6mm | 38.2mm | 25.4mm | No | RoHS Compliant | Lead Free | ||
![]() APT40SM120B Microsemi Corporation | In Stock | - | Datasheet | 22 Weeks | OBSOLETE (Last Updated: 2 weeks ago) | Through Hole | Through Hole | TO-247-3 | - | - | - | - | - | TO-247 (B) | - | - | 41A Tc | - | - | 20V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 273W Tc | - | - | - | - | 32 ns | -55°C~175°C TJ | Bulk | 1997 | - | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | R-PSFM-T3 | - | - | SINGLE WITH BUILT-IN DIODE | 1 | - | ENHANCEMENT MODE | 273W | DRAIN | 10 ns | N-Channel | SWITCHING | 100m Ω @ 20A, 20V | 3V @ 1mA (Typ) | 2560pF @ 1000V | 130nC @ 20V | - | 1200V | +25V, -10V | - | - | 41A | 1.7V | - | 25V | - | - | 1.2kV | - | - | 2500 mJ | - | - | 175°C | - | 25.96mm | - | - | - | RoHS Compliant | Lead Free |