- Collector Emitter Voltage (VCEO)
- Collector-Emitter Breakdown Voltage
- Configuration
- Current - Collector Cutoff (Max)
- IGBT Type
- Input
- Input Capacitance
- Input Capacitance (Cies) @ Vce
- Max Collector Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Microsemi Transistors - IGBTs - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Transistor Element Material | Collector-Emitter Breakdown Voltage | Number of Elements | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Case Connection | Turn On Delay Time | Power - Max | Transistor Application | Polarity/Channel Type | Input | Collector Emitter Voltage (VCEO) | Max Collector Current | Current - Collector Cutoff (Max) | Voltage - Collector Emitter Breakdown (Max) | Input Capacitance | Turn On Time | Vce(on) (Max) @ Vge, Ic | Continuous Collector Current | Turn Off Time-Nom (toff) | IGBT Type | NTC Thermistor | Gate-Emitter Voltage-Max | Input Capacitance (Cies) @ Vce | VCEsat-Max | Gate-Emitter Thr Voltage-Max | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSCGLQ200A65TG Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APT100GF60JU3 Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | ISOTOP | 4 | 30.000004g | - | 600V | 1 | - | - | - | 2006 | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | 150°C | -55°C | AVALANCHE RATED | - | 416W | UPPER | UNSPECIFIED | - | - | - | 4 | - | - | Single | - | ISOLATED | - | - | POWER CONTROL | N-CHANNEL | Standard | 600V | 120A | 100μA | - | 4.3nF | 51 ns | 2.5V @ 15V, 100A | - | 210 ns | NPT | No | 20V | 4.3nF @ 25V | - | 5V | 9.6mm | 38.2mm | 25.4mm | - | RoHS Compliant | - | ||
![]() APT60GF120JRDQ3 Microsemi Corporation | In Stock | - | Datasheet | 29 Weeks | - | Chassis Mount, Screw | Chassis Mount | ISOTOP | 4 | - | - | 1.2kV | 1 | - | -55°C~150°C TJ | - | 1999 | - | no | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 1.2kV | 625W | - | - | - | 115A | - | - | - | - | Single | - | - | - | 625W | - | - | Standard | 1.2kV | 149A | 350μA | 1200V | 7.08nF | - | 3V @ 15V, 100A | - | - | NPT | No | 30V | 7.08nF @ 25V | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() APTGT75A60T1G Microsemi Corporation | In Stock | - | Datasheet | 36 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Chassis Mount, Screw | Chassis Mount | SP1 | 12 | - | SILICON | 600V | 2 | 200 ns | -40°C~175°C TJ | - | 2007 | e1 | yes | Active | 1 (Unlimited) | 12 | EAR99 | TIN SILVER COPPER | - | - | - | - | 250W | UPPER | THROUGH-HOLE | NOT SPECIFIED | - | NOT SPECIFIED | 12 | - | Not Qualified | Half Bridge | Dual | ISOLATED | 110 ns | 250W | MOTOR CONTROL | N-CHANNEL | Standard | 600V | 100A | 250μA | - | 4.62nF | 170 ns | 1.9V @ 15V, 75A | - | 310 ns | Trench Field Stop | Yes | 20V | 4.62nF @ 25V | 1.9 V | - | 11.5mm | 51.6mm | 40.8mm | - | RoHS Compliant | Lead Free | ||
![]() APTGT100H60T3G Microsemi Corporation | In Stock | - | Datasheet | 36 Weeks | - | Chassis Mount, Screw | Chassis Mount | SP3 | 32 | - | SILICON | 600V | 4 | 225 ns | -40°C~175°C TJ | - | 2006 | e1 | yes | Active | 1 (Unlimited) | 25 | EAR99 | TIN SILVER COPPER | - | - | - | - | 340W | UPPER | UNSPECIFIED | - | - | - | 25 | R-XUFM-X25 | - | Full Bridge Inverter | - | ISOLATED | 115 ns | 340W | POWER CONTROL | N-CHANNEL | Standard | 600V | 150A | 250μA | - | 6.1nF | 180 ns | 1.9V @ 15V, 100A | - | 370 ns | Trench Field Stop | Yes | 20V | 6.1nF @ 25V | 1.9 V | - | 11.5mm | 73.4mm | 40.8mm | No | RoHS Compliant | Lead Free | ||
![]() APTGL60DDA120T3G Microsemi Corporation | In Stock | - | Datasheet | 36 Weeks | - | Chassis Mount, Screw | Chassis Mount | SP3 | 16 | - | - | 1.2kV | 1 | - | -40°C~175°C TJ | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 280W | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | Dual Boost Chopper | Dual | - | - | 280W | - | - | Standard | 1.2kV | 80A | 250μA | 1200V | 2.77nF | - | 2.25V @ 15V, 50A | - | - | Trench Field Stop | Yes | 20V | 2.77nF @ 25V | 2.25 V | - | - | - | - | - | RoHS Compliant | - | ||
![]() APTGT50H60T3G Microsemi Corporation | In Stock | - | Datasheet | 36 Weeks | - | Chassis Mount, Screw | Chassis Mount | SP3 | 32 | - | SILICON | 600V | 4 | - | -40°C~175°C TJ | Bulk | 2006 | e1 | yes | Active | 1 (Unlimited) | 25 | EAR99 | TIN SILVER COPPER | - | - | AVALANCHE RATED | - | 176W | UPPER | UNSPECIFIED | - | - | - | 25 | R-XUFM-X25 | - | Full Bridge Inverter | - | ISOLATED | - | 176W | POWER CONTROL | N-CHANNEL | Standard | 600V | 80A | 250μA | - | 3.15nF | 170 ns | 1.9V @ 15V, 50A | - | 310 ns | Trench Field Stop | Yes | - | 3.15nF @ 25V | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() APTGT200TL60G Microsemi Corporation | In Stock | - | Datasheet | 36 Weeks | - | Chassis Mount, Screw | Chassis Mount | SP6 | 12 | - | SILICON | 600V | 4 | 225 ns | -40°C~175°C TJ | - | - | - | - | Active | 1 (Unlimited) | 12 | EAR99 | - | - | - | - | - | 652W | UPPER | UNSPECIFIED | - | - | - | 12 | - | - | Three Level Inverter | - | ISOLATED | 115 ns | 652W | POWER CONTROL | N-CHANNEL | Standard | 600V | 300A | 350μA | - | 12.2nF | 180 ns | 1.9V @ 15V, 200A | - | 370 ns | Trench Field Stop | No | 20V | 12.2nF @ 25V | 1.9 V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() APTGT50DDA120T3G Microsemi Corporation | In Stock | - | Datasheet | 36 Weeks | - | Chassis Mount, Screw | Chassis Mount | SP3 | 32 | - | SILICON | 1.2kV | 2 | - | -40°C~175°C TJ | - | - | e1 | yes | Active | 1 (Unlimited) | 25 | EAR99 | TIN SILVER COPPER | - | - | AVALANCHE RATED | - | 270W | UPPER | UNSPECIFIED | - | - | - | 25 | R-XUFM-X25 | - | Dual Boost Chopper | Dual | ISOLATED | - | 270W | POWER CONTROL | N-CHANNEL | Standard | 1.2kV | 75A | 250μA | 1200V | 3.6nF | 140 ns | 2.1V @ 15V, 50A | - | 610 ns | Trench Field Stop | Yes | - | 3.6nF @ 25V | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() APTGF50X60T3G Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | SP3 | 32 | - | - | 600V | 6 | - | - | - | 2012 | e1 | yes | Obsolete | 1 (Unlimited) | 25 | EAR99 | TIN SILVER COPPER | 150°C | -40°C | - | - | 250W | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | 25 | R-XUFM-X25 | Not Qualified | Three Phase Inverter | - | ISOLATED | - | - | MOTOR CONTROL | N-CHANNEL | Standard | 600V | 65A | 250μA | - | 2.2nF | 52 ns | 2.45V @ 15V, 50A | - | 151 ns | NPT | Yes | 20V | 2.2nF @ 25V | 2.45 V | - | 11.5mm | 73.4mm | 40.8mm | - | RoHS Compliant | Lead Free | ||
![]() APTGL475A120D3G Microsemi Corporation | In Stock | - | Datasheet | 36 Weeks | - | Chassis Mount, Screw | Chassis Mount | D-3 Module | 7 | - | SILICON | 1.2kV | 2 | 400 ns | -40°C~175°C TJ | - | 2012 | - | - | Active | 1 (Unlimited) | 7 | EAR99 | - | - | - | - | - | 2.08kW | UPPER | UNSPECIFIED | - | - | - | 11 | - | - | Half Bridge | Dual | ISOLATED | 200 ns | 2080W | MOTOR CONTROL | N-CHANNEL | Standard | 1.2kV | 610A | 5mA | 1200V | 24.6nF | 270 ns | 2.2V @ 15V, 400A | - | 580 ns | Trench Field Stop | No | 20V | 24.6nF @ 25V | 2.2 V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() APTGT75H60T1G Microsemi Corporation | In Stock | - | Datasheet | 36 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Chassis Mount, Screw | Chassis Mount | SP1 | 12 | - | SILICON | 600V | 4 | - | -40°C~175°C TJ | - | 2007 | e1 | yes | Active | 1 (Unlimited) | 12 | EAR99 | TIN SILVER COPPER | - | - | - | - | 250W | UPPER | THROUGH-HOLE | - | - | - | 12 | - | - | Full Bridge Inverter | - | ISOLATED | - | 250W | MOTOR CONTROL | N-CHANNEL | Standard | 600V | 100A | 250μA | - | 4.62nF | 170 ns | 1.9V @ 15V, 75A | - | 310 ns | Trench Field Stop | Yes | 20V | 4.62nF @ 25V | 1.9 V | - | - | - | - | No | RoHS Compliant | - | ||
![]() APTGF90A60T1G Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | SP1 | 12 | - | - | 600V | 2 | - | - | - | - | e1 | yes | Obsolete | 1 (Unlimited) | 12 | EAR99 | TIN SILVER COPPER | 150°C | -40°C | - | - | 416W | UPPER | THROUGH-HOLE | - | - | - | 12 | - | - | Half Bridge | Dual | ISOLATED | - | - | MOTOR CONTROL | N-CHANNEL | Standard | 600V | 110A | 250μA | - | 4.3nF | 51 ns | 2.5V @ 15V, 90A | - | 210 ns | NPT | Yes | 20V | 4.3nF @ 25V | 2.5 V | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() APT100GT120JU2 Microsemi Corporation | In Stock | - | Datasheet | 36 Weeks | - | Chassis Mount, Screw | Chassis Mount | ISOTOP | 4 | 30.000004g | SILICON | 1.2kV | 1 | - | -55°C~150°C TJ | - | 2006 | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | - | - | - | AVALANCHE RATED, LOW CONDUCTION LOSS | - | 480W | UPPER | UNSPECIFIED | - | - | - | 4 | - | - | Single | - | ISOLATED | - | 480W | POWER CONTROL | N-CHANNEL | Standard | 1.2kV | 140A | 5mA | 1200V | 7.2nF | 335 ns | 2.1V @ 15V, 100A | - | 610 ns | Trench Field Stop | No | 20V | 7.2nF @ 25V | 2.1 V | - | 9.6mm | 38.2mm | 25.4mm | - | RoHS Compliant | Lead Free | ||
![]() APT75GN120JDQ3 Microsemi Corporation | In Stock | - | Datasheet | 29 Weeks | - | Chassis Mount, Screw | Chassis Mount | ISOTOP | 4 | 30.000004g | SILICON | 1.2kV | 1 | - | -55°C~150°C TJ | - | 1999 | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | - | - | - | HIGH RELIABILITY | - | 379W | UPPER | UNSPECIFIED | - | - | - | 4 | - | - | Single | - | ISOLATED | - | - | POWER CONTROL | N-CHANNEL | Standard | 1.2kV | 124A | 200μA | 1200V | 4.8nF | 101 ns | 2.1V @ 15V, 75A | 124A | 925 ns | Trench Field Stop | No | 30V | 4.8nF @ 25V | - | - | 9.6mm | 38.2mm | 25.4mm | - | RoHS Compliant | - | ||
![]() APTGT35H120T3G Microsemi Corporation | In Stock | - | Datasheet | 36 Weeks | - | Chassis Mount, Screw | Chassis Mount | SP3 | 3 | - | SILICON | 1.2kV | 4 | - | -40°C~150°C TJ | - | - | e1 | yes | Active | 1 (Unlimited) | 25 | EAR99 | TIN SILVER COPPER | - | - | AVALANCHE RATED | - | 208W | UPPER | UNSPECIFIED | - | - | - | 25 | R-XUFM-X25 | - | Full Bridge Inverter | - | ISOLATED | - | 208W | POWER CONTROL | N-CHANNEL | Standard | 2.1V | 55A | 250μA | 1200V | 2.5nF | 140 ns | 2.1V @ 15V, 35A | - | 610 ns | Trench Field Stop | Yes | - | 2.5nF @ 25V | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() APTGT100A170TG Microsemi Corporation | In Stock | - | Datasheet | 36 Weeks | - | Chassis Mount, Screw | Chassis Mount | SP4 | 20 | - | SILICON | 1.7kV | 2 | 650 ns | -40°C~150°C TJ | - | 2006 | e1 | yes | Active | 1 (Unlimited) | 12 | EAR99 | TIN SILVER COPPER | - | - | AVALANCHE RATED | - | 560W | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | 12 | R-XUFM-X12 | Not Qualified | Half Bridge | Dual | ISOLATED | 370 ns | 560W | POWER CONTROL | N-CHANNEL | Standard | 1.7kV | 150A | 250μA | 1700V | 9nF | 450 ns | 2.4V @ 15V, 100A | - | 1100 ns | Trench Field Stop | Yes | - | 9nF @ 25V | 2.4 V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() APT50GF60JU2 Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | ISOTOP | 4 | 30.000004g | - | 600V | 1 | - | - | - | - | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | 150°C | -55°C | AVALANCHE RATED | - | 277W | UPPER | UNSPECIFIED | - | - | - | 4 | - | - | Single | - | ISOLATED | - | - | POWER CONTROL | N-CHANNEL | Standard | 600V | 75A | 40μA | - | 2.25nF | 103 ns | 2.7V @ 15V, 50A | - | 450 ns | NPT | No | 20V | 2.25nF @ 25V | 2.7 V | - | 9.6mm | 38.2mm | 25.4mm | - | RoHS Compliant | Lead Free | ||
![]() APTGF50DH60T1G Microsemi Corporation | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | SP1 | 12 | - | - | 600V | 2 | - | - | - | 2012 | - | - | Obsolete | 1 (Unlimited) | 9 | - | - | 150°C | -40°C | - | - | 250W | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | 12 | R-XUFM-X9 | Not Qualified | Asymmetrical Bridge | Dual | ISOLATED | - | - | POWER CONTROL | N-CHANNEL | Standard | 600V | 65A | 250μA | - | 2.2nF | 52 ns | 2.45V @ 15V, 50A | - | 151 ns | NPT | Yes | 20V | 2.2nF @ 25V | 2.45 V | - | 11.5mm | 51.6mm | 40.8mm | - | RoHS Compliant | - | ||
![]() APTGT100TL60T3G Microsemi Corporation | In Stock | - | Datasheet | 36 Weeks | - | Chassis Mount, Screw | Chassis Mount | SP3 | 32 | - | SILICON | 600V | 4 | - | -40°C~175°C TJ | - | - | - | - | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | - | 340W | UPPER | UNSPECIFIED | - | - | - | 25 | R-XUFM-X16 | - | Three Level Inverter | - | ISOLATED | - | 340W | POWER CONTROL | N-CHANNEL | Standard | 600V | 150A | 250μA | - | 6.1nF | 180 ns | 1.9V @ 15V, 100A | - | 370 ns | Trench Field Stop | Yes | 20V | 6.1nF @ 25V | 1.9 V | - | - | - | - | No | RoHS Compliant | - |