- Part Status
- Number of Circuits
- Input
- RoHS Status
- Series
- Package / Case
- PLL
- Frequency(Max)
- Mount
- Packaging
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Microsemi Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Frequency-Max | Lead Free Status / RoHS Status | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Base Part Number | Output | Number of Circuits | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Input | Ratio - Input:Output | Capacitance @ Vr, F | PLL | Differential - Input:Output | Divider/Multiplier |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CGS3321 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZL30267LDG1 Microsemi | In Stock | - | - | Surface Mount | 56-VFQFN Exposed Pad | 56-QFN (8x8) | - | 156.255MHz | -- | - | - | - | - | -40°C ~ 85°C | Tray | -- | Active | -- | Clock Multiplier, Frequency Synthesizer | 1.71 V ~ 3.465 V | - | CMOS, HCSL, HSTL, LVDS, LVPECL | 1 | - | - | - | - | - | - | - | CMOS, Crystal | 4:10 | - | Yes with Bypass | Yes/Yes | Yes/No | ||
![]() ZL30250LDF1 Microsemi | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (5x5) | - | 1.035GHz | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | - | - | 1.71 V ~ 3.465 V | - | CML, CMOS | 1 | - | - | - | - | - | - | - | CML, CMOS, Crystal | 4:3 | - | Yes with Bypass | Yes/Yes | Yes/Yes | ||
![]() ZL30266LDG1 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZL30262LDG1 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZL30261LDF1 Microsemi | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | SS24 | - | Lead free / RoHS Compliant | Vishay General Semiconductor - Diodes Division | Tape & Reel (TR) | Active | - | - | - | Automotive, AEC-Q101 | Active | 3 (168 Hours) | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 40 V | 550 mV @ 2 A | -55°C ~ 150°C | 40 V | 2A | - | - | 130pF @ 4V, 1MHz | - | - | - | ||
![]() ZL30263LDF1 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZL30260LDG1 Microsemi | In Stock | - | - | - | - | - | - | - | - | Glenair | Retail Package | Active | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZL30266LDF1 Microsemi | In Stock | - | - | - | - | - | - | - | Lead free / RoHS Compliant | Honeywell Sensing and Productivity Solutions | Bulk | Obsolete | - | - | - | - | - | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZL30254LDF1 Microsemi | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (5x5) | - | 156.25MHz | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | - | - | 1.71 V ~ 3.465 V | - | CML | 1 | - | - | - | - | - | - | - | CMOS, Crystal | 3:2 | - | Yes | No/Yes | Yes/Yes | ||
![]() ZL30282LDF1 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZL30159GGG2 Microsemi | In Stock | - | - | Surface Mount | 64-BGA | 64-LBGA (9x9) | - | 177.5MHz | - | - | - | - | Compliant | -40°C ~ 85°C | Tray | -- | Active | - | - | 1.8V, 3.3V | ZL30159 | LVCMOS | 1 | - | - | - | - | - | - | - | LVCMOS, LVPECL | 1:2 | - | Yes | Yes/No | Yes/No | ||
![]() MAX3670EGJ Microsemi | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (5x5) | - | 670MHz | - | - | - | - | - | -40°C ~ 85°C | Tray | -- | Obsolete | - | Clock Generator | 3.3V, 5V | MAX3670 | LVPECL | 1 | - | - | - | - | - | - | - | Clock | 2:2 | - | No | Yes/Yes | Yes/No | ||
![]() ZL30264LDF1 Microsemi | In Stock | - | - | - | - | - | 2050937 | - | Lead free / RoHS Compliant | TE Connectivity AMP Connectors | Bulk | Last Time Buy | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZL30260LDF1 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZL30253LDF1 Microsemi | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (5x5) | - | 1.035GHz | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | - | - | 1.71 V ~ 3.465 V | - | CML, CMOS | 1 | - | - | - | - | - | - | - | CML, CMOS, Crystal | 4:3 | - | Yes with Bypass | Yes/Yes | Yes/Yes | ||
![]() ZL30264LDG1 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZL30267LDF1 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZL30254LDG1 Microsemi | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (5x5) | 085068 | 156.25MHz | Lead free / RoHS Compliant | Molex | Bulk | Active | - | -40°C ~ 85°C | Tray | * | Active | 1 (Unlimited) | - | 1.71 V ~ 3.465 V | - | CML | 1 | - | - | - | - | - | - | - | CMOS, Crystal | 3:2 | - | Yes | No/Yes | Yes/Yes | ||
![]() ZL30245LFF7 Microsemi | In Stock | - | - | Surface Mount | 64-VFLGA | 64-LGA (10x5) | - | 1.035GHz | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | - | Clock Multiplier, Frequency Synthesizer | 1.71 V ~ 3.465 V | - | CML, CMOS | 2 | - | - | - | - | - | - | - | CMOS, Crystal | 4:3 | - | Yes with Bypass | Yes/Yes | Yes/No |