- Moisture Sensitivity Level (MSL)
- Part Status
- Applications
- Multiplexer/Demultiplexer Circuit
- Number of Channels
- Package / Case
- Packaging
- Voltage - Supply, Single (V+)
- Features
- Operating Temperature
- -3db Bandwidth
- On-State Resistance (Max)
Attribute column
Manufacturer
Microsemi Interface - Analog Switches - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Lead Free Status / RoHS Status | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Applications | Base Part Number | Number of Channels | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Switch Circuit | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MT093APR1 Microsemi | In Stock | - | - | 44-LCC | 44-PLCC | -- | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | Active | -- | Telecommunications | MT093 | 1 | 45MHz | 65 Ohm | 8:12 | -- | 4.5 V ~ 14.5 V | -- | -- | ||
![]() MT8812APR1 Microsemi | In Stock | - | - | 44-LCC | 44-PLCC | -- | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | Active | -- | Telecommunications | - | 1 | 45MHz | 65 Ohm | 8:12 | -- | 4.5 V ~ 13.2 V | -- | -- | ||
![]() MT8806APR1 Microsemi | In Stock | - | - | 28-LCC | 28-PLCC | -- | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | -- | Telecommunications | - | 1 | 45MHz | 65 Ohm | 8:4 | -- | 4.5 V ~ 13.2 V | ±4.5 V | -- | ||
![]() MT8812AP1 Microsemi | In Stock | - | - | 44-LCC | 44-PLCC | -- | 0°C ~ 70°C (TA) | Tube | -- | Active | -- | Telecommunications | - | 1 | 45MHz | 65 Ohm | 8:12 | -- | 4.5 V ~ 13.2 V | -- | -- | ||
![]() MT8808AE1 Microsemi | In Stock | - | - | 28-DIP (0.600, 15.24mm) | 28-PDIP | -- | -40°C ~ 85°C (TA) | Tube | -- | Obsolete | -- | Telecommunications | - | 1 | 45MHz | 65 Ohm | 8:8 | -- | 4.5 V ~ 13.2 V | ±4.5 V | -- | ||
![]() MT8812AE1 Microsemi | In Stock | - | - | 40-DIP (0.600, 15.24mm) | 40-PDIP | -- | 0°C ~ 70°C (TA) | Tube | -- | Active | -- | Telecommunications | - | 1 | 45MHz | 65 Ohm | 8:12 | -- | 4.5 V ~ 13.2 V | -- | -- | ||
![]() MT8815AP1 Microsemi | In Stock | - | - | 44-LCC | 44-PLCC | -- | -40°C ~ 85°C (TA) | Tube | -- | Active | -- | Telecommunications | - | 1 | 45MHz | 65 Ohm | 8:12 | -- | 4.5 V ~ 13.2 V | ±4.5 V | -- | ||
![]() MT8816AF1 Microsemi | In Stock | - | - | 44-TQFP | - | -- | -40°C ~ 85°C (TA) | Tube | -- | Active | -- | Telecommunications | - | 1 | 45MHz | 65 Ohm | 8:16 | -- | 4.5 V ~ 13.2 V | ±4.5 V | -- | ||
![]() MT8808AP1 Microsemi | In Stock | - | - | 28-LCC (J-Lead) | 28-PLCC (11.51x11.51) | -- | -40°C ~ 85°C (TA) | Tube | -- | Active | -- | Telecommunications | - | 1 | 45MHz | 65 Ohm | 8:8 | -- | 4.5 V ~ 13.2 V | ±4.5 V | -- | ||
![]() MT8806AP1 Microsemi | In Stock | - | - | 28-LCC | 28-PLCC | -- | -40°C ~ 85°C (TA) | Tube | -- | Active | -- | Telecommunications | - | 1 | 45MHz | 65 Ohm | 8:4 | -- | 4.5 V ~ 13.2 V | ±4.5 V | -- | ||
![]() MT8808APR1 Microsemi | In Stock | - | - | 28-LCC | 28-PLCC | -- | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | -- | Telecommunications | - | 1 | 45MHz | 65 Ohm | 8:8 | -- | 4.5 V ~ 13.2 V | ±4.5 V | -- | ||
![]() MT8815AE1 Microsemi | In Stock | - | - | 40-DIP (0.600, 15.24mm) | 40-PDIP | -- | -40°C ~ 85°C (TA) | Tube | -- | Active | -- | Telecommunications | - | 1 | 45MHz | 65 Ohm | 8:12 | -- | 4.5 V ~ 13.2 V | ±4.5 V | -- | ||
![]() MT8809AE1 Microsemi | In Stock | - | - | 28-DIP (0.600, 15.24mm) | 28-PDIP | -- | -40°C ~ 85°C (TA) | Tube | -- | Obsolete | -- | Telecommunications | - | 1 | 45MHz | 65 Ohm | 8:8 | -- | 4.5 V ~ 13.2 V | -- | -- | ||
![]() MT8806AE1 Microsemi | In Stock | - | - | 24-DIP (0.600, 15.24mm) | 24-PDIP | -- | -40°C ~ 85°C (TA) | Tube | -- | Obsolete | -- | Telecommunications | - | 1 | 45MHz | 65 Ohm | 8:4 | -- | 4.5 V ~ 13.2 V | ±4.5 V | -- | ||
![]() MT093AP1 Microsemi | In Stock | - | - | 44-LCC | 44-PLCC | -- | 0°C ~ 70°C (TA) | Tube | -- | Active | -- | Telecommunications | MT093 | 1 | 45MHz | 65 Ohm | 8:12 | -- | 4.5 V ~ 14.5 V | -- | -- | ||
![]() MT093AE1 Microsemi | In Stock | - | - | 40-DIP (0.600, 15.24mm) | 40-PDIP | -- | 0°C ~ 70°C (TA) | Tube | -- | Active | -- | Telecommunications | MT093 | 1 | 45MHz | 65 Ohm | 8:12 | -- | 4.5 V ~ 14.5 V | -- | -- | ||
![]() MT8816AP1 Microsemi | In Stock | - | - | 44-LCC (J-Lead) | 44-PLCC (16.57x16.57) | -- | -40°C ~ 85°C (TA) | Tube | -- | Active | -- | Telecommunications | - | 1 | 45MHz | 65 Ohm | 8:16 | -- | 4.5 V ~ 13.2 V | ±4.5 V | -- | ||
![]() MT8809AP1 Microsemi | In Stock | - | - | 28-LCC (J-Lead) | 28-PLCC (11.51x11.51) | -- | -40°C ~ 85°C (TA) | Tube | -- | Active | -- | Telecommunications | - | 1 | 45MHz | 65 Ohm | 8:8 | -- | 4.5 V ~ 13.2 V | -- | -- | ||
![]() MT8816APR1 Microsemi | In Stock | - | - | 44-LCC (J-Lead) | 44-PLCC (16.57x16.57) | -- | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | -- | Telecommunications | - | 1 | 45MHz | 65 Ohm | 8:16 | -- | 4.5 V ~ 13.2 V | ±4.5 V | -- | ||
![]() MT8809APR1 Microsemi | In Stock | - | - | 28-LCC | 28-PLCC | -- | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | -- | Telecommunications | - | 1 | 45MHz | 65 Ohm | 8:8 | -- | 4.5 V ~ 13.2 V | -- | -- |