- Base Part Number
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Type
- Lead Free
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Microsemi Interface - Signal Terminators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Operating Supply Voltage | Power Supplies | Nominal Supply Current | Differential Output | Number of Signal Lines | Pull-up Resistance-Nom | Attenuation Frequency-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LX5251CPW Microsemi | In Stock | - | - | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24-TSSOP | 0°C ~ 70°C | Tube | - | -- | - | - | Obsolete | - | 9 | - | - | SCSI, LVD, SE | - | - | - | - | - | - | 4.75 V ~ 5.25 V | - | - | - | - | - | - | - | - | - | LX5251 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LX5250CPW Microsemi Corporation | In Stock | - | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | 28 | - | 0°C~70°C | Tube | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | 9 | - | - | SCSI, LVD, SE | MATTE TIN | SINGLE ENDED TERMINATION REQUIRES 3.5V TO 5.25V SUPPLY | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 4.75V | 0.65mm | - | - | 40 | LX5250 | 28 | - | - | 45mA | YES | 9 | 105Ohm | - | - | 1.1mm | - | 4.4mm | No | RoHS Compliant | Contains Lead | ||
![]() LX7201-15ISF Microsemi Corporation | In Stock | - | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | -40°C~125°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | USB | Matte Tin (Sn) | - | 8504.50.80.00 | 47pF | 5.25V | - | - | - | - | - | 2 | - | - | - | - | - | LX7201 | - | - | - | - | - | - | - | 800MHz | 1.3mm | - | 3.1mm | 1.75mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() LX7201-22ISF Microsemi Corporation | In Stock | - | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | -40°C~125°C | Tube | 1997 | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | USB | Matte Tin (Sn) | - | 8504.50.80.00 | 47pF | 5.25V | - | - | - | - | - | 2 | - | - | - | - | - | LX7201 | - | - | - | - | - | - | - | 800MHz | 1.3mm | - | 3.1mm | 1.75mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() LX5255CPW Microsemi Corporation | In Stock | - | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | - | 0°C~70°C | Tube | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 9 | - | - | SCSI, LVD | MATTE TIN | - | - | - | - | - | 2.7V~5.25V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 40 | LX5255 | 24 | 5.25V | 3.3V | - | YES | 9 | 105Ohm | - | - | 1.1mm | 7.8mm | 4.4mm | No | RoHS Compliant | Contains Lead | ||
![]() LX5250CDB Microsemi Corporation | In Stock | - | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 36-QSOP | 36 | - | 0°C~70°C | Tape & Reel (TR) | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | 9 | - | - | SCSI, LVD, SE | MATTE TIN | SINGLE ENDED TERMINATION REQUIRES 3.5V TO 5.25V SUPPLY | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 4.75V | 0.8mm | - | - | 40 | LX5250 | 36 | 5.25V | - | - | YES | 9 | 105Ohm | - | - | 2.64mm | 15.3mm | 7.5mm | No | RoHS Compliant | Contains Lead | ||
![]() LX7203-15ISM Microsemi Corporation | In Stock | - | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | -40°C~125°C | Tube | 1997 | - | - | no | Obsolete | 1 (Unlimited) | 2 | Gull Wing | EAR99 | USB | - | - | 8504.50.80.00 | 47pF | 5.25V | TAPE AND REEL | - | - | - | - | 2 | - | - | - | 900MHz | - | LX7203 | - | - | - | - | - | - | - | - | 1mm | - | - | 1.35mm | No | RoHS Compliant | Lead Free | ||
![]() LX7202-15ISF Microsemi Corporation | In Stock | - | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | -40°C~125°C | Tube | 1997 | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Gull Wing | EAR99 | USB | Matte Tin (Sn) | - | 8504.50.80.00 | 47pF | 5.25V | - | - | - | - | - | 2 | - | - | - | 900MHz | - | LX7202 | - | - | - | - | - | - | - | - | 1.3mm | - | 3.1mm | 1.75mm | No | RoHS Compliant | Contains Lead | ||
![]() LX7202-22ISF Microsemi Corporation | In Stock | - | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | SOT-23-6 | - | - | -40°C~125°C | Tube | 1997 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | Gull Wing | EAR99 | USB | Matte Tin (Sn) | - | 8504.50.80.00 | 47μF | - | - | 5.25V | - | - | - | 2 | - | - | 3mm | - | - | LX7202 | - | - | - | - | - | - | - | - | - | - | 3.1mm | 1.75mm | - | RoHS Compliant | Lead Free | ||
![]() LX7203-22ISM Microsemi Corporation | In Stock | - | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | -40°C~125°C | Bulk | 1997 | - | - | no | Obsolete | 1 (Unlimited) | 2 | Gull Wing | EAR99 | USB | - | - | 8504.50.80.00 | 47pF | 5.25V | TAPE AND REEL | - | - | - | - | 2 | - | - | 2.4mm | - | - | LX7203 | - | - | - | - | - | - | - | - | 1mm | - | 2.2mm | 1.35mm | - | RoHS Compliant | Lead Free |