- Part Status
- Frequency - Switching
- Operating Temperature
- Output Isolation
- Package / Case
- Packaging
- Control Features
- Duty Cycle
- Fault Protection
- Internal Switch(s)
- Voltage - Supply (Vcc/Vdd)
- Mounting Type
Attribute column
Manufacturer
Microsemi PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Input Voltage-Nom | Analog IC - Other Type | Voltage - Supply (Vcc/Vdd) | Quiescent Current | Control Features | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Switcher Configuration | Max Frequency | Internal Switch(s) | Fault Protection | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height Seated (Max) | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LX1554ID Microsemi Corporation | In Stock | - | Datasheet | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tube | 1997 | - | e3 | - | Obsolete | 2 (1 Year) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | 400kHz | 40 | LX155* | 8 | R-PDSO-G8 | 1 | 15V | SWITCHING CONTROLLER | 10V~30V | - | Frequency Control | Boost, Buck, Flyback, Forward | CURRENT-MODE | 1A | 500kHz | 25V | PULSE WIDTH MODULATION | SINGLE | - | No | Current Limiting | 48% | Isolated | - | 16V | 2mm | 3.875mm | RoHS Compliant | Lead Free | ||
![]() LX1552CDM Microsemi Corporation | In Stock | - | Datasheet | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C TA | Tube | 1997 | - | e3 | yes | Obsolete | 2 (1 Year) | 8 | EAR99 | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | - | 400kHz | - | LX155* | 8 | R-PDSO-G8 | 1 | 15V | SWITCHING CONTROLLER | 10V~30V | - | Frequency Control | Boost, Buck, Flyback, Forward | CURRENT-MODE | 1A | 500kHz | 25V | PULSE WIDTH MODULATION | SINGLE | - | No | Current Limiting | 96% | Isolated | - | 16V | 2mm | 3.875mm | RoHS Compliant | Lead Free | ||
![]() LX1552IM Microsemi Corporation | In Stock | - | Datasheet | OBSOLETE (Last Updated: 1 month ago) | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | -40°C~85°C TA | Tube | 1997 | - | - | - | Obsolete | 2 (1 Year) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 400kHz | - | LX155* | - | - | 1 | - | - | 10V~30V | - | Frequency Control | Boost, Buck, Flyback, Forward | - | - | 500kHz | - | - | - | 500kHz | No | Current Limiting | 96% | Isolated | - | 16V | - | - | RoHS Compliant | Lead Free | ||
![]() LX1552CM Microsemi Corporation | In Stock | - | Datasheet | OBSOLETE (Last Updated: 1 month ago) | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C TA | Tube | 1997 | - | e3 | - | Obsolete | 2 (1 Year) | 8 | EAR99 | MATTE TIN | - | - | - | - | DUAL | - | 260 | 1 | 2.54mm | - | 400kHz | 40 | LX155* | 8 | R-PDIP-T8 | 1 | 15V | SWITCHING CONTROLLER | 10V~30V | 11mA | Frequency Control | Boost, Buck, Flyback, Forward | CURRENT-MODE | 1A | 500kHz | 25V | PULSE WIDTH MODULATION | SINGLE | - | No | Current Limiting | 96% | Isolated | - | 16V | 5.08mm | 7.62mm | Non-RoHS Compliant | Contains Lead | ||
![]() IPS15C-SO-G-LF-TR Microsemi Corporation | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 0°C~70°C | Bulk | - | IN-PLUG® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 30W | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | Soft Start | Flyback | - | - | 80kHz | - | - | - | - | No | Current Limiting, Over Voltage | 66% | Isolated | - | - | - | - | RoHS Compliant | - | ||
![]() IPS15C-SO-G-LF-T Microsemi Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IPS18I-D-G-LF Microsemi Corporation | In Stock | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | -40°C~85°C | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 70W | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | 85VAC~285VAC | - | - | Flyback | - | - | 80kHz | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 66% | Isolated | 600V | - | - | - | RoHS Compliant | - |