- Analog IC - Other Type
- Current - Startup
- ECCN Code
- Frequency - Switching
- Mode
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Microsemi PMIC - PFC (Power Factor Correction)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Input Voltage-Nom | Analog IC - Other Type | Input Voltage (Min) | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Switcher Configuration | Mode | Current - Startup | Height Seated (Max) | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LX1562IM Microsemi Corporation | In Stock | - | Datasheet | OBSOLETE (Last Updated: 1 month ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 0°C~100°C | Tube | 1997 | - | e0 | Obsolete | 2 (1 Year) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | 11V~25V | DUAL | - | 260 | 1 | 2.54mm | - | 40 | LX156* | 8 | R-PDIP-T8 | 1 | Not Qualified | 12V | POWER FACTOR CONTROLLER | 8.8V | 0.5A | 1.7MHz | 25V | PULSE WIDTH MODULATION | BOOST | Discontinuous Conduction (DCM) | 200μA | 5.308mm | 7.62mm | RoHS Compliant | Contains Lead | ||
![]() LX1562IDM Microsemi Corporation | In Stock | - | Datasheet | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 0°C~100°C | Tube | 1997 | - | e0 | Obsolete | 2 (1 Year) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | 11V~25V | DUAL | GULL WING | 260 | 1 | - | - | 40 | LX156* | 8 | R-PDSO-G8 | 1 | Not Qualified | 12V | POWER FACTOR CONTROLLER | 8.8V | 0.5A | 1.7MHz | 25V | PULSE WIDTH MODULATION | BOOST | Discontinuous Conduction (DCM) | 200μA | 2mm | 3.875mm | RoHS Compliant | Lead Free | ||
![]() LX1563IM Microsemi Corporation | In Stock | - | Datasheet | OBSOLETE (Last Updated: 1 month ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 0°C~100°C | Tube | 1997 | - | e0 | Obsolete | 2 (1 Year) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | 11V~25V | DUAL | - | 260 | 1 | 2.54mm | - | 40 | LX156* | 8 | R-PDIP-T8 | 1 | Not Qualified | 12V | POWER FACTOR CONTROLLER | 8.5V | 0.5A | 1.7MHz | 25V | PULSE WIDTH MODULATION | BOOST | Discontinuous Conduction (DCM) | 200μA | 5.308mm | 7.62mm | RoHS Compliant | Lead Free | ||
![]() LX1563IDM Microsemi Corporation | In Stock | - | Datasheet | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 0°C~100°C | Tube | 1997 | - | e0 | Obsolete | 2 (1 Year) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | 11V~25V | DUAL | GULL WING | 260 | 1 | - | - | 40 | LX156* | - | R-PDSO-G8 | 1 | Not Qualified | 12V | POWER FACTOR CONTROLLER | 8.5V | 0.5A | 1.7MHz | 25V | PULSE WIDTH MODULATION | BOOST | Discontinuous Conduction (DCM) | 200μA | 2mm | 3.875mm | RoHS Compliant | Lead Free | ||
![]() IPS101C-SO-GLF-T Microsemi Corporation | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 0°C~70°C | Tube | - | IN-PLUG® | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 8542.39.00.01 | 85V~265VAC | - | - | - | - | - | compliant | - | - | - | - | - | - | - | POWER FACTOR CONTROLLER | - | - | 300kHz | - | - | - | Continuous Conduction (CCM) | 100μA | - | - | RoHS Compliant | - |