- RoHS Status
- Mount
- Package / Case
- Number of Terminations
- Supply Voltage
- Terminal Position
- Adjustable Threshold
- ECCN Code
- JESD-609 Code
- Number of Functions
- Terminal Finish
- Min Supply Voltage
Attribute column
Manufacturer
Microsemi PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Package / Case | Number of Pins | Usage Level | Watchdog Timers | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | Temperature Grade | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Max Supply Current | Adjustable Threshold | Screening Level | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SG1544J Microsemi | In Stock | - | - | IN PRODUCTION (Last Updated: 3 weeks ago) | Through Hole | CDIP | - | - | No | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 4.7V | - | 10mA | - | - | - | - | - | - | RoHS Compliant | ||
![]() SG2544DW Microsemi | In Stock | - | - | OBSOLETE (Last Updated: 2 weeks ago) | Surface Mount | SOIC | 18 | - | - | - | e3 | - | 1 (Unlimited) | 18 | EAR99 | Matte Tin (Sn) | 85°C | -25°C | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 10V | 1.27mm | 40 | 18 | OTHER | 1 | 40V | 4.7V | POWER SUPPLY SUPPORT CIRCUIT | 10mA | NO | - | 2.65mm | 11.58mm | 7.62mm | No | RoHS Compliant | ||
![]() SG3543J Microsemi | In Stock | - | - | - | Through Hole | CDIP | 16 | - | No | - | e0 | no | - | 16 | EAR99 | TIN LEAD | 70°C | 0°C | 8542.39.00.01 | DUAL | - | - | 1 | 10V | 2.54mm | - | 16 | COMMERCIAL | 1 | 40V | 4.5V | POWER SUPPLY SUPPORT CIRCUIT | 10mA | NO | - | 5.08mm | 19.62mm | 7.62mm | - | Non-RoHS Compliant | ||
![]() SG2543J Microsemi | In Stock | - | - | - | Through Hole | CDIP | 16 | - | - | Bulk | e0 | no | - | 16 | EAR99 | TIN LEAD | 85°C | -25°C | 8542.39.00.01 | DUAL | - | - | 1 | 10V | 2.54mm | - | 16 | OTHER | 1 | 40V | 4.5V | POWER SUPPLY SUPPORT CIRCUIT | 10mA | NO | - | 5.08mm | 19.62mm | 7.62mm | No | Non-RoHS Compliant | ||
![]() SG1543J Microsemi | In Stock | - | - | IN PRODUCTION (Last Updated: 1 month ago) | Through Hole | CDIP | 16 | - | No | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 40V | 4.5V | - | 10mA | - | - | - | - | - | - | RoHS Compliant | ||
![]() SG1543L/883B Microsemi | In Stock | - | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | - | 20 | Military grade | - | Bulk | e0 | no | - | 20 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | 8542.39.00.01 | QUAD | - | - | 1 | 10V | 1.27mm | - | 20 | MILITARY | 1 | 40V | 4.5V | POWER SUPPLY SUPPORT CIRCUIT | 10mA | NO | MIL-STD-883 Class B | 2.286mm | 8.89mm | 8.89mm | No | Non-RoHS Compliant | ||
![]() SG2544J Microsemi | In Stock | - | - | OBSOLETE (Last Updated: 1 month ago) | Through Hole | CDIP | - | - | - | - | e0 | - | - | 18 | EAR99 | TIN LEAD | 85°C | -25°C | 8542.39.00.01 | DUAL | - | - | 1 | 10V | 2.54mm | - | 18 | OTHER | 1 | 40V | 4.7V | POWER SUPPLY SUPPORT CIRCUIT | 10mA | NO | - | 5.08mm | - | 7.62mm | No | RoHS Compliant |