- Part Status
- Package / Case
- Number of Outputs
- Topology
- Operating Temperature
- Output Configuration
- Output Type
- Synchronous Rectifier
- Function
- Voltage - Supply (Vcc/Vdd)
- Control Features
- Packaging
Attribute column
Manufacturer
Microsemi PMIC - Voltage Regulators - DC DC Switching Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Boost | Buck | Cuk | Divider | Doubler | Flyback | Frequency-Max | Inverting | Isolated | Manufacturer | Manufacturer Part Number | Online Catalog | RoHS | Operating Temperature | Packaging | Series | Part Status | Voltage - Supply | Base Part Number | Function | Number of Outputs | Output Type | Output Configuration | Voltage - Supply (Vcc/Vdd) | Control Features | Topology | Family | Frequency - Switching | Synchronous Rectifier | Duty Cycle (Max) | Serial Interfaces | Clock Sync | Duty Cycle | Output Phases | Connection Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SG2524N Microsemi | In Stock | - | - | 16-DIP (0.300", 7.62mm) | 16-PDIP | Yes | Yes | No | No | No | Yes | 722kHz | Yes | No | - | - | Voltage Mode | Lead free / RoHS Compliant | -25°C ~ 85°C | Tube | - | - | 8 V ~ 40 V | - | - | 2 | - | - | - | - | - | PMIC - Voltage Regulators - DC DC Switching Controllers | - | - | - | - | - | 45% | - | - | ||
![]() UC3842AM Microsemi | In Stock | - | - | 8-DIP (0.300, 7.62mm) | 8-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tube | -- | Active | - | UC*84 | Step-Up, Step-Down, Step-Up/Step-Down | 1 | Transistor Driver | Positive | 10 V ~ 30 V | Frequency Control | Boost, Buck, Flyback, Forward | - | Up to 500kHz | No | 96% | -- | No | - | 1 | - | ||
![]() SG3524D Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UC2842AM Microsemi | In Stock | - | - | 8-DIP (0.300, 7.62mm) | 8-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tube | -- | Active | - | UC*84 | Step-Up, Step-Down, Step-Up/Step-Down | 1 | Transistor Driver | Positive | 10 V ~ 30 V | Frequency Control | Boost, Buck, Flyback, Forward | - | Up to 500kHz | No | 96% | -- | No | - | 1 | - | ||
![]() UC3845ADM-TR Microsemi | In Stock | - | - | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | Active | - | UC3845 | Step-Up, Step-Down | 1 | Transistor Driver | Positive | 7.6 V ~ 30 V | -- | Buck, Boost | - | 500kHz | Yes | 48% | -- | No | - | 1 | - | ||
![]() SG1526BJ Microsemi | In Stock | - | - | 18-CDIP (0.300, 7.62mm) | 18-CDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C (TJ) | -- | -- | Active | - | SG*526 | Step-Down, Step-Up/Step-Down | 2 | Transistor Driver | Positive | 8 V ~ 35 V | Dead Time Control, Enable, Frequency Control, Reset, Soft Start | Buck, Flyback | - | 1Hz ~ 500kHz | Yes | 49% | -- | No | - | 1 | - | ||
![]() SG1846J Microsemi | In Stock | - | - | 16-CDIP (0.300, 7.62mm) | 16-CERDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C (TA) | -- | -- | Active | - | SG*846 | Step-Up, Step-Down, Step-Up/Step-Down | 2 | Transistor Driver | Positive | 8 V ~ 40 V | Current Limit, Enable | Buck, Boost, Push-Pull | - | 1Hz ~ 500kHz | Yes | -- | -- | Yes | - | 1 | - | ||
![]() SG1524J-883B Microsemi | In Stock | - | - | 16-CDIP (0.300, 7.62mm) | 16-CERDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C (TA) | Tube | Military, MIL-STD-883 | Active | - | - | Step-Down, Step-Up/Step-Down | 2 | Transistor Driver | Positive | 8 V ~ 40 V | Enable | Buck, Flyback, Push-Pull | - | 100kHz ~ 300kHz | Yes | 49% | -- | No | - | 1 | - | ||
![]() SG3526BDW-TR Microsemi | In Stock | - | - | 18-SOIC (0.295, 7.50mm Width) | 18-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | Active | - | - | Step-Down, Step-Up/Step-Down | 2 | Transistor Driver | Positive | 8 V ~ 35 V | Dead Time Control, Enable, Frequency Control, Reset, Soft Start | Buck, Flyback | - | 1Hz ~ 500kHz | Yes | 49% | -- | No | - | 1 | - | ||
![]() AAC243E-S8A-G-LF-TR Microsemi | In Stock | - | - | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | - | IDEC | LF2D-E3G-2W-400 | - | - | -40°C ~ 105°C (TA) | Tape & Reel (TR) | -- | Active | - | - | Step-Up/Step-Down | 1 | Transistor Driver | Positive | 7.6 V ~ 30 V | -- | Flyback, Forward Converter | - | -- | No | 97% | -- | No | - | 1 | - | ||
![]() LX7309ILQTR Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SG2843DM Microsemi | In Stock | - | - | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 85°C (TA) | Tube | -- | Active | - | SG*843 | Step-Down | 1 | Transistor Driver | Positive | 7.6 V ~ 30 V | -- | Buck | - | 1Hz ~ 500kHz | No | 95% | -- | No | - | 1 | - | ||
![]() SG2526BDW Microsemi | In Stock | - | - | 18-SOIC (0.295, 7.50mm Width) | 18-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 85°C (TA) | -- | -- | Active | - | SG*526 | Step-Down, Step-Up/Step-Down | 2 | Transistor Driver | Positive | 8 V ~ 35 V | Dead Time Control, Enable, Frequency Control, Reset, Soft Start | Buck, Flyback | - | 1Hz ~ 500kHz | Yes | 49% | -- | No | - | 1 | - | ||
![]() SG1843Y-DESC Microsemi | In Stock | - | - | 8-CDIP (0.300, 7.62mm) | 8-CDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C (TA) | Tube | Military, MIL-STD-883B | Active | - | - | Step-Down | 1 | Transistor Driver | Positive | 7.6 V ~ 30 V | -- | Buck | - | 1Hz ~ 500kHz | No | 95% | -- | No | - | 1 | - | ||
![]() UC2845AD Microsemi | In Stock | - | - | -- | 14-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tube | -- | Obsolete | - | UC*84 | Step-Up, Step-Down | 1 | Transistor Driver | Positive | 7.6 V ~ 30 V | -- | Buck, Boost | - | 500kHz | Yes | 48% | -- | No | - | 1 | - | ||
![]() UC3844AD Microsemi | In Stock | - | - | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tube | -- | Active | - | UC*84 | Step-Up, Step-Down, Step-Up/Step-Down | 1 | Transistor Driver | Positive | 10 V ~ 30 V | Frequency Control | Boost, Buck, Flyback, Forward | - | Up to 500kHz | No | 48% | -- | No | - | 1 | - | ||
![]() SG2524BN Microsemi | In Stock | - | - | 16-DIP (0.300, 7.62mm) | 16-PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 85°C (TA) | Tube | -- | Active | - | SG*524 | Step-Up/Step-Down | 2 | Transistor Driver | Positive | 7 V ~ 40 V | Enable | Flyback | - | 50Hz ~ 600kHz | Yes | 49% | -- | No | - | 1 | - | ||
![]() SG3526N Microsemi | In Stock | - | - | 18-DIP (0.300, 7.62mm) | 18-PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tube | -- | Active | - | SG*526 | Step-Down, Step-Up/Step-Down | 2 | Transistor Driver | Positive | 8 V ~ 35 V | Dead Time Control, Enable, Frequency Control, Reset, Soft Start | Buck, Flyback | - | 1Hz ~ 350kHz | Yes | 49% | -- | No | - | 1 | - | ||
![]() SG1825CJ-DESC Microsemi | In Stock | - | - | -- | 16-CDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C (TA) | Tube | Military, MIL-STD-883B | Active | - | - | Step-Down, Step-Up/Step-Down | 2 | Transistor Driver | Positive | 10 V ~ 30 V | Current Limit, Ramp, Soft Start | Buck, Flyback | - | 4kHz ~ 1.5MHz | Yes | 85% | -- | No | - | 1 | - | ||
![]() NX2124CSTR Microsemi | In Stock | - | - | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | - | Johnson Controls | VG7882LT+423BGC | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Last Time Buy | - | - | Step-Down | 1 | Transistor Driver | Positive | 2 V ~ 25 V | -- | Buck | - | 300kHz | Yes | 84% | -- | No | - | 1 | Sweat |