- Package / Case
- Part Status
- Packaging
- Mounting Type
- Operating Temperature
- Number of Regulators
- Base Part Number
- Output Type
- Output Configuration
- Voltage - Input (Max)
- Protection Features
- Voltage Dropout (Max)
Attribute column
Manufacturer
Microsemi PMIC - Voltage Regulators - Linear
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Part Status | Max Operating Temperature | Min Operating Temperature | Base Part Number | Number of Outputs | Voltage - Input (Max) | Output Type | Max Output Current | Polarity | Output Configuration | Current - Output | Quiescent Current | Control Features | Accuracy | Voltage - Output | Voltage - Output (Min/Fixed) | Number of Regulators | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | Max Input Voltage | PSRR | Voltage - Output (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5962-8778201XA Microsemi | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | 1 | - | Fixed | 2A | Positive | - | - | 6mA | - | 1.5 % | 5V | - | - | - | - | - | 35V | - | - | RoHS Compliant | ||
![]() SG7915AK-DESC Microsemi | In Stock | - | - | - | Through Hole | TO-204AA, TO-3 | TO-3 | - | - | - | -55°C ~ 125°C | Tray | Military, MIL-STD-883 | Active | - | - | SG7915 | - | -40V | Fixed | - | - | Negative | 1.5A | - | -- | - | - | -15V | 1 | Over Current, Over Temperature, Short Circuit | 4mA | 2.3V @ 1A | - | 54dB (120Hz) | -- | - | ||
![]() SG7805AK-883B Microsemi | In Stock | - | - | - | Through Hole | TO-3P-3, SC-65-3 | TO-3 | - | - | - | -55°C ~ 125°C | Bulk | Military, MIL-STD-883 | Active | - | - | SG7805 | - | - | - | - | - | - | 500mA | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ||
![]() SG7915AT-DESC Microsemi | In Stock | - | - | - | Through Hole | TO-205AD, TO-39-3 Metal Can | TO-39 | - | - | - | -55°C ~ 125°C | Bulk | Military, MIL-STD-883 | Active | - | - | SG7915 | - | - | - | - | - | - | 100mA | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ||
![]() SG7912AIG-883B Microsemi | In Stock | - | - | - | Through Hole | TO-257-3 | TO-257 | - | - | - | -- | Bulk | * | Active | - | - | SG7912 | - | - | - | - | - | - | 500mA | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ||
![]() SG7805AT-DESC Microsemi | In Stock | - | - | - | Through Hole | TO-205AD, TO-39-3 Metal Can | TO-39 | - | - | - | -55°C ~ 125°C | Tray | Military, MIL-STD-883 | Active | - | - | SG7805 | - | 35V | Fixed | - | - | Positive | 500mA | - | -- | - | - | 5V | 1 | Over Current, Over Temperature | 7mA | 2.5V @ 500mA | - | 68dB (120Hz) | -- | - | ||
![]() SG7805AT-883B Microsemi | In Stock | - | - | - | Through Hole | TO-205AD, TO-39-3 Metal Can | TO-39 | - | - | - | -55°C ~ 125°C | Bulk | Military, MIL-STD-883 | Active | - | - | SG7805 | - | 35V | Fixed | - | - | Positive | 500mA | - | -- | - | - | 5V | 1 | Over Current, Over Temperature | 7mA | 2.5V @ 500mA | - | 68dB (120Hz) | -- | - | ||
![]() SG7812AT-883B Microsemi | In Stock | - | - | - | Through Hole | TO-205AD, TO-39-3 Metal Can | TO-39 | - | - | - | -55°C ~ 125°C | Bulk | Military, MIL-STD-883 | Active | - | - | SG7812 | - | 35V | Fixed | - | - | Positive | 500mA | - | -- | - | - | 12V | 1 | Over Current, Over Temperature | 7mA | 2.5V @ 500mA | - | 61dB (120Hz) | -- | - | ||
![]() SG117T-DESC Microsemi | In Stock | - | - | - | Through Hole | TO-205AD, TO-39-3 Metal Can | TO-39 | - | - | - | -55°C ~ 125°C | Tray | Military, MIL-STD-883 | Active | - | - | SG117 | - | 37V | Adjustable | - | - | Positive | 500mA | - | -- | - | - | 1.25V | 1 | Over Current | - | -- | - | 65dB ~ 80dB (120Hz) | 37V | - | ||
![]() SG7905T-JAN Microsemi | In Stock | - | - | - | Through Hole | TO-205AD, TO-39-3 Metal Can | TO-39 | - | - | - | -55°C ~ 125°C | Tray | Military, MIL-STD-883 | Active | - | - | SG7905 | - | - | - | - | - | - | 100mA | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ||
![]() SG7915AK-883B Microsemi | In Stock | - | - | - | Through Hole | TO-204AA | TO-3 | - | - | - | -55°C ~ 125°C | Bulk | Military, MIL-STD-883 | Active | - | - | SG7915 | - | -40V | Fixed | - | - | Negative | 1.5A | - | -- | - | - | -15V | 1 | Over Current, Over Temperature, Short Circuit | 4mA | 2.3V @ 1A | - | 54dB (120Hz) | -- | - | ||
![]() SG7815K-883B Microsemi | In Stock | - | - | - | Through Hole | TO-3P-3, SC-65-3 | TO-3 | - | - | - | -55°C ~ 125°C | Bulk | Military, MIL-STD-883 | Active | - | - | SG7815 | - | 35V | Fixed | - | - | Positive | 1.5A | - | -- | - | - | 15V | 1 | Over Current, Over Temperature | 7mA | 2.5V @ 1A | - | 60dB (120Hz) | -- | - | ||
![]() SG117T-883B Microsemi | In Stock | - | - | - | Through Hole | TO-205AD, TO-39-3 Metal Can | TO-39 | - | - | - | -55°C ~ 125°C | Tray | Military, MIL-STD-883 | Active | - | - | SG117 | - | 37V | Adjustable | - | - | Positive | 500mA | - | -- | - | - | 1.25V | 1 | Over Current | - | -- | - | 65dB ~ 80dB (120Hz) | 37V | - | ||
![]() SG7905AK Microsemi | In Stock | - | - | - | Through Hole | TO-204AA, TO-3 | TO-3 | - | - | - | -55°C ~ 150°C | Bulk | * | Active | - | - | SG7905 | - | - | - | - | - | - | 1.5A | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ||
![]() SG7905K Microsemi | In Stock | - | - | - | Through Hole | TO-204AA, TO-3 | TO-3 | - | - | - | -55°C ~ 150°C | Bulk | * | Active | - | - | SG7905 | - | - | - | - | - | - | 1.5A | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ||
![]() LX8211-00ISE-TR Microsemi | In Stock | - | - | - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | -- | Obsolete | - | - | LX8211 | - | 6V | Adjustable | - | - | Positive | 150mA | - | Enable | - | - | 1.175V | 1 | Over Temperature, Short Circuit | 220µA | 0.4V @ 150mA | - | 50dB (120Hz) | 5.6V | - | ||
![]() SG7812AT-DESC Microsemi | In Stock | - | - | - | Through Hole | TO-205AD, TO-39-3 Metal Can | TO-39 | - | - | - | -55°C ~ 125°C | Bulk | Military, MIL-STD-883 | Active | - | - | SG7812 | - | 35V | Fixed | - | - | Positive | 500mA | - | -- | - | - | 12V | 1 | Over Current, Over Temperature | 7mA | 2.5V @ 500mA | - | 61dB (120Hz) | -- | - | ||
![]() SG7815AT-883B Microsemi | In Stock | - | - | - | Through Hole | TO-205AD, TO-39-3 Metal Can | TO-39 | - | - | - | -55°C ~ 125°C | Bulk | Military, MIL-STD-883 | Active | - | - | SG7815 | - | - | - | - | - | - | 100mA | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ||
![]() SG723J-JAN Microsemi | In Stock | - | - | - | Through Hole | -- | 14-CDIP | - | - | - | -55°C ~ 125°C | Tube | Military, MIL-STD-883 | Active | - | - | SG723J | - | 38V | Adjustable | - | - | Positive | 150mA | - | -- | - | - | 2V | 1 | -- | - | -- | - | 86dB ~ 74dB (50Hz ~ 10kHz) | 37V | - | ||
![]() SG7905AT-DESC Microsemi | In Stock | - | - | - | Through Hole | TO-205AD, TO-39-3 Metal Can | TO-39 | PEI-Genesis | Bulk | Active | -55°C ~ 125°C | Tray | * | Active | - | - | SG7905 | - | -35V | Fixed | - | - | Negative | 500mA | - | -- | - | - | -5V | 1 | Over Current, Over Temperature, Short Circuit | 2.5mA | 2.3V @ 500mA | - | 54dB (120Hz) | -- | - |