- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Surface Mount
- Trigger Device Type
- Configuration
- DC Gate Trigger Current-Max
- JEDEC-95 Code
Attribute column
Manufacturer
Microsemi LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Dielectric Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Free Status / RoHS Status | Leakage Current-Max | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Frequency | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Lead Spacing | Configuration | Product Type | JEDEC-95 Code | Trigger Device Type | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | DC Gate Trigger Voltage-Max | On-State Voltage-Max | Circuit Commutated Turn-off Time-Nom | Features | Repetitive Peak Off-state Leakage Current-Max | Product Category | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LXMG222W-13110 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70C100B Microsemi | In Stock | - | - | - | - | NO | - | - | - | - | COORS COMPONENTS INC | - | 10 mA | Coors Components Inc | 70C100B | - | - | - | 125 °C | -45 °C | - | - | , | - | - | - | Transferred | - | - | - | 5.74 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon Controlled Rectifiers | - | - | - | unknown | - | - | - | - | - | - | - | - | - | SCR | 1000 V | 1500 A | 100 V/us | - | - | 200 mA | 150 mA | 3 V | 1.8 V | 40 µs | - | - | - | - | - | ||
![]() 150C120B Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 03904GRF Microsemi | In Stock | - | - | Through Hole | Radial | NO | Polyester, Metallized | 2 | - | - | MICROSEMI CORP | -- | - | Microsemi Corporation | 03904GRF | - | - | 1 | 125 °C | -65 °C | - | METAL | POST/STUD MOUNT, O-MUPM-D2 | ROUND | POST/STUD MOUNT | - | Obsolete | TO-65 | - | NOT SPECIFIED | 5.15 | - | No | 100V | -55°C ~ 105°C | Bulk | MKT368 | 0.689 L x 0.197 W (17.50mm x 5.00mm) | ±10% | e0 | No | Active | -- | PC Pins | - | TIN LEAD | General Purpose | 8541.30.00.80 | 0.27µF | - | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | - | 2 | - | O-MUPM-D2 | Not Qualified | 0.591 (15.00mm) | SINGLE | - | TO-208AC | SCR | 400 V | - | - | 400 V | 63 A | - | 150 mA | - | - | - | Long Life | - | - | 0.551 (14.00mm) | -- | ||
![]() 150C100B Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ZE1AUP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 05002GOF Microsemi | In Stock | - | - | - | - | NO | - | 2 | - | - | ELITE SEMICONDUCTOR PRODUCTS INC | - | - | Elite Semiconductor Products Inc | 05002GOF | Vishay Vitramon | - | 1 | 125 °C | -65 °C | Bulk | METAL | POST/STUD MOUNT, O-MUPM-D2 | ROUND | POST/STUD MOUNT | - | Contact Manufacturer | - | Obsolete | - | 5.69 | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | UPPER | SOLDER LUG | - | unknown | - | - | - | O-MUPM-D2 | - | - | SINGLE | - | TO-208AC | SCR | 200 V | - | - | 200 V | 80 A | - | - | - | - | - | - | - | - | - | - | ||
![]() 70C60BF Microsemi | In Stock | - | - | - | - | NO | - | 2 | - | - | MICROSEMI CORP | - | - | Microsemi Corporation | 70C60BF | - | - | 1 | 125 °C | -65 °C | - | METAL | POST/STUD MOUNT, O-MUPM-D2 | ROUND | POST/STUD MOUNT | - | Obsolete | TO-83 | - | NOT SPECIFIED | 5.92 | - | No | - | - | - | - | - | - | e0 | No | - | - | - | - | TIN LEAD | - | 8541.30.00.80 | - | - | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | - | 2 | - | O-MUPM-D2 | Not Qualified | - | SINGLE | - | TO-208AD | SCR | 600 V | - | 200 V/us | 600 V | 110 A | 200 mA | 100 mA | 3 V | - | 100 µs | - | 10000 µA | - | - | - | ||
![]() 03906GUF Microsemi | In Stock | - | - | - | - | NO | - | 2 | CTS Electronic Components | 1000 | MICROSEMI CORP | - | - | CTS | 03906GUF | - | SMD/SMT | 1 | - | - | - | METAL | POST/STUD MOUNT, O-MUPM-D2 | ROUND | POST/STUD MOUNT | CB3-3C-100.0000-T 960-0007-0288CT 774-CB3-3C-100M000000 CB3-3C-100M000000 | Obsolete | - | - | NOT SPECIFIED | 5.77 | Details | No | - | - | Reel | CB3 | - | - | e0 | No | - | - | - | EAR99 | TIN LEAD | - | 8541.30.00.80 | - | Oscillators | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | 100 MHz | - | SMD/SMT | O-MUPM-D2 | Not Qualified | - | SINGLE | Standard Oscillators | TO-65 | SCR | - | - | - | 600 V | 62.8 A | - | 0.15 mA | - | - | - | - | - | Standard Clock Oscillators | - | - | ||
![]() 150C60B Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LXMG222W-0350034-D0 Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 05203GOA Microsemi | In Stock | - | - | - | - | NO | - | 3 | - | - | MICROSEMI CORP | - | - | Microsemi Corporation | 05203GOA | - | - | 1 | 125 °C | -65 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | - | Obsolete | TO-94 | - | NOT SPECIFIED | 5.64 | - | No | - | - | - | - | - | - | e0 | No | - | - | - | EAR99 | TIN LEAD | - | 8541.30.00.80 | - | - | UPPER | HIGH CURRENT CABLE | NOT SPECIFIED | unknown | - | 3 | - | O-MUPM-H3 | Not Qualified | - | SINGLE | - | TO-209AC | SCR | 300 V | - | 200 V/us | 300 V | 86 A | 200 mA | 100 mA | 3 V | - | 100 µs | - | 10000 µA | - | - | - |