- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- Proximity Detection
- Type
- Voltage - Supply
- Lead Free
- Mount
Attribute column
Manufacturer
Microsemi Optical Sensors - Ambient Light, IR, UV Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Shape | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Applications | HTS Code | Voltage - Supply | Number of Functions | Case Code (Metric) | Case Code (Imperial) | Output Type | Configuration | Size | On-State Current-Max | Dark Current-Max | Proximity Detection | Infrared Range | Response Time-Max | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LX1973AIDU Microsemi Corporation | In Stock | - | Datasheet | OBSOLETE (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | -40°C~85°C | Tube | 2006 | e3 | yes | Obsolete | 2 (1 Year) | Ambient | Matte Tin (Sn) | - | - | 4.5V~5.5V | - | - | - | Voltage | - | - | - | 5000000nA | No | - | 3e-9s | RoHS Compliant | Lead Free | ||
![]() LX1970IDU Microsemi Corporation | In Stock | - | Datasheet | OBSOLETE (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | SQUARE | -40°C~85°C | Bulk | 2003 | e4 | yes | Obsolete | 2 (1 Year) | Ambient | Gold (Au) | GENERAL PURPOSE | - | 2V~5.5V | 1 | - | - | Current | COMPLEX | 0.6mm | 0.000046A | 300nA | No | NO | - | RoHS Compliant | Lead Free | ||
![]() LX1971IDU Microsemi Corporation | In Stock | - | Datasheet | OBSOLETE (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | SQUARE | -40°C~85°C | Bulk | 2005 | e4 | yes | Obsolete | 2 (1 Year) | Ambient | Gold (Au) | GENERAL PURPOSE | - | 3V~5.5V | 1 | - | - | Current | COMPLEX | 0.6mm | 0.000052A | 1100nA | No | NO | - | RoHS Compliant | Lead Free | ||
![]() LX1972IBC-TR Microsemi Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2005 | - | - | Obsolete | 1 (Unlimited) | Ambient | - | - | 8541.40.80.00 | 1.4V~5.5V | - | 3216 | 1206 | Current | - | - | - | - | No | - | - | RoHS Compliant | Lead Free | ||
![]() LX1971CLM Microsemi Corporation | In Stock | - | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | Ambient | - | - | - | 3V~5.5V | - | - | - | Current | - | - | - | - | No | - | - | - | - |