- Series
- Mfr
- Product Status
- Package
- Operating Temperature
- Mounting Type
- Features
- Type
- Part Status
- Package / Case
- Connector Type
- Size / Dimension
Attribute column
Manufacturer
Micross TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Housing Material | Insert Material | Backshell Material, Plating | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Base Product Number | Contact Finish Mating | Contact Materials | Mfr | Package | Primary Material | Product Status | Torque-Screw | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Failure Rate | Wire Gauge | Voltage | Number of Levels | Current | Shell Size, MIL | Spread Spectrum Bandwidth | Cable Opening | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Absolute Pull Range (APR) | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N6139AUSJANTXV Micross | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Brass | - | - | Polyetheretherketone (PEEK) | - | - | - | - | - | Gold | Bronze | LEMO | Bulk | Metal | Active | - | - | -55°C ~ 250°C | 2B | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | 26 | - | Silver | - | - | Push-Pull | 2A | - | - | C | Shielded | IP50 - Dust Protected | - | - | - | Chrome | 326 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 1N6131A Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6153AUSJANTXV Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6132JANTX Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS10187.TR Micross | In Stock | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | - | RN73R2A | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.05% | 2 | - | ±25ppm/°C | - | - | 21 kOhms | - | Thin Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.024 (0.60mm) | - | - | AEC-Q200 | ||
![]() JTXV1N6161US Micross | In Stock | - | - | - | 1206 (3216 Metric) | - | - | 1206 | - | - | - | - | - | - | SG73P2 | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 155°C | SG73P-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | - | ±200ppm/°C | - | - | 105 Ohms | - | Thick Film | - | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
![]() JTXV1N6137AUS Micross | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | - | - | - | - | Gold | Copper Alloy | Glenair | Retail Package | Metal | Active | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | - | - | Silver | - | - | Threaded | - | - | - | B | - | - | - | - | - | Nickel/PTFE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6139JANTX Micross | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | - | - | - | - | Gold | Copper Alloy | Glenair | Retail Package | Metal | Active | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | Silver | - | - | Threaded | - | - | - | E | - | - | - | - | - | Electroless Nickel | 24-20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | ||
![]() 1N6108AJANTX Micross | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | SiTime | Strip | - | Active | - | - | -20°C ~ 70°C | SiT1602B | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | 31.25 MHz | ±20ppm | HCMOS, LVCMOS | - | - | - | MEMS | 4.2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() JTXV1N6105AUS Micross | In Stock | - | - | Panel Mount | - | Flange | Aluminum | - | - | Thermoplastic | - | - | - | - | TVPS00RF | Gold | Copper Alloy | Amphenol Aerospace Operations | Bulk | Metal | Active | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 12 | - | Silver | Aviation, Marine, Military | - | Threaded | - | - | - | D | Shielded | Environment Resistant | - | - | - | Electroless Nickel | 15-97 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() 1N6165AUSJANTXV Micross | In Stock | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | - | - | - | - | Kamaya Inc. | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 155°C | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | - | ±100ppm/°C | - | - | 453 Ohms | - | Thick Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | ||
![]() 1N6168AJANTX Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTX1N6141US Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTX1N6148 Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6126AUSJANTXV Micross | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Brass | Steel | K623 | - | - | Amphenol Anytek | Bulk | - | Active | 0.31 Nm (2.7 Lb-In) | - | - | K6 | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | 0.177 (4.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-24 AWG | 300 V | 1 | 10 A | - | - | - | 23 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | ||
![]() 1N6144JAN Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6150JAN Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6142USJANTXV Micross | In Stock | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | - | RK73B2A | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -55°C ~ 155°C | RK73B | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 2 | - | ±200ppm/°C | - | - | 1.6 kOhms | - | Thick Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 0.024 (0.60mm) | - | - | AEC-Q200 | ||
![]() JANS1N6166US Micross | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Stainless Steel | - | - | - | - | - | - | - | - | Gold | Copper Alloy | Glenair | Retail Package | Metal | Active | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | Silver | - | - | Threaded | - | - | - | F | - | - | - | - | - | Passivated | 44-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | ||
![]() 1N6111AJANTX Micross | In Stock | - | - | Panel Mount, Through Hole, Right Angle | - | Bulkhead - Front Side Nut | Brass | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | IPM8 | Gold | Brass | ITT Cannon, LLC | Bulk | Metal | Active | - | 30VAC/DC | -25°C ~ 90°C | Sure-Seal® | - | - | - | Solder | - | Receptacle, Male Pins | - | - | 4 | - | Silver | Industrial | - | Threaded | 3A | - | - | A | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | Nickel | M8-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - |