- Series
- Mfr
- Product Status
- Package
- Operating Temperature
- Mounting Type
- Features
- Type
- Part Status
- Package / Case
- Connector Type
- Size / Dimension
Attribute column
Manufacturer
Micross TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Material | Dielectric Material | Insert Material | Body Material | Actuator Material | Center Contact Plating | Center Contact Material | Contact Sizes | ElectricalLife | For Use With/Related Products | Frequency-Max | Lead Free Status / RoHS Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Style | Current Rating | Shell Finish | Shell Size - Insert | Termination Style | Actuator Type | Housing Color | Circuit | Switch Function | Panel Cutout Dimensions | Note | Illumination Voltage (Nominal) | Illumination Type, Color | Plating | Impedance | Shell Size, MIL | Illumination | Cable Opening | Mating Cycles | Thread Size | Bushing Thread | Includes | Insertion Loss | Body Finish | Cable Exit | Convert From (Adapter End) | Convert To (Adapter End) | Conversion Type | Adapter Type | Center Gender | Adapter Series | Features | Actuator Length | Diameter - Outside | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JTX1N6102AUS Micross | In Stock | - | - | Panel Mount | Flange | Circular | Aluminum Alloy | - | - | Plastic | - | - | - | - | 16 | - | - | - | -- | - | - | -55°C ~ 175°C | Bulk | MIL-DTL-26482 G Series II, AFD | Active | -- | Receptacle Housing | For Female Sockets | 3 | - | Bayonet Lock | Crimp | Y | Unshielded | Environment Resistant | - | - | Cadmium | 12-3 | - | - | Olive Drab | - | - | - | Contacts Not Included | - | - | - | - | -- | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | -- | - | - | -- | ||
![]() JTX1N6467 Micross | In Stock | - | - | - | - | - | - | Composite | - | - | - | - | - | - | - | - | MIL-DTL-26482 Series III, MIL-DTL-83723 Series III | - | -- | - | - | - | - | AG | Active | - | - | Backshell, Grounding | - | Black | - | - | - | Shielded | -- | - | - | - | 16 | - | - | - | - | - | - | - | - | - | -- | - | - | - | -- | - | -- | - | -- | - | - | 180° | - | - | - | - | - | - | -- | - | 1.450 (36.83mm) | -- | ||
![]() 1N6128USJAN Micross | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | Copper Alloy, Chrome Plated | - | - | - | 60,000 Cycles | - | - | - | 125V | 28V | -20°C ~ 80°C | Bulk | MTF Green | Obsolete | - | - | - | - | - | - | - | - | - | -- | - | 6A (AC), 4A (DC) | - | - | Solder Lug | Flatted | - | DPDT | On-Mom | Circular - 6.40mm Dia | - | -- | -- | - | - | - | Non-Illuminated | - | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 12.32mm | - | - | ||
![]() 1N6127JANTX Micross | In Stock | - | - | - | - | - | - | Composite | - | - | - | - | - | - | - | - | MIL-DTL-81511 Series III Plug | - | -- | - | - | - | - | AG | Active | - | - | Backshell, Grounding | - | Black | - | - | - | Shielded | -- | - | - | - | 14 | - | - | - | - | - | - | - | - | - | -- | - | - | - | -- | - | -- | - | -- | - | - | 180° | - | - | - | - | - | - | -- | - | 1.324 (33.63mm) | -- | ||
![]() 1N6157JAN Micross | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | - | - | Plastic | - | - | - | - | 20 | - | - | - | -- | - | - | -55°C ~ 175°C | Bulk | MIL-DTL-26482 G Series II, AFD | Active | -- | Plug Housing | For Female Sockets | 6 | - | Bayonet Lock | Crimp | W | Unshielded | Environment Resistant | - | - | Cadmium | 10-6 | - | - | Olive Drab | - | - | - | Contacts Not Included | - | - | - | - | -- | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | -- | ||
![]() 1N6166A Micross | In Stock | - | - | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | - | MIL-DTL-38999 Series III, IV | - | -- | - | - | - | - | SAE AS85049 | Active | -- | - | Cable Clamp | - | Silver | - | - | - | -- | -- | - | - | - | 23 | - | - | - | - | - | - | - | - | - | Electroless Nickel | - | - | - | 0.380 ~ 0.820 (9.65mm ~ 20.83mm) | - | -- | - | -- | - | - | 90° | - | - | - | - | - | - | Clamp Screws | - | 1.770 (44.96mm) | -- | ||
![]() 1N6121AUS Micross | In Stock | - | - | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | - | MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III | - | -- | - | - | - | - | SAE AS85049 | Active | -- | - | Cable Clamp | - | Silver | - | - | - | -- | -- | - | - | - | 40 | - | - | - | - | - | - | - | - | - | Electroless Nickel | - | - | - | 0.940 ~ 1.500 (23.88mm ~ 38.10mm) | - | 2 1/2-16 UN | - | -- | - | - | 180° | - | - | - | - | - | - | Clamp Screws, Self-Locking | - | 2.890 (73.41mm) | -- | ||
![]() 1N6123JANTX Micross | In Stock | - | - | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | - | MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III | - | -- | - | - | - | - | SAE AS85049 | Active | -- | - | Cable Clamp | - | Silver | - | - | - | -- | -- | - | - | - | 10 | - | - | - | - | - | - | - | - | - | Electroless Nickel | - | - | - | 0.190 ~ 0.290 (4.83mm ~ 7.37mm) | - | 5/8-24 UNEF | - | -- | - | - | 180° | - | - | - | - | - | - | Clamp Screws, Self-Locking | - | 1.010 (25.65mm) | -- | ||
![]() 1N6153USJANTXV Micross | In Stock | - | - | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | - | MIL-DTL-38999 Series III, IV | - | -- | - | - | - | - | SAE AS85049 | Active | -- | - | Cable Clamp | - | Black | - | - | - | -- | -- | - | - | - | 23 | - | - | - | - | - | - | - | - | - | Anodized | - | - | - | 0.380 ~ 0.820 (9.65mm ~ 20.83mm) | - | -- | - | -- | - | - | 90° | - | - | - | - | - | - | Clamp Screws, Self-Locking | - | 1.770 (44.96mm) | -- | ||
![]() 1N6465 Micross | In Stock | - | - | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | - | MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III | - | -- | - | - | - | - | SAE AS85049 | Active | -- | - | Cable Clamp | - | Olive | - | - | - | -- | -- | - | - | - | 40 | - | - | - | - | - | - | - | - | - | Cadmium Nickel | - | - | - | 0.940 ~ 1.500 (23.88mm ~ 38.10mm) | - | 2 1/2-16 UN | - | -- | - | - | 180° | - | - | - | - | - | - | Clamp Screws, Self-Locking | - | 2.890 (73.41mm) | -- | ||
![]() 1N6158US Micross | In Stock | - | - | Free Hanging (In-Line) | -- | - | - | - | Polytetrafluoroethylene (PTFE) | - | Brass | - | Gold | Brass | - | - | - | 6GHz | -- | - | - | -65°C ~ 165°C | Bulk | -- | Active | -- | - | - | - | - | Snap-On, Threaded | - | - | - | -- | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ohm | - | - | - | -- | - | - | -- | -- | Gold | - | SMA Plug, Male Pin | MMCX Plug, Male Pin | Between Series | Plug to Plug | Male to Male | SMA to MMCX | -- | - | - | - | ||
![]() 1N6150AJANTX Micross | In Stock | - | - | Free Hanging (In-Line) | -- | - | - | - | Polytetrafluoroethylene (PTFE) | - | Brass | - | Gold | Phosphor Bronze | - | - | - | 11GHz | -- | - | - | -65°C ~ 165°C | Bulk | -- | Active | -- | - | - | - | - | Threaded, Threaded | - | - | - | -- | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ohm | - | - | - | -- | - | - | -- | -- | Nickel | - | SMA Jack, Female Socket | TNC Jack, Female Socket | Between Series | Jack to Jack | Female to Female | SMA to TNC | -- | - | - | - | ||
![]() 1N6149AUSJANTXV Micross | In Stock | - | - | Free Hanging (In-Line) | -- | - | - | - | Polytetrafluoroethylene (PTFE) | - | Brass | - | Gold | Phosphor Bronze | - | - | - | 11GHz | -- | - | - | -65°C ~ 165°C | Bulk | -- | Active | -- | - | - | - | - | Threaded, Threaded | - | - | - | -- | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ohm | - | - | - | -- | - | - | -- | -- | Nickel | - | SMA Plug, Male Pin | TNC Jack, Female Socket | Between Series | Plug to Jack | Female to Male | SMA to TNC | -- | - | - | - | ||
![]() JTX1N6172AUS Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6158JANTXV Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6112AJANTX Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6108AJAN Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6170JANTX Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTXV1N6121US Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6475US Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |