- Series
- Mfr
- Product Status
- Package
- Operating Temperature
- Mounting Type
- Features
- Type
- Part Status
- Package / Case
- Connector Type
- Size / Dimension
Attribute column
Manufacturer
Micross TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | Current-Collector (Ic) (Max) | Lead Free Status / RoHS Status | Mfr | Number of I/Os | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Applications | Fastening Type | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Base Part Number | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Housing Color | ESR (Equivalent Series Resistance) | Current - Supply (Disable) (Max) | Note | Number of Circuits | Load Capacitance | Operating Mode | Shell Size, MIL | Viewing Angle | Frequency Tolerance | Spread Spectrum Bandwidth | Power - Max | Cable Opening | Number of Logic Elements/Cells | Includes | Total RAM Bits | Voltage - Collector Emitter Breakdown (Max) | Number of LABs/CLBs | Wavelength | Energy | Varistor Voltage (Typ) | Maximum AC Volts | Absolute Pull Range (APR) | Maximum DC Volts | Current - Surge | Current - Dark (Id) (Max) | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N6162AUS.TRJANTXV Micross | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | Bulk | - | Active | - | -10°C ~ 60°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | 11.0592 MHz | ±30ppm | - | - | - | - | - | - | - | - | 250 Ohms | - | - | - | 19pF | Fundamental | - | - | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() 1N6137US Micross | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | - | - | - | Gold | Copper Alloy | - | - | - | Glenair | - | Retail Package | Metal | Active | - | -65°C ~ 175°C | - | 806 | - | - | - | Solder | Plug, Male Pins | - | - | Silver | - | Threaded | - | - | - | A | - | - | - | - | - | - | Nickel/PTFE | 40-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6151US.TRJANTX Micross | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | - | Aluminum Alloy | - | - | - | KJB7T | Gold | - | - | - | - | ITT Cannon, LLC | - | Bulk | Metal | Active | - | -65°C ~ 175°C | - | KJB | - | - | - | Crimp | Receptacle, Female Sockets | - | 26 | Olive Drab | - | Threaded | - | - | - | D | - | Environment Resistant | - | - | - | - | Olive Drab Cadmium | 17-26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() 1N6138USJANTXV Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6161AUSJANTX Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTXV1N6171US Micross | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | EPSON | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 44.508 MHz | ±15ppm | - | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | ||
![]() 1N6473USJANTX Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTXV1N6107AUS Micross | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | SiTime | - | Strip | - | Active | - | -20°C ~ 70°C | - | SiT1602B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 2.5V | - | - | - | 54 MHz | ±25ppm | - | HCMOS, LVCMOS | - | - | - | MEMS | 4.2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() 1N6168JANTXV Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | - | - | - | Gold | Copper Alloy | - | - | - | Glenair | - | Retail Package | Metal | Active | - | -65°C ~ 175°C | - | 806 | - | - | - | Solder | Plug, Male Pins | - | - | Olive Drab | - | Threaded | - | - | - | B | - | - | - | - | - | - | Olive Drab Cadmium | 18-21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | ||
![]() 1N6160JANTX Micross | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Stainless Steel | - | - | - | TV06RL | Gold | Copper Alloy | - | - | - | Amphenol Aerospace Operations | - | Bulk | Metal | Active | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series III, Tri-Start™ HD | - | - | - | Crimp | Plug, Female Sockets | - | 19 | Silver | Military | Threaded | - | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | - | Nickel | 11-19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | 50.0µin (1.27µm) | - | - | ||
![]() 1N6128AUSJANTXV Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6144AUSJANTX Micross | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | SiTime | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | - | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 3.3V | - | - | - | 19.2 MHz | ±10ppm | - | LVCMOS, LVTTL | - | - | Enable/Disable | MEMS | 33mA | - | - | 31mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() 1N6165AJAN Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6146USJANTX Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTX1N6138A Micross | In Stock | - | - | Through Hole | Radial, 5mm Dia (T 1 3/4) | - | - | - | - | - | - | - | - | - | - | 10mA | - | - | - | - | - | - | - | -40°C ~ 100°C (TA) | Bulk | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30° | - | - | 150mW | - | - | - | - | 70V | - | 850nm | - | - | - | - | - | - | 50nA | - | - | - | - | - | ||
![]() 1N6152AJAN Micross | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | - | -- | - | - | - | - | 16 | - | -- | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | Active | -- | - | Plug Housing | For Male Pins | 21 | - | - | Threaded | Crimp | - | - | A | Shielded | Environment Resistant | - | - | - | - | Cadmium | 23-21 | - | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | H | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | -- | - | ||
![]() JTX1N6170A Micross | In Stock | - | - | Surface Mount | 780-BBGA, FCBGA | - | - | - | 780-HBGA (33x33) | - | - | - | - | - | - | - | - | - | 289 | - | - | - | - | 0°C ~ 85°C (TJ) | - | Stratix® IV GX | - | Active | - | - | - | - | - | - | - | - | - | - | 0.87 V ~ 0.93 V | - | - | - | - | - | EP4SGX290 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 291200 | - | 17661952 | - | 11648 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTX1N6152 Micross | In Stock | - | - | DIN Rail | Module, Plug-In Terminal Block | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | -40°C ~ 80°C | Bulk | -- | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 230V | 320V | - | 420V | 40kA | - | - | - | - | - | - | ||
![]() 1N6143A Micross | In Stock | - | - | Surface Mount | 1508-BBGA, FCBGA | - | - | - | 1508-FBGA (30x30) | - | - | - | - | - | - | - | - | - | 650 | - | - | - | - | -40°C ~ 100°C (TJ) | - | Stratix® II GX | - | Active | - | - | - | - | - | - | - | - | - | - | 1.15 V ~ 1.25 V | - | - | - | - | - | EP2SGX90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90960 | - | 4520448 | - | 4548 | - | - | - | - | - | - | - | - | - | - | - | - | - |