- Series
- Mfr
- Product Status
- Package
- Operating Temperature
- Mounting Type
- Features
- Type
- Part Status
- Package / Case
- Connector Type
- Size / Dimension
Attribute column
Manufacturer
Micross TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | CoilResistance | Contact Finish Mating | Contact Materials | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage-Input | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Efficiency | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Note | Current - Output (Max) | Load Capacitance | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Input Type | Cable Opening | Voltage - Output | Contact Form | Coil Voltage | Switching Voltage | Includes | Must Operate Voltage | Contact Rating (Current) | Form | Coil Power | Must Release Voltage | Output Connector | Absolute Pull Range (APR) | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N6161AJANTXV Micross | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | - | - | - | - | Gold | Copper Alloy | - | Glenair | Retail Package | Metal | Active | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | Silver | - | - | Threaded | - | - | - | B | - | - | - | - | - | Nickel/PTFE | 40-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6138AUSJANTXV Micross | In Stock | - | - | - | - | - | - | - | - | - | - | KJB0T | - | - | - | - | ITT Cannon, LLC | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6473US Micross | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | RK73G2B | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -55°C ~ 155°C | RK73G-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | - | ±50ppm/°C | - | - | 2.67 kOhms | - | Thick Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
![]() 1N6129JANTX Micross | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | TXC CORPORATION | Tape & Reel (TR) | - | Active | - | - | -30°C ~ 85°C | 8P | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | - | - | - | VCTCXO | - | - | - | - | - | - | - | - | - | 1.8V | - | - | - | 37.4 MHz | ±2ppm | Clipped Sine Wave | - | - | - | Amplitude Control | Crystal | 2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±7ppm | - | 0.024 (0.60mm) | - | - | - | ||
![]() 1N6166AJAN Micross | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | - | - | CA310 | - | Silver | - | - | ITT Cannon, LLC | Bulk | Metal | Active | - | 50V | -55°C ~ 125°C | MIL-DTL-5015, CA-B | - | - | - | Crimp | - | Plug, Male Pins | - | - | 5 | - | Olive Drab | - | - | Reverse Bayonet Lock | - | 41A, 135A | - | N (Normal) | - | IP67 - Dust Tight, Waterproof | - | - | - | Olive Drab Cadmium | 24-12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Strain Relief | - | - | - | - | ||
![]() 1N6105AJAN Micross | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | SiTime | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 66.666 MHz | ±10ppm | LVCMOS, LVTTL | - | - | - | Standby (Power Down) | MEMS | 33mA | - | - | - | - | 70µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() 1N6161JANTXV Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6136AUSJANTXV Micross | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | SiTime | Strip | - | Active | - | - | -20°C ~ 70°C | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | 18.432 MHz | ±20ppm | LVCMOS, LVTTL | - | - | - | Enable/Disable | MEMS | 33mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() 1N6124AUSJANTX.TR Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUTEC POWER SYSTEMS | Case | - | Active | 100 ~ 240 VAC | - | - | DT024B (24W) | - | - | - | - | - | - | - | - | - | - | - | ITE (Commercial) | 24 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Level VI | - | - | - | - | - | 2.7A | - | - | - | - | - | IEC 320-C6 | - | 9V | - | - | - | - | - | - | Desktop | - | - | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. | - | - | - | - | - | - | ||
![]() JTXV1N6151A Micross | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | - | - | - | - | Gold | Copper Alloy | - | Glenair | Retail Package | Metal | Active | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | Silver | - | - | Threaded | - | - | - | D | - | - | - | - | - | Nickel/PTFE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANS1N6152AUS.TR Micross | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Composite | - | Thermoplastic | - | CTV06RW | - | Gold | Copper Alloy | - | Amphenol Aerospace Operations | Bulk | Composite | Active | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Plug, Female Sockets | - | - | 5 | - | Olive Drab | Aviation, Marine, Military | - | Threaded | - | - | - | C | Shielded | Environment Resistant | - | - | - | Olive Drab Cadmium | 15-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | 100.0µin (2.54µm) | - | - | ||
![]() 1N6137 Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6130US Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6121USJANTX Micross | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum | - | - | - | TV07RF | - | - | - | 23 | Amphenol Aerospace Operations | Bulk | - | Active | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ HD | - | - | - | - | - | Receptacle Housing | For Male Pins | - | 73 | - | - | - | - | Threaded | Crimp | - | - | A | Shielded | Environment Resistant | - | - | - | Electroless Nickel | 17-73 | - | - | - | - | - | Silver | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6166AUS Micross | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | - | - | - | - | Gold | Copper Alloy | - | Glenair | Retail Package | Metal | Active | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | Olive Drab | - | - | Threaded | - | - | - | E | - | - | - | - | - | Olive Drab Cadmium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6108US Micross | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | - | - | - | - | Gold | Copper Alloy | - | Glenair | Retail Package | Metal | Active | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | Silver | - | - | Threaded | - | - | - | B | - | - | - | - | - | Electroless Nickel | 21-20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTXV1N6157 Micross | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | - | - | - | - | Gold | Copper Alloy | - | Glenair | Retail Package | Metal | Active | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | Silver | - | - | Threaded | - | - | - | D | - | - | - | - | - | Electroless Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | ||
![]() 1N6160AJANTX Micross | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | Bulk | - | Active | - | - | 0°C ~ 40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | 480VAC | 240VAC - Max | - | 408 VAC | 30 A | - | 87VA | - | - | - | Auxiliary Contacts | - | - | - | - | ||
![]() 1N6475USJANTX/GROUPADATA Micross | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | - | - | 0°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 MHz | ±30ppm | - | - | - | - | - | - | - | - | - | 40 Ohms | - | - | - | - | 20pF | Fundamental | - | ±30ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() 1N6156AUS Micross | In Stock | - | - | - | 1210 (3225 Metric) | - | - | - | 1210 | - | - | RN73H2E | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -55°C ~ 155°C | RN73H | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±0.25% | 2 | - | ±50ppm/°C | - | - | 690 kOhms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.028 (0.70mm) | - | - | AEC-Q200 |