- Series
- Mfr
- Product Status
- Package
- Operating Temperature
- Mounting Type
- Features
- Type
- Part Status
- Package / Case
- Connector Type
- Size / Dimension
Attribute column
Manufacturer
Micross TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Weight | Base Product Number | Current - Saturation (Isat) | For Use With/Related Products | Frequency-Self-Resonant | Impedance (Max) (Zzt) | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Tip Shape | Tip Type | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Type | Color | Current Rating (Amps) | Voltage - Supply | Shielding | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Inductance | DC Resistance (DCR) | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Spread Spectrum Bandwidth | Power - Max | Q @ Freq | Voltage - Zener (Nom) (Vz) | Temperature Range | Design | Container Type | Area (L x W) | Absolute Pull Range (APR) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JTXV1N6142US Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6106AJANTX Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTXV1N6115 Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6166AJANTXV Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6116AUSJANTX Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6475USJANTX Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6158AUS Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6160A.TRJANTX Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6147USJANTX.TR Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTX1N6151US.TR Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6128AJANTX Micross | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | - | - | - | 4.4GHz | - | 250 MHz | Ceramic | Stackpole Electronics Inc | Bulk | Active | - | - | -40°C ~ 125°C | LWW | 0.050 L x 0.030 W (1.27mm x 0.76mm) | ±5% | - | Wirewound | - | 680 mA | - | Unshielded | - | - | - | - | - | - | - | 8.2 nH | 104mOhm Max | - | - | - | - | 22 @ 250MHz | - | - | - | - | - | - | - | - | - | 0.024 (0.61mm) | - | - | - | - | - | ||
![]() 1N6107USJAN Micross | In Stock | - | - | - | - | - | - | - | - | - | FX-971 | - | - | - | - | American Hakko Products, Inc. | Bag | Active | Knife 45° | Soldering | - | T50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.030 (0.76mm) | - | 0.330 (8.38mm) | 0.060 (1.52mm) | - | - | - | ||
![]() 1N6135USJANTXV Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6110JANTXV Micross | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | SG-8101 | - | - | - | - | - | - | EPSON | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | 1.8V ~ 3.3V | - | 12.444444 MHz | ±15ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | ||
![]() JTX1N6107US Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6171AJANTXV Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTXV1N6135US Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Knowles Syfer | Tape & Reel (TR) | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTX1N6461 Micross | In Stock | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | Schneider Electric | Bulk | Active | - | - | - | - | 78.740 L x 31.496 W (2000.00mm x 800.00mm) | - | - | - | Light Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hinged Door | Enclosure | 2530in² (1.632 m²) | - | - | - | 19.685 (500.00mm) | - | - | - | - | - | IP55 | ||
![]() 1N6162AUSJANTX Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6104JAN Micross | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | - | SMB2EZ10 | - | - | - | 12 Ohms | - | - | Micro Commercial Co | Bulk | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101 | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 nA @ 16.7 V | 1.5 V @ 200 mA | - | 2 W | - | 22 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - |