- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Mounting Type
- Part Status
- Features
- Type
- Package / Case
- Size / Dimension
- Height Seated (Max)
Attribute column
Manufacturer
Micross Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Material | Insert Material | Actuator Material | Contact Sizes | Dropout Voltage@Current (Max) | Dropout Voltage@Current (Typ) | ElectricalLife | For Use With/Related Products | Lead Free Status / RoHS Status | Number of I/Os | Operating Temp Range | Package Type | RoHS | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Fastening Type | Contact Type | Max Power Dissipation | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Termination Style | Number of Outputs | Actuator Type | Output Voltage | Housing Color | Output Type | Circuit | Polarity | Switch Function | Panel Cutout Dimensions | Note | Illumination Voltage (Nominal) | Illumination Type, Color | Plating | Impedance | Power Dissipation | Shell Size, MIL | Illumination | Cable Opening | Input Voltage (Min) | Thread Size | Bushing Thread | Number of Logic Elements/Cells | Zener Voltage | Max Repetitive Reverse Voltage (Vrrm) | Includes | Total RAM Bits | RMS Current (Irms) | Number of LABs/CLBs | Hold Current | Cable Exit | Line Regulation | Load Regulation | Features | Input Voltage | Actuator Length | Diameter - Outside | Material Flammability Rating | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4476JANTXV Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4988USJANTXV Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4466JANTX Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTXV1N4971US Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4982US Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4476JAN Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANS1N4985US Micross | In Stock | - | - | Through Hole | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 V | - | - | 20 A | - | 60 mA | - | - | - | - | - | - | - | - | No | ||
![]() 1N4979JANTXV Micross | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 175 °C | -65 °C | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 Ω | - | - | - | - | - | - | - | - | 36 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4992.TR Micross | In Stock | - | - | - | Surface Mount | 672-BBGA | - | - | - | - | 672-FBGA (27x27) | - | - | - | - | - | - | - | - | - | 240 | - | - | - | - | -40°C ~ 100°C (TJ) | - | Arria 10 GX | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | 0.87 V ~ 0.93 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220000 | - | - | - | 13752320 | - | 80330 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4989JAN Micross | In Stock | - | - | - | Panel Mount | - | Flange | - | Circular | Aluminum Alloy | - | - | Plastic | - | 20 | - | - | - | - | -- | - | - | - | - | - | -55°C ~ 175°C | Bulk | MIL-DTL-26482 G Series II, AFD | Active | -- | Receptacle Housing | For Female Sockets | 8 | - | - | - | Bayonet Lock | Crimp | - | - | N (Normal) | Unshielded | Environment Resistant | - | Cadmium | 12-8 | - | - | - | - | Olive Drab | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | -- | - | ||
![]() 1N4467USJANTX Micross | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | Copper Alloy, Chrome Plated | - | - | - | 80,000 Cycles | - | - | - | - | - | - | 28V | -20°C ~ 80°C | Bulk | MTG Green | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 6A (AC), 4A (DC) | - | - | Solder Lug | - | Standard Round | - | - | - | DPDT | - | On-On | Circular - 11.94mm Dia | - | -- | -- | - | - | - | - | Non-Illuminated | - | - | - | 15/32-32 | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 11.50mm | - | - | - | ||
![]() JAN1N4469US.TR Micross | In Stock | - | - | - | - | - | - | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III | -- | - | - | - | - | - | - | - | SAE AS85049 | Active | -- | - | Cable Clamp | - | - | - | Silver | - | - | - | - | - | -- | -- | - | - | 44 | - | - | - | - | - | - | - | - | - | - | - | - | - | Electroless Nickel | - | - | - | - | 1.190 ~ 1.750 (30.23mm ~ 44.45mm) | - | 2 3/4-16 UN | - | - | - | - | -- | - | - | - | - | 180° | - | - | Clamp Screws, Self-Locking | - | - | 3.140 (79.76mm) | -- | - | ||
![]() 1N4961 Micross | In Stock | - | - | - | - | - | - | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | MIL-DTL-38999 Series III, IV | -- | - | - | - | - | - | - | - | SAE AS85049 | Active | -- | - | Cable Clamp | - | - | - | Olive | - | - | - | - | - | -- | -- | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | Cadmium Nickel | - | - | - | - | 0.260 ~ 0.460 (6.60mm ~ 11.68mm) | - | -- | - | - | - | - | -- | - | - | - | - | 90° | - | - | Clamp Screws, Self-Locking | - | - | 1.280 (32.51mm) | -- | - | ||
![]() 1N4468USJAN Micross | In Stock | - | - | - | - | - | - | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III | -- | - | - | - | - | - | - | - | SAE AS85049 | Active | -- | - | Cable Clamp | - | - | - | Black | - | - | - | - | - | -- | -- | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Anodized | - | - | - | - | 0.125 ~ 0.204 (3.18mm ~ 5.18mm) | - | 1/2-20 UNF | - | - | - | - | -- | - | - | - | - | 90° | - | - | Clamp Screws | - | - | 0.620 (15.75mm) | -- | - | ||
![]() 1N4982 Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4490 Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTXV1N4967 Micross | In Stock | - | - | - | Free Hanging (In-Line) | - | -- | - | Circular | Composite | - | - | Plastic | - | 16 (1), 20 (14) | - | - | - | - | -- | - | - | - | - | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, ACT | Active | - | Plug Housing | For Female Sockets | 15 | - | - | - | Threaded | Crimp | - | - | N (Normal) | Shielded | Environment Resistant | - | Electroless Nickel | 15-15 | - | - | - | - | Silver | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | D | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | -- | - | ||
![]() 1N4965JANTX Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4991.TRJANTXV Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTXV1N4986 Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4@150mA | 0.28@150mA | - | - | - | - | -40C to 85C | SOT-23 | - | - | - | Tape and Reel | - | - | - | - | LDO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 2.7(V) | - | Fixed | - | Positive | - | - | - | - | - | - | - | 0.66(W) | - | - | - | 1.4(V) | - | - | - | - | - | - | - | - | - | - | - | 0.02%/V | 0MV(TYP) | - | 5.25(V) | - | - | - | - |