- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Mounting Type
- Part Status
- Features
- Type
- Package / Case
- Size / Dimension
- Height Seated (Max)
Attribute column
Manufacturer
Micross Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Material | Insert Material | Body Material | Approvals | Contact Materials | Contact Sizes | ElectricalLife | Impedance (Max) (Zzt) | Lead Free Status / RoHS Status | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Gender | Power (Watts) | Fastening Type | Power Rating | Contact Type | Pitch | Max Power Dissipation | Technology | Orientation | Shielding | Ingress Protection | Current Rating | Base Part Number | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Number of Outputs | Case Code (Metric) | Case Code (Imperial) | Number of Contacts | Actuator Type | Efficiency | Voltage - Isolation | Housing Color | Circuit | Contact Style | Note | ELV | Current - Output (Max) | Wire/Cable Type | Speed | Diode Type | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Cable Termination | Power - Max | Mechanical Life | Usage | Voltage - Output 2 | Pitch - Connector | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Pitch - Cable | Voltage - Zener (Nom) (Vz) | Wire/Cable Diameter | Voltage - Output 3 | Includes | 1st Connector | 2nd Connector | Capacitance @ Vr, F | Voltage - Output 4 | Minimum Load Required | Insertion Loss (dB) | Washable | Mode | Wire/Cable Color | Actuator Level | Voltage - Peak Reverse (Max) | Return Loss | Reverse Recovery Time (trr) | Features | Height | Length | Width | Contact Finish Thickness | Height Above Board | Material Flammability Rating | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4483JANTXV Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | Obsolete | -- | - | - | - | DB15 | - | 15 | - | - | - | Multiple, Ribbon | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.00 (3.05m) | - | 30.0µin (0.76µm) | - | - | - | - | ||
![]() JTXV1N4464 Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | Obsolete | -- | - | - | Socket to Socket | - | - | 64 | - | - | - | Gray, Ribbon | - | 2 | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDC | - | - | -- | - | 0.100 (2.54mm) | - | - | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polarizing Key | - | 3.00 (914.40mm) | - | 30.0µin (0.76µm) | - | - | - | - | ||
![]() 1N4986 Micross | In Stock | - | - | - | - | Surface Mount | SOD-882 | - | - | - | - | SOD-882 | - | - | - | - | - | - | - | 130 Ohms | - | - | - | - | - | - | -65°C ~ 150°C | Tape & Reel (TR) | -- | - | ±5% | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BZT52C39 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100nA @ 27.3V | - | 900mV @ 10mA | - | 250mW | - | - | - | - | - | - | - | - | 39V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4474JANTX Micross | In Stock | - | - | - | - | Through Hole | 4-SIP, BU | - | - | - | - | isoCINK+™ BU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tray | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 5µA @ 800V | - | 1.05V @ 6A | - | - | - | - | - | - | - | - | 12A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANS1N4989US.TR Micross | In Stock | - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | - | - | ALF2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BAW62 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Standard | 5µA @ 75V | - | 1V @ 100mA | - | - | - | - | - | - | 200°C (Max) | 75V | 250mA (DC) | - | - | - | - | - | - | - | 2pF @ 0V, 1MHz | - | - | - | - | - | - | - | - | - | 4ns | - | - | - | - | - | - | - | - | - | ||
![]() JTX1N4975US Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4494 Micross | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 1N4494USJANTXV Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brown, Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Twin Zip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 mm | - | - | - | - | - | - | - | 0.5 dB | - | Multimode | Orange | - | - | 0 dB | - | - | - | 75 m | - | - | - | - | - | - | ||
![]() JANS1N4974 Micross | In Stock | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 50 V | 50 V | 50 V | - | - | Cut Tape | - | - | 1 % | - | - | - | 200 ppm/°C | - | - | 41.2 Ω | - | 155 °C | -55 °C | Thick Film | - | - | - | - | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1608 | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 µm | - | - | - | No SVHC | - | ||
![]() 1N4966USJANTXV Micross | In Stock | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | CB, CE, cULus, TUV | - | - | - | - | - | - | - | - | - | 48V | -10°C ~ 60°C (With Derating) | - | MDR-100 | 3.94 L x 2.17 W x 3.54 H (100.0mm x 55.0mm x 90.0mm) | - | Active | - | - | - | - | Enclosed | - | - | - | - | - | - | Hazardous Locations, ITE (Commercial) | - | - | 96W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 88% | 3kV | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | -- | No | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | - | - | - | - | - | - | - | - | ||
![]() 1N4992JAN Micross | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Phosphor Bronze | - | 2,000 Cycles | - | - | - | - | - | 24VDC | - | -20°C ~ 70°C | Tube | DS | - | - | Obsolete | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm), Full | - | - | - | - | - | 50mA | - | - | - | Gold | PC Pin | - | - | - | - | Slide (Standard) | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | 5,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Raised | - | - | - | Epoxy Sealed Terminals | - | 0.360 (9.14mm) | - | - | 0.271 (6.88mm) | - | - | - | ||
![]() JTX1N4468 Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4991USJANTXV Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Tape & Reel (TR) | - | - | 1 % | - | - | 2 | 100 ppm/°C | - | - | 10.2 kΩ | - | 155 °C | -55 °C | Thick Film | - | - | - | - | - | - | 1.5 W | - | - | 1.5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 711.2 µm | 6.2992 mm | 3.1496 mm | - | - | - | - | Lead Free | ||
![]() 1N4471JAN Micross | In Stock | - | - | - | Stud | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTX1N4465.TR Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4461JANTX Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTX1N4982US Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4967USJANTXV Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4991JAN Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 127 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANS1N4967US Micross | In Stock | - | - | - | - | Free Hanging (In-Line) | - | -- | - | Circular | Aluminum Alloy | - | - | Plastic | - | - | - | 20 | - | - | -- | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-83723 Series III | - | - | Active | -- | - | - | Plug Housing | For Male Pins | - | 6 | - | - | - | - | - | - | - | - | Bayonet Lock | - | Crimp | - | - | - | 7 | Unshielded | Environment Resistant | - | - | Anodized | 10-6 | - | - | - | - | - | - | - | - | - | Black | - | - | Contacts Not Included | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | -- | - | - |