- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Mounting Type
- Part Status
- Features
- Type
- Package / Case
- Size / Dimension
- Height Seated (Max)
Attribute column
Manufacturer
Micross Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Dielectric Material | Insert Material | Base Product Number | Circuit Applications | Contact Sizes | Impedance (Max) (Zzt) | Lead Free Status / RoHS Status | Mfr | Number of I/Os | Package | Product Status | RoHS | Voltage Rating DC | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Applications | Capacitance | Fastening Type | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Base Part Number | Shell Finish | Shell Size - Insert | Number of Outputs | Approval Agency | Number of Contacts | Efficiency | Voltage - Input (Max) | Housing Color | Voltage - Input (Min) | Lead Spacing | Contact Style | Note | ELV | Plating | Current - Output (Max) | Speed | RAM Size | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Core Processor | Peripherals | Connectivity | Power - Max | Sealable | Voltage - Output 2 | Architecture | Voltage - Zener (Nom) (Vz) | Number of Logic Elements/Cells | Voltage - Output 3 | Includes | Hole Diameter | Total RAM Bits | Voltage - Output 4 | Number of LABs/CLBs | Primary Attributes | Flash Size | Features | Height Seated (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JTX1N4479US Micross | In Stock | - | - | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | - | Plastic | - | - | 16 (20), 20 (23) | - | -- | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-83723 Series III | - | - | Active | -- | - | Receptacle Housing | For Male Pins | 43 | - | - | Bayonet Lock | Crimp | - | 9 | Unshielded | Environment Resistant | - | - | Cadmium | 24-43 | - | - | - | - | - | Olive Drab | - | - | - | Contacts Not Included | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | -- | - | -- | - | ||
![]() 1N4978USJAN Micross | In Stock | - | - | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | - | Plastic | - | - | 12 | - | -- | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-83723 Series III | - | - | Active | -- | - | Receptacle Housing | For Male Pins | 19 | - | - | Bayonet Lock | Crimp | - | 8 | Unshielded | Environment Resistant | - | - | Cadmium | 24-19 | - | - | - | - | - | Olive Drab | - | - | - | Contacts Not Included | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | -- | - | -- | - | ||
![]() JTXV1N4466US Micross | In Stock | - | - | - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | -- | - | - | - | - | - | 160V | - | -55°C ~ 110°C | Tape & Box (TB) | MKP385 | 0.394 L x 0.157 W (10.00mm x 4.00mm) | ±5% | Active | -- | PC Pins | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 0.091µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 0.354 (9.00mm) | - | -- | ||
![]() 1N4990USJANTXV Micross | In Stock | - | - | - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | -- | - | - | - | - | - | 630V | - | -55°C ~ 110°C | Tape & Reel (TR) | MKP385 | 0.689 L x 0.197 W (17.50mm x 5.00mm) | ±5% | Active | -- | PC Pins | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 0.051µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 0.512 (13.00mm) | - | -- | ||
![]() JTX1N4989US Micross | In Stock | - | - | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | -- | - | - | 22D | - | -- | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series II, JT | - | - | Active | - | - | Receptacle Housing | For Female Sockets | 55 | - | - | Bayonet Lock | Crimp | - | C | Unshielded | Environment Resistant | - | - | Electroless Nickel | 16-35 | - | - | - | - | - | Silver | - | - | - | Contacts Not Included | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | -- | - | -- | - | ||
![]() JTXV1N4491US Micross | In Stock | - | - | - | - | Panel Mount | - | Flange | Circular | Aluminum | - | - | -- | - | - | 12 | - | -- | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | - | - | Active | -- | - | Receptacle Housing | For Male Pins | 8 | - | - | Bayonet Lock | Crimp | - | N (Normal) | Unshielded | Environment Resistant | - | - | Cadmium | 18-8 | - | - | - | - | - | Olive Drab | - | - | - | Contacts Not Included | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | -- | - | -- | - | ||
![]() JANS1N4468 Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTX1N4966US Micross | In Stock | - | - | - | - | Surface Mount | 896-BGA | - | - | - | 896-FBGA (31x31) | - | - | - | - | - | - | - | - | 475 | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | Cyclone® IV GX | - | - | Active | - | - | - | - | - | - | - | - | - | 1.16 V ~ 1.24 V | - | - | - | - | EP4CGX150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 149760 | - | - | - | 6635520 | - | 9360 | - | - | - | - | - | - | ||
![]() 1N4987JANTX Micross | In Stock | - | - | - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | -- | - | - | - | - | - | 630V | - | -55°C ~ 110°C | Bulk | MKP339 | 0.394 L x 0.157 W (10.00mm x 4.00mm) | ±20% | Active | -- | PC Pins | - | - | - | Automotive; EMI, RFI Suppression | 4700pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 0.354 (9.00mm) | - | AEC-Q200, X2 | ||
![]() JANS1N4475US Micross | In Stock | - | - | - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | -- | - | - | - | - | - | 1000V (1kV) | - | -55°C ~ 105°C | Bulk | MKP338 6 | 0.492 L x 0.157 W (12.50mm x 4.00mm) | ±20% | Active | -- | PC Pins | - | - | - | Automotive; EMI, RFI Suppression | 1200pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 0.394 (10.00mm) | - | AEC-Q200, Y2 | ||
![]() JTX1N4463 Micross | In Stock | - | - | - | - | Surface Mount, Wettable Flank | 13-PowerLFDFN Module | - | - | - | DFN3625-11A | - | - | XDL602 | - | - | - | - | Torex Semiconductor Ltd | - | Tape & Reel (TR) | Obsolete | - | - | 1.8V | -40°C ~ 105°C | - | Automotive, AEC-Q100, XDL602 | 0.14 L x 0.10 W x 0.06 H (3.6mm x 2.5mm x 1.6mm) | - | - | - | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 93% | 5.5V | - | 2.5V | - | - | - | - | - | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OCP, OTP, SCP, UVLO | - | - | - | ||
![]() 1N4475JANTXV Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4474USJANTX Micross | In Stock | - | - | Production (Last Updated: 2 days ago) | Gold | - | - | - | - | Brass | - | - | - | - | Signal | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Crimp | Receptacle, Socket | - | 15 | - | - | - | - | - | - | - | - | 7.5 A | - | - | - | - | - | 15 | - | - | - | - | - | Crimp | - | Compliant | Gold | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 3.175 mm | - | - | - | - | - | - | - | - | - | ||
![]() 1N4470JAN Micross | In Stock | - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | - | DO-35 | - | - | - | - | - | 30 Ohms | - | - | - | - | - | - | - | - | 200°C | Tape & Reel (TR) | -- | - | ±5% | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75µA @ 950mV | - | 1.1V @ 200mA | - | - | - | 500mW | - | - | - | 2.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4982USJANTXV Micross | In Stock | - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | - | DO-35 | - | - | - | - | - | 11 Ohms | - | - | - | - | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | -- | - | ±5% | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1N5232 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5µA @ 3V | - | 1.1V @ 200mA | - | - | - | 500mW | - | - | - | 5.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4989USJAN Micross | In Stock | - | - | - | - | Surface Mount | 1517-BBGA, FCBGA | - | - | - | 1517-FCBGA (40x40) | - | - | - | - | - | - | - | - | 696 | - | - | - | - | - | 0°C ~ 100°C (TJ) | - | Arria 10 GX | - | - | Active | - | - | - | - | - | - | - | - | - | 0.87 V ~ 0.93 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 660000 | - | - | - | 49610752 | - | 250540 | - | - | - | - | - | - | ||
![]() 1N4470USJANTX Micross | In Stock | - | - | - | - | Surface Mount | 144-LQFP Exposed Pad | - | - | - | 144-EQFP (20x20) | - | - | - | - | - | - | - | - | 101 | - | - | - | - | - | -40°C ~ 125°C (TJ) | - | MAX® 10 | - | - | Active | - | - | - | - | - | - | - | - | - | 2.85 V ~ 3.465 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25000 | - | - | - | 691200 | - | 1563 | - | - | - | - | - | - | ||
![]() JANS1N4972US.TR Micross | In Stock | - | - | - | - | Surface Mount | 256-LBGA | - | - | - | 256-FBGA (17x17) | - | - | - | - | - | - | - | - | 178 | - | - | - | - | - | -40°C ~ 125°C (TJ) | - | MAX® 10 | - | - | Active | - | - | - | - | - | - | - | - | - | 1.15 V ~ 1.25 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8000 | - | - | - | 387072 | - | 500 | - | - | - | - | - | - | ||
![]() JTXV1N4966 Micross | In Stock | - | - | - | - | - | 1152-BBGA, FCBGA | - | - | - | 1152-FCBGA (35x35) | - | - | - | - | - | - | - | - | 492 | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | - | - | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | MCU, FPGA | - | - | - | - | - | - | - | - | FPGA - 570K Logic Elements | -- | - | - | - | - | ||
![]() JANS1N4970 Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |