- -3db Bandwidth
- Channel Capacitance (CS(off), CD(off))
- Channel-to-Channel Matching (ΔRon)
- Charge Injection
- Crosstalk
- Current - Leakage (IS(off)) (Max)
- Multiplexer/Demultiplexer Circuit
- Number of Circuits
- On-State Resistance (Max)
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Micross Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Supplier Device Package | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | Mounting Styles | RoHS | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Pitch | Output Voltage | Housing Color | Output Type | ELV | Number of Circuits | Contact Current Rating | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Input Voltage | Bearings | IP Rating | Mating Connector | Height | Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HC4051 Micross | In Stock | - | - | - | Die | Die | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | -- | Active | - | - | - | - | - | - | - | - | - | - | - | 1 | - | -- | -- | 8:1 | 100nA | -- | -- | 73ns, 62ns | -- | -- | -- | 2 V ~ 10 V | -- | - | - | - | - | - | - | - | ||
![]() CD4051B Micross | In Stock | - | - | - | Die | Die | - | CE | Dynapar | H211000003201PS | Shafted | Yes | 0 to 70 Degrees C | Tray | -- | Active | 6 Pin Connector, Side Exit | - | - | - | - | - | - | 5~26 VDC | - | Single Ended | - | 1 | - | 40MHz | 240 Ohm | 8:1 | 50nA | -- | -- | 320ns, 150ns | -- | 5 Ohm | -40dB @ 3MHz | 5 V ~ 15 V | ±2.5 V ~ 7.5 V | 5~26 VDC | Yes | IP54 | Not Included | - | - | - | ||
![]() 74HC4066 Micross | In Stock | - | - | Tin | Die | Die | Nylon | - | - | - | - | Non-Compliant | -40°C ~ 125°C (TA) | Tray | -- | Active | - | Receptacle | 2 | 105 °C | -40 °C | Green | 5 mm | - | Natural | - | Compliant | 4 | 6 A | 200MHz | 95 Ohm | 1:1 | 1µA | 3.5pF | SPST - NO | 30ns, 20ns | -- | 3 Ohm | -60dB @ 1MHz | 2 V ~ 10 V | -- | - | - | - | - | 12.2 mm | 10 mm | UL94 V-2 | ||
![]() CD4052B Micross | In Stock | - | - | - | Die | Die | - | - | - | - | - | - | -55°C ~ 125°C (TA) | Tray | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 40MHz | 240 Ohm | 4:1 | 50nA | -- | SP4T | 320ns, 150ns | -- | 5 Ohm | -40dB @ 3MHz | 5 V ~ 15 V | ±2.5 V ~ 7.5 V | - | - | - | - | - | - | - |