- Amplifier Type
- Number of Terminations
- Average Bias Current-Max (IIB)
- Bias Current-Max (IIB) @25C
- ECCN Code
- Input Offset Voltage-Max
- JESD-609 Code
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
- Mount
- Neg Supply Voltage-Max (Vsup)
Attribute column
Manufacturer
Micross Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Power Dissipation (Max) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Pin Count | Qualification Status | Output Type | Failure Rate | Temperature Grade | Number of Circuits | Max Supply Voltage | Supply Current-Max | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Voltage - Input Offset | Current - Output / Channel | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Neg Supply Voltage-Max (Vsup) | Input Offset Voltage-Max | Voltage Gain-Min | Slew Rate-Min | Features | Height Seated (Max) | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM124MDE Micross | In Stock | - | - | - | - | Axial | - | Axial | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.5% | - | Active | 2 | - | ±25ppm/°C | 44.2 kOhms | - | - | - | Metal Film | 0.1W, 1/10W | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | -- | - | ||
![]() LMV358 Micross | In Stock | - | - | - | Surface Mount | Die | - | Die | - | -40°C ~ 125°C | Tray | -- | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | 2 | - | - | 100µA | 1.5 V/µs | - | Voltage Feedback | - | 1nA | 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V | 1.4MHz | - | - | - | - | 1mV | 34mA | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-8856201YA Micross | In Stock | - | - | Flanges | - | - | 4 | - | 5W | - | - | - | - | - | e0 | - | 4 | EAR99 | - | - | TIN LEAD | 125°C | -55°C | - | - | BOTTOM | PIN/PEG | 1 | 15V | 4 | Qualified | - | - | MILITARY | - | 15V | 9mA | - | - | - | BUFFER | - | - | - | - | -15V | 300μA | - | - | - | - | - | - | 300μA | -22V | 220000μV | - | 75 V/us | - | - | Non-RoHS Compliant | ||
![]() 5962-9084201MGA Micross | In Stock | - | - | Surface Mount | - | - | 8 | - | 24mW | - | - | - | - | - | e0 | - | 8 | EAR99 | - | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | BOTTOM | WIRE | 1 | 15V | 8 | Qualified | - | - | MILITARY | - | 15V | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 114 dB | - | - | - | -15V | 0.00015μA | YES | YES | - | - | YES | YES | 0.00015μA | -20V | 90000μV | 100000 | 0.1 V/us | - | - | Non-RoHS Compliant |