- Current - Output High, Low
- Input Type
- Logic Type
- Number of Elements
- Number of Bits per Element
- Operating Temperature
- Output Type
- Package / Case
- Part Status
- Series
- Supplier Device Package
- Voltage - Supply
Attribute column
Manufacturer
Micross Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Insulation Materials | Number of Elements | RoHS | Operating Temperature | Packaging | Series | Part Status | Type | Voltage - Supply | Output Type | Note | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Input Type | Current - Output High, Low | Logic Type | Number of Bits per Element | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Enclosure Type | IP Rating | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74ACT240 Micross | In Stock | - | - | Surface Mount | Die | Die | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | 2 | - | -40°C ~ 85°C (TA) | Tray | pushPIN™ | Active | Top Mount | 4.5 V ~ 5.5 V | 3-State | - | Push Pin | 0.790 (20.00mm) | 5.34°C/W @ 100 LFM | -- | 24mA, 24mA | Buffer, Inverting | 4 | -- | -- | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 74LCX16244 Micross | In Stock | - | - | - | Die | Die | - | - | - | - | - | 4 | - | -40°C ~ 85°C (TA) | - | 74LCX | Active | - | 2 V ~ 3.6 V | 3-State | - | - | - | - | -- | 24mA, 24mA | Buffer, Non-Inverting | 4 | - | - | - | - | - | - | - | ||
![]() 74ACTQ240 Micross | In Stock | - | - | Surface Mount | Die | Die | - | - | - | - | - | 2 | - | -40°C ~ 85°C (TA) | - | 74ACTQ | Active | - | 4.5 V ~ 5.5 V | 3-State | - | - | - | - | -- | 24mA, 24mA | Buffer, Inverting | 4 | - | - | - | - | - | - | - | ||
![]() NC7WZ125 Micross | In Stock | - | - | - | Die | Die | - | - | - | - | - | 2 | - | -40°C ~ 85°C (TA) | - | 7WZ | Active | - | 1.65 V ~ 5.5 V | 3-State | - | - | - | - | -- | 32mA, 32mA | Buffer, Non-Inverting | 1 | - | - | - | - | - | - | - | ||
![]() 74ACTQ244 Micross | In Stock | - | - | - | Die | Die | - | - | - | - | PVC | 2 | Non-Compliant | -40°C ~ 85°C (TA) | - | 74ACTQ | Active | - | 4.5 V ~ 5.5 V | 3-State | - | - | - | - | -- | 24mA, 24mA | Buffer, Non-Inverting | 4 | - | - | - | - | - | - | - | ||
![]() NC7WZ240 Micross | In Stock | - | - | - | Die | Die | PC FR | - | - | - | - | 2 | Yes | -40°C ~ 85°C (TA) | - | 1591 | Active | - | 1.65 V ~ 5.5 V | 3-State | Translucent | - | - | - | -- | 32mA, 32mA | Buffer, Inverting | 1 | - | - | Multipurpose | IP54 | - | - | - |