- Part Status
- Series
- Mounting Type
- Package / Case
- Packaging
- Supplier Device Package
- Number of Inputs
- Current - Output High, Low
- Current - Quiescent (Max)
- Features
- Logic Level-High
- Logic Level-Low
Attribute column
Manufacturer
Micross Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Logic Level-High | Logic Level-Low | RoHS | Operating Temperature | Packaging | Series | Part Status | Resistance | Voltage - Supply | Number of Circuits | Number of Inputs | Current - Output High, Low | Logic Type | Max Propagation Delay @ V, Max CL | Current - Quiescent (Max) | Features | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74AC00 Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74F20 Micross | In Stock | - | - | - | - | - | - | - | - | - | - | -- | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() NC7S04 Micross | In Stock | - | - | - | - | - | - | - | - | - | - | -- | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() CD4049UB Micross | In Stock | - | - | - | - | - | - | - | - | - | - | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | ||
![]() 74VHCT04A Micross | In Stock | - | - | - | - | - | - | - | - | - | - | -- | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AC14 Micross | In Stock | - | - | Surface Mount | Die | Die | 2.2 V ~ 3.9 V | 0.5 V ~ 1.1 V | - | -40°C ~ 85°C | Tray | 74AC | Active | - | 2 V ~ 6 V | 6 | 6 | 24mA, 24mA | Inverter | 10ns @ 5V, - | 2µA | -- | - | ||
![]() 74ACTQ04 Micross | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | - | - | - | - | Tray | -- | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LCX08 Micross | In Stock | - | - | - | - | - | - | - | - | - | - | -- | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC02 Micross | In Stock | - | - | - | - | - | - | - | - | - | - | -- | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HCU04 Micross | In Stock | - | - | - | - | - | - | - | - | - | - | -- | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AC32 Micross | In Stock | - | - | Surface Mount | Die | Die | 2.1 V ~ 3.85 V | 0.9 V ~ 1.65 V | - | -40°C ~ 85°C | Tray | 74AC | Active | - | 2 V ~ 6 V | 4 | 2 | 24mA, 24mA | OR Gate | 7.5ns @ 5V, - | 4µA | -- | - | ||
![]() 74HC132 Micross | In Stock | - | - | Surface Mount | Die | Die | 1.5 V ~ 4.2 V | 0.5 V ~ 1.8 V | - | -40°C ~ 85°C | Tray | 74HC | Active | - | 2 V ~ 6 V | 4 | 2 | 5.2mA, 5.2mA | NAND Gate | 21ns @ 6V, 50pF | 20µA | -- | - | ||
![]() 74ACT00 Micross | In Stock | - | - | Surface Mount | Die | Die | 2V | 0.8V | - | -40°C ~ 85°C | Tray | 74ACT | Active | - | 4.5 V ~ 5.5 V | 4 | 2 | 24mA, 24mA | NAND Gate | 9ns @ 5V, - | 2µA | -- | - | ||
![]() 74AC04 Micross | In Stock | - | - | Surface Mount | Die | Die | 2.1 V ~ 3.85 V | 0.9 V ~ 1.65 V | - | -40°C ~ 85°C | Tray | 74AC | Active | - | 2 V ~ 6 V | 6 | 6 | 24mA, 24mA | Inverter | 9ns @ 5V, - | 2µA | -- | - | ||
![]() 74HCT05 Micross | In Stock | - | - | - | - | - | - | - | - | - | - | -- | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() 74C08 Micross | In Stock | - | - | - | - | - | - | - | Compliant | - | - | -- | Active | 50 Ω | - | - | - | - | - | - | - | - | 1 m | ||
![]() 74ACTQ02 Micross | In Stock | - | - | -- | -- | -- | - | - | - | - | -- | -- | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() 74C14 Micross | In Stock | - | - | - | - | - | - | - | - | - | - | -- | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AC86 Micross | In Stock | - | - | Surface Mount | Die | Die | 2.1 V ~ 3.85 V | 0.9 V ~ 1.65 V | - | -40°C ~ 85°C | Tray | 74AC | Active | - | 2 V ~ 6 V | 4 | 2 | 24mA, 24mA | XOR (Exclusive OR) | 8.5ns @ 5V, - | 4µA | -- | - | ||
![]() 74AC08 Micross | In Stock | - | - | Surface Mount | Die | Die | 2.1 V ~ 3.85 V | 0.9 V ~ 1.65 V | - | -40°C ~ 85°C | Tray | 74AC | Active | - | 2 V ~ 6 V | 4 | 2 | 24mA, 24mA | AND Gate | 9ns @ 5V, - | 2µA | -- | - |