Filters
  • Part Status
  • Series
  • Mounting Type
  • Package / Case
  • Packaging
  • Supplier Device Package
  • Number of Inputs
  • Current - Output High, Low
  • Current - Quiescent (Max)
  • Features
  • Logic Level-High
  • Logic Level-Low

Attribute column

Manufacturer

Micross Logic - Gates and Inverters

View Mode:
21 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Number of Terminals

Ihs Manufacturer

Operating Temperature-Max

Operating Temperature-Min

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Supply Voltage-Nom (Vsup)

JESD-609 Code

Terminal Finish

Additional Feature

HTS Code

Terminal Position

Terminal Form

Number of Functions

Terminal Pitch

Reach Compliance Code

JESD-30 Code

Qualification Status

Supply Voltage-Max (Vsup)

Temperature Grade

Supply Voltage-Min (Vsup)

Family

Number of Inputs

Output Characteristics

Seated Height-Max

Logic IC Type

Prop. Delay@Nom-Sup

Screening Level

Propagation Delay (tpd)

Schmitt Trigger

Length

Width

5962-8755701EA
5962-8755701EA

Micross Components

In Stock

-

-

NO

16

MICROSS COMPONENTS

125 °C

-55 °C

CERAMIC, GLASS-SEALED

DIP

DIP, DIP16,.3

DIP16,.3

RECTANGULAR

IN-LINE

Active

-5.2 V

e0

TIN LEAD

COMPLEMENTARY OUTPUT FOR 1 FUNCTION

8542.39.00.01

DUAL

THROUGH-HOLE

4

2.54 mm

compliant

R-GDIP-T16

Not Qualified

-5.46 V

MILITARY

-4.94 V

10H

2

OPEN-EMITTER

5.08 mm

NOR GATE

1.5 ns

38535Q/M;38534H;883B

1.5 ns

NO

19.49 mm

7.62 mm