- Part Status
- Series
- Mounting Type
- Operating Temperature
- Circuit
- Current - Output High, Low
- Independent Circuits
- Package / Case
- Packaging
- Supplier Device Package
- Type
- Voltage - Supply
Attribute column
Manufacturer
Micross Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Supplier Device Package | Housing Material | Body Material | Contact Material - Plating | Base Product Number | Contact Materials | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Type | Gender | Current Rating (Amps) | Voltage - Supply | Shielding | Ingress Protection | Insulation Color | Circuit | Current - Output High, Low | Thread Size | Number of Positions/Contacts | Includes | Internal Switch(s) | Voltage Supply Source | Independent Circuits | Body Color | Industry Recognized Mating Diameter | Actual Diameter | Mating Length/Depth | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74AC138 Micross | In Stock | - | - | Surface Mount | Die | - | Die | - | - | - | - | - | ABB | KE6UE10 | - | - | - | - | -40°C ~ 85°C | Tray | 74AC | Active | - | - | Decoder/Demultiplexer | - | - | 2 V ~ 6 V | - | - | - | 1 x 3:8 | 24mA, 24mA | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | ||
![]() CD4016B Micross | In Stock | - | - | Panel Mount | - | Bulkhead - Rear Side Nut | - | Acrylonitrile Butadiene Styrene (ABS) | Brass | Nickel | 712A | Brass | - | - | Switchcraft Inc. | Bulk | Active | 48VAC/DC | -40°C ~ 65°C | - | - | Active | Solder Cup, Solder Eyelet | Jack | - | Male | 5 A | - | Shielded | - | Silver | - | - | M11x1 | 2 Conductors, 2 Contacts | Mounting Hardware | Does Not Contain Switch | - | - | Silver | 2.50mm ID (0.098), 5.50mm OD (0.217) | 0.098 (2.50mm ID), 0.217 (5.50mm OD) | 0.374 (9.50mm) | - | - | ||
![]() 74VHC139 Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74VHC | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AC139 Micross | In Stock | - | - | Surface Mount | Die | - | Die | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | 74AC | Active | - | - | Decoder/Demultiplexer | - | - | 2 V ~ 6 V | - | - | - | 1 x 2:4 | 24mA, 24mA | - | - | - | - | Single Supply | 2 | - | - | - | - | - | - |